Reducer Gas Fittings
from Shenzhen Jewellok Technology Co., Ltd.
Cleaning and Ultrahigh-Purity Processing. Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and special cleaning to meet the requirements of ultra-high purity systems. Miniature... [See More]
- Fitting Type: Tube Fitting; Union Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (METRIC) TO TUBE (INCH). Including low friction paste. “D ” – Dimension is minimum opening. Dimensions are for reference only, and are subject to change without notice. [See More]
- Fitting Type: Tube Fitting; Union Fitting; Reducer Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
ALL TUBE (METRIC). ALL TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Union Fitting; Reducer Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
ALL TUBE (METRIC). ALL TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting; Reducer Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (INCH). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Face Seal Connection; Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (INCH) TO STUB (INCH). ASSEMBLY INSTRUCTIONS: Reducer tube to stub 767 LT. Supplied assembled on tube stub end (A1) nut+front & back ferrule. Tighten the nut on the body 1/2 a turn with a wrench. Low friction paste. “D ” – Dimension is minimum opening. Dimensions are for... [See More]
- Fitting Type: Tube Fitting; Union Fitting; Reducer Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (INCH). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Ferrule Connection
from Shenzhen Jewellok Technology Co., Ltd.
Cleaning and Ultrahigh-Purity Processing. Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and special cleaning to meet the requirements of ultra-high purity systems. Miniature... [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from PT
1.5"-3" MNPT, reducer [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Fitting Type: Tube Fitting; Union Fitting; Reducer Fitting
- Material: Fluororesin
- Connection Type: Compression Fitting; Flare Connection
- English Size: 0.375 to 0.750
from Victaulic Co. of America
REDUCER TYPE. PAINTED FINISH. 2 INCH SIZE A. 3/4 INCH SIZE B. 2 SIZE A - DECIMAL. .75 SIZE B - DECIMAL. 2 SIZE A - FRACTIONAL. 3/4 SIZE B - FRACTIONAL. INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION. -0 TO 230 DEG F TEMPERATURE RATING. 175 PSI PRESSURE RATING. 2 INCH PLAIN X... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting
- English Size: 0.750
- Connection Type: Weld Connection (Butt or Socket)
- Temperature: 0 to 230
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Push-to-Connect
- English Size: 0.062 to 0.125
from PT
1.5"-3" hose shank, reducer [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
- Connection Type: Barbed or Ribbed End
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
from Victaulic Co. of America
REDUCER TYPE. CARBON STEEL MATERIAL. 1-1/2 INCH SIZE A. 1 INCH SIZE B. 1.5 SIZE A - DECIMAL. 1 SIZE B - DECIMAL. 1-1/2 SIZE A - FRACTIONAL. 1 SIZE B - FRACTIONAL. CHEMICAL, COLD AND HOT WATER, DILUTE ACID, OIL FREE AIR APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. 1-1/2 INCH PLAIN END X 1 INCH... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting
- Material: Steel
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 1.000 to 1.500
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Push-to-Connect
- English Size: 0.125
from PT
1.5"-4" adapter, reducer [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
- Quick Coupler Valving: Non Valved
- English Size: 1.500 to 5.000
from Victaulic Co. of America
REDUCING TYPE. CARBON STEEL MATERIAL. GALVANIZED FINISH. 10 INCH X 10 INCH X 4 INCH NOMINAL SIZE. AIR, CHEMICAL, WATER APPLICATION. SEGMENTALLY WELDED PROCESS. 800 PSI PRESSURE RATING. 10 INCH IPS GROOVED X 10 INCH IPS GROOVED X 4 INCH IPS GROOVED END CONNECTION. 45 DEG LATERAL ANGLE. APPROXIMATE... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Reducer Fitting
- English Size: 4.000 to 10.000
- Material: Steel
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection; Push-to-Connect
- English Size: 0.062 to 0.125
from PT
1"-3" FNPT, reducer [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
from Victaulic Co. of America
REDUCING TYPE. CARBON STEEL MATERIAL. PAINTED FINISH. 10 INCH X 10 INCH X 4 INCH NOMINAL SIZE. AIR, CHEMICAL, WATER APPLICATION. SEGMENTALLY WELDED PROCESS. 800 PSI PRESSURE RATING. 10 INCH IPS GROOVED X 10 INCH IPS GROOVED X 4 INCH IPS GROOVED END CONNECTION. 45 DEG LATERAL ANGLE. APPROXIMATE... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Reducer Fitting
- English Size: 4.000 to 10.000
- Material: Steel
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Union Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- English Size: 0.125
from PT
1"-5" FNPT, reducer [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
from PT
1"-4" MNPT, reducer [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
from PT
1"-6" hose shank, reducer [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
- Connection Type: Barbed or Ribbed End
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
from PT
1"-3" FNPT, reducer [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
from PT
1.5"-3" hose shank, reducer [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
- Connection Type: Barbed or Ribbed End
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
from PT
1"-4" MNPT, reducer [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)