Metric Gas Fittings
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting; Reducer Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 10mm
- Metric Size: 10.00
from WEH Technologies Inc.
Manual connector for filling of gas cylinders with external thread and with or without a residual pressure valve (pallet and bundle filling). The manual connector type WEH ® TW67 for external threads is simply screwed onto the cylinder valve and the pressure-tight connection is made. The type... [See More]
- Fitting Type: Quick Coupler
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 16.00
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Adapter Fitting
- Material: Fluororesin
- Connection Type: Compression Fitting; Tube - Male English Straight Thread
- English Size: 0.125 to 0.750
from OMEGA Engineering, Inc.
FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for in-line, panel mount and... [See More]
- Fitting Type: Pipe Fitting; Quick Coupler
- Material: Polypropylene (PP) (optional feature); Acetal
- Connection Type: Barbed or Ribbed End
- English Size: 0.062 to 0.125
from KENT Systems, LLC
Collection 4 open-flow female, 1/16" [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Polypropylene (PP) (optional feature)
- Quick Coupler Valving: Non Valved
- Temperature: -50 to 250
from Reid Supply
Mount your gas springs with ease with our ball and eyelet type end fittings and mounting brackets. Various materials to choose from!. . GAS-20 [See More]
- Material: Nylon
- Metric Size: 5.00
from Swagelok Company
Easily install end connections in the field with a complete line of push-on Swagelok end connections ensuring a leak-tight seal anywhere you are. [See More]
- Fitting Type: Tube Fitting (optional feature); Hose Fitting; Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Compression Fitting (optional feature); Crimp Connection (optional feature); Face Seal Connection (optional feature); Tube - Male English Straight Thread
- English Size: 0.125 to 1.000
from icotek Corp
The new pressure compensation element PCE with M12 x 1,5 thread is used to avoid variations in pressure caused by differences in temperature and thus, to prevent damage caused by condensation. It provides protection class IP68. The pressure compensation element is easy to install screwing it... [See More]
- Material: Polyamide
- Temperature: -4 to 212
- Metric Size: 12.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- Metric Size: 3.00
from WEH Technologies Inc.
Quick release system for a quick and easy changeover of WEH ® gas filling connectors to another type. When changing over to gas cylinders having different cylinder valves, the filling hose has to be disconnected from the filling connector. The quick release coupling has solved this problem, as... [See More]
- Fitting Type: Quick Coupler
- Material: Brass/Bronze; Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Metric Size: 16.00
from Reid Supply
Mount your gas springs with ease with our ball and eyelet type end fittings and mounting brackets. Various materials to choose from!. . GAS-23 [See More]
- Material: Nylon
- Metric Size: 6.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Coupling Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- Metric Size: 2.00
from Reid Supply
Mount your gas springs with ease with our ball and eyelet type end fittings and mounting brackets. Various materials to choose from!. . GAS-10 [See More]
- Material: Nylon
- Metric Size: 5.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Push-to-Connect; 1/4 PT
- Metric Size: 10.00
from Reid Supply
Mount your gas springs with ease with our ball and eyelet type end fittings and mounting brackets. Various materials to choose from!. . GAS-211 [See More]
- Material: Die Cast Zinc
- Metric Size: 6.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8"N PT
- Metric Size: 6.00
from Reid Supply
Mount your gas springs with ease with our ball and eyelet type end fittings and mounting brackets. Various materials to choose from!. . GAS-201 [See More]
- Material: Plastic
- Metric Size: 6.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8 PT
- Metric Size: 3.00
from Reid Supply
Mount your gas springs with ease with our ball and eyelet type end fittings and mounting brackets. Various materials to choose from!. . GAS-202 [See More]
- Material: Metal
- Metric Size: 6.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- Metric Size: 6.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- Metric Size: 6.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 2mm
- Metric Size: 2.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 2mm
- Metric Size: 2.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread; 1/8 PT
- Metric Size: 3.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/8 PT
- Metric Size: 3.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/8 PT
- Metric Size: 2.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/8 PT
- Metric Size: 3.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket)
- Metric Size: 3.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/8 PT
- Metric Size: 3.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Metric Size: 2.00
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection; Push-to-Connect
- Metric Size: 3.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Push-to-Connect
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection; Push-to-Connect
- Metric Size: 3.00 to 6.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Union Fitting; Reducer Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- English Size: 0.125
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- Metric Size: 2.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Cross 4-Way Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- Metric Size: 3.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- Metric Size: 2.00
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- Metric Size: 2.00