English Gas Fittings
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting; Reducer Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (INCH). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Face Seal Connection; Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Fitting Type: Tube Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (INCH) TO STUB (INCH). ASSEMBLY INSTRUCTIONS: Reducer tube to stub 767 LT. Supplied assembled on tube stub end (A1) nut+front & back ferrule. Tighten the nut on the body 1/2 a turn with a wrench. Low friction paste. “D ” – Dimension is minimum opening. Dimensions are for... [See More]
- Fitting Type: Tube Fitting; Union Fitting; Reducer Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO FEMALE NPT THREAD. TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO MALE NPT THREAD. Ordering. Information. A. Tube O.D. T. (NPT). D W. Wrench Flat. N E N1 I. mm inch mm inch mm mm mm mm mm. 771L _ 6 X 1/8 6 1/8 4.8 1/2 12.7 19.6 27.0 18.8 15.3. 771L _ 6 X 1/4 6 1/4 4.8 1/2 12.7 19.6 27.0 23.4 15.3. 771L _ 8 X 1/8 8 1/8 4.8 5/8 15.9 22.4 29.9 20.8... [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO FEMALE NPT THREAD. TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Stainless
- Connection Type: Compression Fitting
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO FEMALE NPT THREAD. TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO MALE NPT THREAD. TUBE (INCH) TO MALE NPT THREAD [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Stainless
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (INCH). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting; Reducer Fitting
- Material: Stainless
- Connection Type: Ferrule Connection
from KENT Systems, LLC
Collection 1 4 port cross [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Cross 4-Way Fitting (optional feature); Adapter Fitting (optional feature)
- Temperature: -50 to 250
- Material: Buna-N
from Daniel Measurement and Control Inc.
Daniel offers a complete line of reliable orifice flange unions. These flange unions are simple devices used for securely holding an orifice plate in a line, providing accurate and economical differential measurement with little or no maintenance. A slotted jackscrew separates flanges, simplifying... [See More]
- Fitting Type: Pipe Fitting
- Material: Steel
- Connection Type: Flange Connection; .5 NPT
- English Size: 1.000 to 16.000
from WEH Technologies Inc.
Quick connector for filling and evacuating gas cylinders with internal thread and pessure regulator. The WEH ® Quick Connector type TW101 for gas cylinder valves with female CGA thread and pressure regulator provides a pressure-tight connection in seconds. The split collet design system locks... [See More]
- Fitting Type: Quick Coupler
- Material: Brass/Bronze; Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.625 to 0.750
from Victaulic Co. of America
#8226; This product is designed specifically for use in the flue gas desulfurization industry to join shouldered end spraynozzles to shouldered alloy or FRP (fiberglass reinforced plastic) pipe. • Provides for infinitely variable nozzle positioning to minimize wall impingement on the... [See More]
- Fitting Type: Pipe Fitting; Coupling Fitting
- English Size: 4.000
- Material: Stainless
from Hy-Lok USA, Inc.
Hy-Lok USA, Inc. double ferrule compression tube fittings provide leak-free performance for the most demanding applications. Two ferrule tube fittings are designed and manufactured to meet the rigorous specifications required of industrial applications. Hy-Lok tube fittings are commonly used... [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
- Material: Brass/Bronze (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting (optional feature); Tube - Male English Straight Thread
- English Size: 0.062 to 2.000
from OMEGA Engineering, Inc.
OMEGA fittings and color coded caps are manufactured using food grade Acetal Copolymers and stainless steel —Our O-rings are produced from food grade Nitrile rubber. OMEGA fittings meet stringent ISO 9001 requirements and exceed all specifications implemented by the FDA, NSF and Water Quality... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Wye Fitting (optional feature); Coupling Fitting (optional feature)
- Material: Acetal
- Connection Type: Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
- English Size: 0.187 to 0.500
from Nitto Kohki U.S.A., Inc.
Clamps directly on straight copper pipes! Double seal construction withstands a vacuum of up to 1.3x10^-1 Pa. Clamps direct on to a straight copper pipe eliminating unnecessary welding or flaring. Select from three standard types of seal materials to be used with fluids for air conditioner and... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.187 to 0.625
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Fluororesin
- Connection Type: Flare Connection
- English Size: 0.250 to 0.750
from PT
Adapter w/ check valve x MNPT [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Single Shut-Off
- Material: Aluminum
from Swagelok Company
Easily install end connections in the field with a complete line of push-on Swagelok end connections ensuring a leak-tight seal anywhere you are. [See More]
- Fitting Type: Tube Fitting (optional feature); Hose Fitting; Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Compression Fitting (optional feature); Crimp Connection (optional feature); Face Seal Connection (optional feature); Tube - Male English Straight Thread
- English Size: 0.125 to 1.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/8" NPT
- English Size: 0.250
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind. Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L, F316/316L, F316H, F310, F321. A182 F11, F22,. [See More]
- Fitting Type: Pipe Fitting
- Material: Steel (optional feature); Stainless (optional feature)
- Connection Type: Flange Connection; DN15 to DN1,400mm
- English Size: 0.500 to 56.000
from KENT Systems, LLC
Collection 3 open-flow male with 3/8" barb [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Adapter Fitting (optional feature); Coupling Fitting (optional feature)
- Material: Buna-N
- Connection Type: Barbed or Ribbed End
- English Size: 0.375
from Daniel Measurement and Control Inc.
This fitting reigns as the most widely used means of measurement for natural gas. It saves users time and money by providing a fast and simple method of changing orifice plates under pressure without flow interruption, preventing unscheduled shutdowns. In addition, the dual-chamber design eliminates... [See More]
- Fitting Type: Pipe Fitting
- Material: Steel
- Connection Type: Flange Connection
- English Size: 2.000 to 16.000
from WEH Technologies Inc.
Quick connector for filling and evacuating gas cylinders with external thread and pressure regulator. The WEH ® Connector type TW102 for CGA gas cylinder valves with male thread and pressure regulator provides a pressuretight connection in seconds. The split collet design system locks securely... [See More]
- Fitting Type: Quick Coupler
- Material: Brass/Bronze; Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.625 to 0.750
from Hy-Lok USA, Inc.
Hy-Lok USA, Inc. weld fittings are available in butt weld, socket weld, automatic tube weld and as metal gasket face seal fittings. For ultra-high purity applications, Hy-Lok weld fittings are electro-polished and packed in triple vinyl bags in a Class 10 environment. Hy-Lok Weld Fitting features... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
- English Size: 0.125 to 1.000
from OMEGA Engineering, Inc.
FT-MC Series couplings offer 1/8" flow with the durability and attractiveness of chrome-plated brass. They provide excellent service at high pressures. [See More]
- Fitting Type: Pipe Fitting; Quick Coupler
- Connection Type: Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
- Quick Coupler Valving: Double Shut-Off (optional feature); Single Shut-Off (optional feature)
- Material: Brass/Bronze
from Nitto Kohki U.S.A., Inc.
Automatic shut-off valves in both socket and plug for vacuum applications. Each can withstand a vacuum of as high as 1.3x10^-1 Pa even when disconnected. Uses automatic shut-off valves with ultra-tight sealed construction in both socket and plug. Idea for vacuum applications. Having automatic... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Brass/Bronze; Stainless
- Connection Type: Push-to-Connect
- English Size: 0.250 to 0.750
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Fitting Type: Tube Fitting
- Material: Fluororesin
- Connection Type: Compression Fitting; Tube - Male English Straight Thread
- English Size: 0.250
from PT
Sanitary crimp system [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Stainless
- Quick Coupler Valving: Non Valved
- English Size: 1.000 to 4.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Face Seal Connection; Tube - Male English Straight Thread; 7/16-20 Straight Thread
- English Size: 0.250
from KENT Systems, LLC
Collection 1 triggering open-flow female with 3/32" barb [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Adapter Fitting (optional feature); Coupling Fitting (optional feature)
- English Size: 0.094
- Connection Type: Barbed or Ribbed End
- Temperature: -50 to 250
from Daniel Measurement and Control Inc.
This fitting offers safe, simple and reliable measurement at large meter stations. The single-chamber fitting is engineered and manufactured to make orifice plate changing quick and easy at installations where line movement from flange spreading is undesirable. [See More]
- Fitting Type: Pipe Fitting
- Material: Steel
- Connection Type: Flange Connection
- English Size: 30.000 to 36.000
from WEH Technologies Inc.
Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system ( with or without residual pressure valve). The WEH ® yoke quick connector type TW42 is especially designed for filling gas cylinders with Pin-Index system (with or without a residual pressure valve). The connector... [See More]
- Fitting Type: Quick Coupler
- Material: Brass/Bronze; Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.250
from OMEGA Engineering, Inc.
Quick, convenient multiple couplings connect and disconnect several tubing lines at once and are easily made up from standard OMEGA ® Quick Couplings. Multiple mounts are available in thermoplastic or chrome-plated brass, 1/8" and 1/4" flow sizes. Various materials, flow, weight and space... [See More]
- Fitting Type: Pipe Fitting; Quick Coupler
- Connection Type: Barbed or Ribbed End (optional feature); Ferrule Connection (optional feature)
- Quick Coupler Valving: Double Shut-Off (optional feature); Single Shut-Off (optional feature)
- Material: Brass/Bronze (optional feature); Acetal
from PT
Coupler x adapter, 90 degree elbow [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
- Quick Coupler Valving: Non Valved
- English Size: 2.000 to 4.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 5/16-24 Straight Thread
- English Size: 0.125
from Daniel Measurement and Control Inc.
This single-chamber fitting allows for quick and economical inspection and replacement of orifice plates with minimum downtime. Simplex fittings use one piece bodies, so there is no spillage in liquid service, no rusted stud bolts, no nuts to remove, no flanges to spread apart and no line strain. [See More]
- Fitting Type: Pipe Fitting
- Material: Steel (optional feature); Stainless (optional feature)
- Connection Type: Flange Connection
- English Size: 2.000 to 8.000
from WEH Technologies Inc.
Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system. The WEH ® Quick Connector type TW49 is especially designed for Pin-Index connections and is suitable for Pin-Index cylinder valves without hand wheel and gauge. The connection is made in seconds without laborious... [See More]
- Fitting Type: Quick Coupler
- Material: Brass/Bronze; Stainless
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from OMEGA Engineering, Inc.
•. Straight Thru, Single End or Double End Shutoff. •. Small Package Size. •. Leak Free O-Ring Seal. •. Special Configurations Quoted [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Connection Type: Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
- Quick Coupler Valving: Double Shut-Off (optional feature); Non Valved (optional feature); Single Shut-Off (optional feature)
- Material: Acetal
from PT
90 degree elbow [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Connection Type: Barbed or Ribbed End
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 5/16-24 Straight Thread
- English Size: 0.125
from WEH Technologies Inc.
Quick Connector acc. to CGA 320 for filling of gaseous and liquid CO2 or refrigerant. The WEH Connector type TW52 has been developed especially for filling gaseous and liquid CO2 or refrigerants. Connection to the cylinder is made within seconds without tedious screwing and unscrewing, thus... [See More]
- Fitting Type: Quick Coupler
- Material: Brass/Bronze; Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.250 to 0.500
from OMEGA Engineering, Inc.
FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for in-line, panel mount and... [See More]
- Fitting Type: Pipe Fitting; Quick Coupler
- Material: Polypropylene (PP) (optional feature); Acetal
- Connection Type: Barbed or Ribbed End
- English Size: 0.062 to 0.125
from PT
Coupler x coupler, 90 degree elbow [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Material: Aluminum (optional feature); Brass/Bronze (optional feature)
- Quick Coupler Valving: Non Valved
- English Size: 2.000 to 4.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 5/16-24 Straight Thread
- English Size: 0.062
from WEH Technologies Inc.
Quick Connector for filling acetylene and acetone. The WEH ® quick connector type TW53 introduces a new generation of connector systems for the industrial filling of acetylene and acetone. Type TW53 is connected to the gas cylinder valve like a conventional filling device but eliminates screw... [See More]
- Fitting Type: Quick Coupler
- Material: Brass/Bronze; Stainless
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from PT
90 degree elbow [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Polypropylene (PP) (optional feature)
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 1/16"
- English Size: 0.062
from WEH Technologies Inc.
Quick Connector for filling of gas cylinders with propane / butane. The WEH ® filling connector type TW59 is specifically designed for the filling of gas cylinders with propane and butane and represents a major step in the technology of safe application, economy, ergonomics and flexibility. Type... [See More]
- Fitting Type: Quick Coupler
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- English Size: 1.250
from PT
90 degree elbow [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Polypropylene (PP) (optional feature); Stainless (optional feature)
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Adapter Fitting; Coupling Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Push-to-Connect
- English Size: 0.125
from WEH Technologies Inc.
Connector for testing respiratory protective equipment for pressure ranges up to max. 200 bar or up to max. 300 bar. The type TW156 can be connected to the manual inlet valve of the respiratory protective device without hand tightening. The clamping jaws grip into the thread and the pressure-tight... [See More]
- Fitting Type: Quick Coupler
- Material: Brass/Bronze; Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.625
from PT
Cam & groove coupler [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Connection Type: Barbed or Ribbed End
- Quick Coupler Valving: Non Valved
- Material: Stainless
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from WEH Technologies Inc.
Connector for filling and evacuating refrigerants during maintenance of automotive air conditioning equipment. The type TW108 is a good reasonably priced alternative to the type TW110 for connections where continuous use is not required. It is therefore the ideal choice for leak-tight filling during... [See More]
- Fitting Type: Quick Coupler
- Material: Aluminum; Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.625
from PT
Cam & groove adapter [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Connection Type: Barbed or Ribbed End
- Quick Coupler Valving: Non Valved
- Material: Stainless
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/8" NPT
- English Size: 0.125
from WEH Technologies Inc.
Connector for filling and evacuating refrigerants in automotive air conditioning equipment. The type TW110 Quick Connector is specifically designed for filling and evacuating refrigerants in automotive air conditioning equipment. The integrated shut-off valve and a minimal residual volume give good... [See More]
- Fitting Type: Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.250
from PT
Elbow coupler [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- English Size: 0.062
from WEH Technologies Inc.
The WEH ® TW111 Quick Connector is the ideal tool for filling refrigerants. Just push to connect and the pressure-tight connection to the Schrader port UNF 7/16 “ –20 male thread (equivalent to 1/4" – SAE tube connection) is established. The integrated shut-off valve prevents... [See More]
- Fitting Type: Quick Coupler; Elbow Fitting
- Material: Aluminum; Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Temperature: 14 to 176
from PT
90 degree elbow, check valve [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Single Shut-Off
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Coupling Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- English Size: 0.062
from WEH Technologies Inc.
Connector for filling R410A refrigerant in refrigerating and air conditioning plants with "Schrader"- valves. The WEH ® product range for the refrigeration and air conditioning industry has been extended by the addition of a further connector for filling R410A refrigerant. The WEH ® TW111... [See More]
- Fitting Type: Quick Coupler
- Material: Aluminum; Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.500
from PT
Will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- English Size: 0.500 to 4.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Push-to-Connect; 1/8" NPT
- English Size: 0.125
from WEH Technologies Inc.
Quick connector for filling cylinders with refrigerants having valves with external threads and residual pressure valves. The new WEH type TW920 connector for filling refrigerants overcomes the need to remove the cylinder valve cartridge when filling. The innovative gripper mechanism pulls forward... [See More]
- Fitting Type: Quick Coupler
- Material: Brass/Bronze; Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.375
from PT
Will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Exotic Metals
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from PT
.5" hose shank, will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Connection Type: Barbed or Ribbed End
- Quick Coupler Valving: Non Valved
- Material: Exotic Metals
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/16" NPT
- English Size: 0.062
from PT
Will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Exotic Metals
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from PT
Will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Connection Type: Barbed or Ribbed End
- Quick Coupler Valving: Non Valved
- Material: Exotic Metals
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from PT
.5" MNPT, will quote in carpenter 20, monel & titanium [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Connection Type: Tube - Male English Straight Thread
- Quick Coupler Valving: Non Valved
- Material: Exotic Metals
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 1/16"
- English Size: 0.062
from PT
Adapter x adapter, 0.5"-8" secondary fitting, reducer option [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
- Quick Coupler Valving: Non Valved
- English Size: 0.500 to 8.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Ferrule Connection; 1/16"
- English Size: 0.062
from PT
1.5" adapter x adapter x coupler T [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Tee Fitting
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- English Size: 1.500
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread; 1/8" NPT
- English Size: 0.125
from PT
Butt/socket weld adapter, multiple options [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Aluminum (optional feature); Stainless (optional feature)
- Quick Coupler Valving: Non Valved
- English Size: 1.000 to 6.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/16" NPT
- English Size: 0.062
from PT
Butt/socket weld coupler, multiple options [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Aluminum (optional feature); Stainless (optional feature)
- Quick Coupler Valving: Non Valved
- English Size: 1.000 to 6.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/8 PT
- English Size: 0.125
from PT
2" adapter x coupler x coupler [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- English Size: 2.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/16" NPT
- English Size: 0.062
from PT
2" coupler x adapter x adapter [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
- Material: Aluminum (optional feature); Stainless (optional feature)
- Quick Coupler Valving: Non Valved
- English Size: 2.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket)
- English Size: 0.125
from PT
4" adapter x coupler x coupler [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- English Size: 4.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket)
- English Size: 0.125
from PT
6" x 4" x 4" adapter x coupler x coupler [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- English Size: 4.000 to 6.000
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/16" NPT
- English Size: 0.062