Coil Stock Molybdenum and Molybdenum Alloys

3 Results
Molybdenum Cleaned Rod -- 053599002901
from Elmet Technologies LLC

Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]

  • Metal / Alloy Type: Molybdenum
  • Width / OD: 0.1250
  • Shape / Form: Round Bar or Rod Stock; Coil Stock; Bar Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
  • Length: 72
Sealing-In Film -- MY ESS Ribbon
from Plansee SE

MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. As a result, the lamp remains gas-tight and air leaks are... [See More]

  • Metal / Alloy Type: Molybdenum
  • Shape / Form: Coil Stock; Semi-finished, Mill Stock or Near Net Shapes; Strip
Molybdenum Wire
from Elmet Technologies LLC

Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]

  • Metal / Alloy Type: Molybdenum
  • Width / OD: 0.0030 to 0.2500
  • Shape / Form: Wire; Coil Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
  • Features: Corrosion Resistant