Pure / Very Low Alloy Molybdenum and Molybdenum Alloys
from Matexcel
Storage: Store at room temperature. Purity: 0.9999. Size: 1um; 10um [See More]
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Length: 3.94E-5 to 3.94E-4
- Shape / Form: Powder, Granule or Flake
from Materion Corporation
Pure Metals. Aluminum, Al. Neodymium, Nd. Antimony, Sb. Nickel, Ni. Beryllium, Be. Niobium, Nb. Bismuth, Bi. Osmium, Os. Boron, B. Palladium, Pd. Cadmium, Cd. Platinum, Pt. Calcium, Ca. Praseodymium, Pr. Carbon, C. Rhenium, Re. Cerium, Ce. Rhodium, Rh. Chromium, Cr. Ruthenium, Ru. Cobalt, Co. [See More]
- Metal / Alloy Type: Molybdenum (optional feature); Pure or Very Low Alloy
- Applications: Electronics or semiconductors
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Width / OD: ? to 10
- Shape / Form: Coil Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature)
- Thickness: 1.00E-3 to 0.0050
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Width / OD: 0.0250 to 7
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Length: 36 to 72
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Width / OD: 24
- Shape / Form: Sheet (optional feature); Plate (optional feature); Semi-finished, Mill Stock or Near Net Shapes
- Length: 36