Hollow Stock Molybdenum and Molybdenum Alloys

2 Results
Molybdenum Tube
from Thermo Shield

Molybdenum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Metal / Alloy Type: Molybdenum
  • Width / OD: 0.0200 to 0.8660
  • Shape / Form: Round Bar or Rod Stock; Bar Stock; Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • I.D.: 0.0120 to 0.7880
Molybdenum Tubing
from Rhenium Alloys, Inc.

Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]

  • Metal / Alloy Type: Molybdenum; Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Tempers & Finishes: Low Carbon Arc Cast or Powder Metal
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Features: Powder Metal Parts or Stock (optional feature); Continuous, Centrifugal or Other Casting Process