Rod / Round Bar Stock Molybdenum and Molybdenum Alloys
from Rhenium Alloys, Inc.
Molybdenum alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served: • Aerospace. • Military. [See More]
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Features: Powder Metal Parts or Stock (optional feature)
- Metal / Alloy Type: Molybdenum; Vacuum Arc Melted / Remelted (VAR) (optional feature)
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.0250 to 7
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Length: 36 to 72
from Plansee SE
Shop rods made of molybdenum and titanium-zirconium-molybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
- Metal / Alloy Type: Molybdenum
from Elmet Technologies LLC
Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]
- Shape / Form: Round Bar or Rod Stock; Coil Stock; Bar Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.1250
- Metal / Alloy Type: Molybdenum
- Length: 72
from Thermo Shield
Molybdenum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.0200 to 5.59
- Metal / Alloy Type: Molybdenum
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.0250 to 7
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Length: 36 to 72
from Plansee SE
PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
- Metal / Alloy Type: Molybdenum
from Thermo Shield
Molybdenum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.0200 to 0.8660
- Metal / Alloy Type: Molybdenum
- I.D.: 0.0120 to 0.7880
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.5000 to 7
- Metal / Alloy Type: Molybdenum; Alloy
- Length: 36 to 72