Alloy Molybdenum and Molybdenum Alloys
from Leading Edge Metals & Alloys, Inc.
Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]
- Metal / Alloy Type: Molybdenum; Alloy
- Width / OD: 12 to 24
- Shape / Form: Sheet (optional feature); Wire (optional feature); Bar Stock (optional feature); Plate (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Length: 75 to 144
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Metal / Alloy Type: Molybdenum; Alloy
- Width / OD: ? to 10
- Shape / Form: Coil Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature)
- Thickness: 1.00E-3 to 0.0050
from Leading Edge Metals & Alloys, Inc.
Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]
- Metal / Alloy Type: Molybdenum; Alloy
- Width / OD: 12 to 24
- Shape / Form: Sheet (optional feature); Wire (optional feature); Bar Stock (optional feature); Plate (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Length: 75 to 144
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Metal / Alloy Type: Molybdenum; Alloy
- Width / OD: 0.5000 to 7
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Length: 36 to 72
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Metal / Alloy Type: Molybdenum; Alloy
- Width / OD: 0.0250 to 0.4370
- Shape / Form: Round Bar or Rod Stock; Bar Stock; Semi-finished, Mill Stock or Near Net Shapes
- Length: 36 to 72