Manual Release Rare-Earth Magnets
from DME Company
These compact yet powerful Rare Earth lift magnets can be used on flat or round surfaces and contain an internal release devise that does not contact or damage the surface of the part being lifted. Permanent magnetic lifts eliminate the fear of dropping the load being lifted due to power failures. [See More]
- Geometry: Plate
- Features: Manual Release
from Industrial Magnetics, Inc.
These lightweight and powerful Rare Earth permanent lift magnets, featuring Magswitch ® technology, can be used on flat or round surfaces and contain an internal release On/Off device that does not contact or damage the surface of the part being lifted. DynamicLifts ™ have superior holding... [See More]
- Holding Force: 200 to 375
- Features: Manual Release
from Industrial Magnetics, Inc.
The Load Control Magnet (LCM) increases worker safety during steel lifting operations by allowing the user to guide the suspended load while remaining a safe distance away. The Load Control Magnet is a switchable, on/off, rare-earth permanent magnet featuring an articulating extension pole connector... [See More]
- Features: Manual Release
from Industrial Magnetics, Inc.
Compact and powerful Rare Earth lift magnet for use on flat or round surfaces. Contains an internal ON/OFF release device that does not contact or damage the surface of the part. More features than other lifts and manufactured in the USA (USA M.A.D.E. ™). Rare Earth Magnet with a Locking... [See More]
- Holding Force: 275 to 2500
- Features: Manual Release