Block / Bar Rare-Earth Magnets

48 Results
Alnico Magnet
from Essen Magnetics Pty Ltd

Alnico Magnets can be made by both cast and sintered processes. Alnico Magnets have distinct advantages over other varieties of permanent magnets in terms of moderate prices & widest temperature stability. Alnico is very hard and brittle. Machining or drilling can not therefore be accomplished... [See More]

  • Geometry: Horseshoe / U-shape; Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Rotor / Poles
  • Br: 6 to 13.5
  • BHmax: 1.13 to 9
  • Hc: 1700
Multi Purpose Magnets -- 1568-08643-ND [08643 from SparkFun Electronics]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) 0.250"" Sq x 0.250"" H (6.35mm x 6.35mm)" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
Rare Earth Magnet -- NdFeB
from Essen Magnetics Pty Ltd

A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. neodymium magnets are the strongest type of permanent magnet... [See More]

  • Geometry: Block / Bar; Button / Pot; Round / Ring / Disc; Sphere / Bead; Arc Segment; Rod; Holding Pots
  • BHmax: 33 to 55
  • Material: Neodymium Iron Boron
  • Br: 11.7 to 15
Multi Purpose Magnets -- 1568-08644-ND [08644 from SparkFun Electronics]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) 0.125"" Sq x 0.125"" H (3.18mm x 3.18mm)" [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
SmCo Magnet -- SmCo
from Essen Magnetics Pty Ltd

Samarium Cobalt magnets are high-performance energy products ranging to 32MGOe. SmCo magnets are better able to withstand higher temperatures than other rare earth magnets. SmCo magnet is a high performance, low-temperature coefficient permanent magnet made of samarium and cobalt and other... [See More]

  • Geometry: Block / Bar; Button / Pot; Round / Ring / Disc; Arc Segment; Rod
  • BHmax: 16 to 32
  • Material: Samarium Cobalt
  • Br: 8.5 to 11.5
Multi Purpose Magnets -- 2010-1073-ND [MSM-313 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N48H 0.500"" L x 0.138"" W x 0.390"" H (12.70mm x 3.50mm x 9.90mm)" [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 13950
  • Material: Neodymium Iron Boron
  • Operating Temperature: 185
Multi Purpose Magnets -- 2010-1074-ND [MSM-320 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35SH 0.787"" L x 0.236"" W x 0.276"" H (20.00mm x 6.00mm x 7.00mm)" [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 11900
  • Material: Neodymium Iron Boron
  • Operating Temperature: 185
Multi Purpose Magnets -- 2010-1075-ND [MSM-324 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 0.906"" L x 0.232"" W x 0.547"" H (23.00mm x 5.90mm x 13.90mm)" [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 11050
  • Material: Neodymium Iron Boron
  • Operating Temperature: 185
Multi Purpose Magnets -- 2010-1076-ND [MSM-328 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 1.122"" L x 0.248"" W x 0.748"" H (28.50mm x 6.30mm x 19.00mm)" [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 11050
  • Material: Neodymium Iron Boron
  • Operating Temperature: 185
Multi Purpose Magnets -- 2010-1077-ND [MSM-332 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 1.260"" L x 0.236"" W x 0.394"" H (32.00mm x 6.00mm x 10.00mm)" [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 11050
  • Material: Neodymium Iron Boron
  • Operating Temperature: 185
Separator Bar Magnets -- BAR10000H
from Amazing Magnets, LLC

1'' Dia x 10'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
Bonded Magnets
from Hangzhou X-mag Inc.

Bonded Magnets. Plastic Bonded Magnets are manufactured by compounding magnetic ferrite or rare-earth powders with a thermoplastic binder. They can then be made by compression or injection molding and can be isotropic or anisotropic. They have the advantages of precise dimensions, consistent... [See More]

  • Geometry: Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Customized
  • BHmax: 1.45 to 12
  • Material: Neodymium Iron Boron; Compression molding NdFeB magnets, Injection molding NdFeB magnets, Injection molding ferrite magnets.
  • Br: 2.2 to 7.6
Alnico Magnet
from Dexter Magnetic Technologies, Inc.

Alnico Permanent Magnets. Alnico was developed in the early 1930's. During World War II it was used in military electronic applications. After the war it quickly spread into civilian versions of those applications and replaced magnet steel in many applications. High induction levels with good... [See More]

  • Geometry: Block / Bar; Round / Ring / Disc; Rod; Various Other Shapes
  • Br: 6.7 to 13.5
  • BHmax: 1.3 to 10
  • Hc: 560 to 2000
MG Series, rare earth pressed bar magnet, 1,98 mm W x 1,98 mm H x 1,02 mm Dia. [0.078 in W x 0.078 in H x 0.04 in Dia.], 125 pieces per tube -- 103MG5
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 25 to 1110
  • Material: Rare Earth
  • Operating Temperature: -40 to 392
Magnets
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Geometry: Horseshoe / U-shape; Block / Bar; Round / Ring / Disc
  • BHmax: 25.9 to 390
  • Material: Neodymium Iron Boron
  • Br: 3.75 to 14.3
High Energy Raw Rare Earth Magnet Material
from Industrial Magnetics, Inc.

Due to their tremendously high energy level, Rare Earth magnets are ideal for miniaturized applications. They offer high resistance to demagnetization and are recommended for applications with temperature ranges under 200 ºF. Raw Rare Earth magnets have a dull metallic appearance and tend to be... [See More]

  • Geometry: Block / Bar; Round / Ring / Disc
  • Holding Force: 0.2000 to 23.25
  • Material: Neodymium Iron Boron
Rare Earth Magnet Material -- NE0056
from Monroe Engineering

A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
Neodymium Rectangular Block Magnets
from Adams Magnetic Products Co.

NdFe Blocks Overview. Adams offers neodymium magnets in square and rectangular blocks. These neodymium iron boron magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful commercially produced magnets. • Neodymium... [See More]

  • Geometry: Block / Bar
  • Holding Force: 1.1 to 100
  • Material: Neodymium Iron Boron
  • BHmax: 10 to 53
Neodymium Magnet, Block -- NB12525N-35
from Master Magnetics, Inc.

Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. [See More]

  • Geometry: Block / Bar
  • BHmax: 27 to 45
  • Material: Neodymium Iron Boron
  • Br: 10.8 to 13.5
Neodymium Magnet Block N35 .875" x .375" x .125" (A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Holding Force: 10.54
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 3041
Separator Bar Magnets -- BAR12000H
from Amazing Magnets, LLC

1'' Dia x 12'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
Magnets/Sintered Neodymium Iron Boron /NdFeB Magnets
from Hangzhou X-mag Inc.

Sumitomo Special Metals, the Nd2Fe14B magnet is the most widely used rare-earth magnet due to its superior magnetic properties. Neodymium magnet is today ’s super-strong permanent magnet, and its properties continue to improve. Neodymium magnets are used in a wide variety of applications from... [See More]

  • Geometry: Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Customized
  • BHmax: 26 to 55
  • Material: Neodymium Iron Boron; Sintered NdFeB
  • Br: 10.4 to 15.1
MG Series, rare earth pressed bar magnet, 1,98 mm W x 1,98 mm H x 1,02 mm Dia. [0.078 in W x 0.078 in H x 0.04 in Dia.], 125 pieces per tube -- 104MG1
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 25 to 1110
  • Material: Rare Earth
  • Operating Temperature: -40 to 302
Rectangular Rare Earth Raw Magnetic -- Max-Attached™ Polymagnets®
from Industrial Magnetics, Inc.

Much stronger and safer than traditional magnets. Max-Attach ™ Polymagnets ® have unique possibilities compared to conventionally magnetized magnets. A particular magnetic function is encoded into the magnet, focusing the magnetic field for better magnet on metal performance. This... [See More]

  • Geometry: Block / Bar
  • Holding Force: 14.6 to 96
Rare Earth Magnet Material -- NEO-139
from Monroe Engineering

A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]

  • Geometry: Block / Bar
  • Material: Neodymium Iron Boron
Neodymium Rectangular Magnets with Adhesive -- TabMAG™
from Adams Magnetic Products Co.

Products Overview. Adams TabMAG ® neodymium magnets with adhesive are powerful, compact magnetic discs with an easy pull-tab adhesive liner. Designed to save time and effort, this is definitely a less labor-intensive option and a benefit for those with poor dexterity. Foam Adhesive. 3M 4920... [See More]

  • Geometry: Block / Bar
  • BHmax: 10 to 53
  • Material: Neodymium Iron Boron
  • Br: 10.2 to 14.7
Neodymium Rubber Coated Mounting Block -- NABR2501
from Master Magnetics, Inc.

Silicone Coated Neodymium Block Magnets, Neo 45, 1"L x 0.75"W x 0.25" T, 14 lbs. pull, Hole Dia. .129" [See More]

  • Geometry: Block / Bar
  • Holding Force: 27
  • Material: Neodymium Iron Boron
Neodymium Magnet Block N35 1" x 1" x 1/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Holding Force: 21.32
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 2126
Separator Bar Magnets -- BAR16000H
from Amazing Magnets, LLC

1'' Dia x 16'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
Sintered Samarium Cobalt/SmCo Magnets
from Hangzhou X-mag Inc.

Samarium cobalt (SmCo5) was the first rare-earth magnet material developed in the early 1960s. Some modern Sm2Co17 grades have the energy of a neodymium magnet but can retain working energies at higher temperatures. They have high field strength, temperature tolerance, and resistance to corrosion. [See More]

  • Geometry: Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Customized
  • BHmax: 14 to 32
  • Material: Samarium Cobalt; Sintered SmCo
  • Br: 7.9 to 11.5
MG Series, rare earth pressed bar magnet, 3,18 mm W x 3,18 mm H x 1,02 mm Dia. [0.125 in W x 0.125 in H x 0.04 in Dia.], 125 pieces per tube -- 104MG2
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 70 to 2500
  • Material: Rare Earth
  • Operating Temperature: -40 to 302
Samarium Cobalt Block Magnets
from Adams Magnetic Products Co.

Products Overview. Adams offers Samarium Cobalt magnets in square and rectangular blocks. Samarium magnets can be used for high-temperature applications where neodymium will not work. Features include: • They have high magnetic properties and are resistant to demagnetization. • Samarium... [See More]

  • Geometry: Block / Bar
  • BHmax: 24
  • Material: Samarium Cobalt
  • Br: 11.3
Neodymium Rubber Coated Mounting Block -- NABR2502
from Master Magnetics, Inc.

Silicone Coated Neodymium Block Magnets, Neo 45, 1.5"L x 1"W x 0.25" T, 27 lbs. pull, Hole Dia. .15" [See More]

  • Geometry: Block / Bar
  • Holding Force: 41
  • Material: Neodymium Iron Boron
Neodymium Magnet Block N35 1" x 1/2" x 1/8"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Holding Force: 12.75
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 1844
Separator Bar Magnets -- BAR24000H
from Amazing Magnets, LLC

1'' Dia x 24'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
MG Series, rare earth pressed bar magnet, 3,96 mm W x 1,98 mm H x 1.02 mm Dia. [0.156 in W x 0.078 in H x 0.04 in Dia.], 125 pieces per tube -- 104MG3
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 50 to 2350
  • Material: Rare Earth
  • Operating Temperature: -40 to 302
Neodymium Rubber Coated Mounting Block -- NABR2503
from Master Magnetics, Inc.

Silicone Coated Neodymium Block Magnets, Neo 45, 2"L x 1.25"W x 0.25"T, 41 lbs. pull, Hole Dia .177" [See More]

  • Geometry: Block / Bar
  • Holding Force: 14
  • Material: Neodymium Iron Boron
Neodymium Magnet Block N35 1" X 1/4" X 1/8"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Holding Force: 3.12
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 3138
Separator Bar Magnets -- BAR4000H
from Amazing Magnets, LLC

1'' Dia x 4'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
MG Series, rare earth pressed bar magnet, 5,59 mm W x 5,59 mm H x 5,08 mm Dia. [0.22 in W x 0.22 in H x 0.20 in Dia.] -- 103MG8
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 350 to 2620
  • Material: Rare Earth
  • Operating Temperature: -40 to 392
Samarium Cobalt Magnet, Block Magnet -- SCB250
from Master Magnetics, Inc.

Samarium Cobalt Block Magnet - 1" L x .5" W x .25" Thk.¸ 9.87 lbs. pull [See More]

  • Geometry: Block / Bar
  • BHmax: 18 to 26
  • Material: Samarium Cobalt
  • Br: 8.7 to 10.5
Neodymium Magnet Block N35 1" x 1/4" x 3/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Holding Force: 4.7
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 1495
Separator Bar Magnets -- BAR6000H
from Amazing Magnets, LLC

1'' Dia x 6'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
MG Series, rare earth pressed cylindrical magnet, in externally threaded 1/4-20 plastic bushing, 23,62 mm W x 10,16 mm Dia. [0.93 in W x 0.4 in Dia.] -- 106MG10
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 350 to 2620
  • Material: Rare Earth
  • Operating Temperature: -40 to 302
Neodymium Magnet Block N35 1" x 1/4"(A) x 1/8"
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Holding Force: 7.5
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 2773
Separator Bar Magnets -- BAR8000H
from Amazing Magnets, LLC

1'' Dia x 8'' Long Separator Bar, Licensed NdFeB, Grade 45M Neodymium Rare Earth Magnet, 304 Stainless Steel Housing. [See More]

  • Geometry: Block / Bar
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
MG Series, rare earth pressed cylindrical magnet, in externally threaded 1/4-20 plastic bushing, 23,62 mm W x 10,16 mm Dia. [0.93 in W x 0.4 in Dia.], bulk packaging of 100 pieces -- 106MG10-BP
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Block / Bar
  • Maximum Magnetic Force: 350 to 2620
  • Material: Rare Earth
  • Operating Temperature: -40 to 266
Neodymium Magnet Block N35 1" x 3/8" x 1/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Block / Bar
  • Holding Force: 8
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 1958