Round / Ring / Disc Rare-Earth Magnets

85 Results
Alnico Magnet
from Essen Magnetics Pty Ltd

Alnico Magnets can be made by both cast and sintered processes. Alnico Magnets have distinct advantages over other varieties of permanent magnets in terms of moderate prices & widest temperature stability. Alnico is very hard and brittle. Machining or drilling can not therefore be accomplished... [See More]

  • Geometry: Horseshoe / U-shape; Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Rotor / Poles
  • Br: 6 to 13.5
  • BHmax: 1.13 to 9
  • Hc: 1700
Multi Purpose Magnets -- 1568-08914-ND [08914 from SparkFun Electronics]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N42 0.188"" Dia x 0.063"" H (4.78mm x 1.60mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Maximum Magnetic Force: 2275
  • Material: Neodymium Iron Boron
Halbach Arrays
from Essen Magnetics Pty Ltd

Pot magnets (also as capped or holding magnets) are assembled of a round mild steel cover, a non-ferrous insulator and a Neodymium magnet core, pressed together. There is a center hole, or a tap hole, or a tap bolt on the back of the assembly for mounting. These details are designed for affixing... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 4.85 to 362
  • Material: Neodymium Iron Boron
Multi Purpose Magnets -- 469-1015-ND [8217 from Radial Magnets]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 0.630"" Dia x 0.200"" H (16.0mm x 5.00mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Operating Temperature: 176
  • Material: Neodymium Iron Boron
Rare Earth Magnet -- NdFeB
from Essen Magnetics Pty Ltd

A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. neodymium magnets are the strongest type of permanent magnet... [See More]

  • Geometry: Block / Bar; Button / Pot; Round / Ring / Disc; Sphere / Bead; Arc Segment; Rod; Holding Pots
  • BHmax: 33 to 55
  • Material: Neodymium Iron Boron
  • Br: 11.7 to 15
Multi Purpose Magnets -- 469-1016-ND [8218 from Radial Magnets]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 0.790"" Dia x 0.280"" H (20.0mm x 7.00mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Maximum Magnetic Force: 5358
  • Material: Neodymium Iron Boron
  • Operating Temperature: 176
SmCo Magnet -- SmCo
from Essen Magnetics Pty Ltd

Samarium Cobalt magnets are high-performance energy products ranging to 32MGOe. SmCo magnets are better able to withstand higher temperatures than other rare earth magnets. SmCo magnet is a high performance, low-temperature coefficient permanent magnet made of samarium and cobalt and other... [See More]

  • Geometry: Block / Bar; Button / Pot; Round / Ring / Disc; Arc Segment; Rod
  • BHmax: 16 to 32
  • Material: Samarium Cobalt
  • Br: 8.5 to 11.5
Multi Purpose Magnets -- 469-1017-ND [8219 from Radial Magnets]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 0.980"" Dia x 0.310"" H (25.0mm x 8.00mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Maximum Magnetic Force: 5358
  • Material: Neodymium Iron Boron
  • Operating Temperature: 176
Multi Purpose Magnets -- 469-1018-ND [8220 from Radial Magnets]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 1.260"" Dia x 0.310"" H (32.0mm x 8.00mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Maximum Magnetic Force: 5358
  • Material: Neodymium Iron Boron
  • Operating Temperature: 176
Multi Purpose Magnets -- 469-1019-ND [8340 from Radial Magnets]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 1.650"" Dia x 0.350"" H (42.0mm x 9.00mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Operating Temperature: 176
  • Material: Neodymium Iron Boron
Multi Purpose Magnets -- 469-1038-ND [8074 from Radial Magnets]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 0.600"" W x 0.125"" H (15.24mm x 3.18mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Maximum Magnetic Force: 12100
  • Material: Neodymium Iron Boron
  • Operating Temperature: 176
Multi Purpose Magnets -- 469-1064-ND [8222 from Radial Magnets]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 0.787"" Dia x 0.280"" H (20.0mm x 7.11mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Operating Temperature: 176
  • Material: Neodymium Iron Boron
Multi Purpose Magnets -- 469-1066-ND [8224 from Radial Magnets]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 1.260"" Dia x 0.313"" H (32.0mm x 7.95mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Operating Temperature: 176
  • Material: Neodymium Iron Boron
Multi Purpose Magnets -- 469-1067-ND [8225 from Radial Magnets]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 1.650"" Dia x 0.350"" H (42.0mm x 9.00mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Operating Temperature: 176
  • Material: Neodymium Iron Boron
Multi Purpose Magnets -- 469-1068-ND [8242 from Radial Magnets]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 0.750"" Dia x 0.125"" H (19.0mm x 3.18mm)" [See More]

  • Geometry: Round / Ring / Disc
  • Maximum Magnetic Force: 12100
  • Material: Neodymium Iron Boron
  • Operating Temperature: 176
Multi Purpose Magnets -- 6427-64AN001-ND [64AN001 from Adams Magnetic Products Co.]
from DigiKey

ROUND BASE MAGNET, 25MM [See More]

  • Geometry: Round / Ring / Disc
  • Operating Temperature: 176
  • Material: Neodymium Iron Boron
Multi Purpose Magnets -- 6427-64ANC20-400-ND [64ANC20-400 from Adams Magnetic Products Co.]
from DigiKey

ROUND BASE MAGNET, 20MM [See More]

  • Geometry: Round / Ring / Disc
  • Operating Temperature: 176
  • Material: Neodymium Iron Boron
Multi Purpose Magnets -- 6427-64ANC32-ND [64ANC32 from Adams Magnetic Products Co.]
from DigiKey

ROUND BASE MAGNET, 32MM [See More]

  • Geometry: Round / Ring / Disc
  • Operating Temperature: 176
  • Material: Neodymium Iron Boron
Multi Purpose Magnets -- 6427-64ENC01-ND [64ENC01 from Adams Magnetic Products Co.]
from DigiKey

RB-60 ROUND BASE MAGNET, SS [See More]

  • Geometry: Round / Ring / Disc
  • Operating Temperature: 176
  • Material: Neodymium Iron Boron
Multi Purpose Magnets -- 6427-64RBM070-ND [64RBM070 from Adams Magnetic Products Co.]
from DigiKey

"ROUND BASE MAGNET 2.6"" W/STUD" [See More]

  • Geometry: Round / Ring / Disc
  • Operating Temperature: 176
  • Material: Neodymium Iron Boron
Neodymium Magnet Disk N35 D1" x 1/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 4.74
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 753
Magnets
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Geometry: Horseshoe / U-shape; Block / Bar; Round / Ring / Disc
  • BHmax: 25.9 to 390
  • Material: Neodymium Iron Boron
  • Br: 3.75 to 14.3
Neodymium CountersunkRing Magnets
from Adams Magnetic Products Co.

Neodymium Rings Features. Neodymium ring magnets are being designed into a new generation of motors, generators, hydraulic cylinders, pumps & sensors. They also remain popular in high-end loud speakers & high-intensity separators. Features include: • Neodymium magnets are the most... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 3 to 7.2
  • Material: Neodymium Iron Boron
  • BHmax: 10 to 53
Alnico Magnet
from Dexter Magnetic Technologies, Inc.

Alnico Permanent Magnets. Alnico was developed in the early 1930's. During World War II it was used in military electronic applications. After the war it quickly spread into civilian versions of those applications and replaced magnet steel in many applications. High induction levels with good... [See More]

  • Geometry: Block / Bar; Round / Ring / Disc; Rod; Various Other Shapes
  • Br: 6.7 to 13.5
  • BHmax: 1.3 to 10
  • Hc: 560 to 2000
Rare Earth Magnet Material -- NEO-136
from Monroe Engineering

A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]

  • Geometry: Round / Ring / Disc
  • Material: Neodymium Iron Boron
High Energy Raw Rare Earth Magnet Material
from Industrial Magnetics, Inc.

Due to their tremendously high energy level, Rare Earth magnets are ideal for miniaturized applications. They offer high resistance to demagnetization and are recommended for applications with temperature ranges under 200 ºF. Raw Rare Earth magnets have a dull metallic appearance and tend to be... [See More]

  • Geometry: Block / Bar; Round / Ring / Disc
  • Holding Force: 0.2000 to 23.25
  • Material: Neodymium Iron Boron
Disc Hole Magnets -- DH125B-063
from Amazing Magnets, LLC

0.25'' Dia x 0.125''Thick Disc, with 0.0625'' Dia Thru Hole, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Bonded Magnets
from Hangzhou X-mag Inc.

Bonded Magnets. Plastic Bonded Magnets are manufactured by compounding magnetic ferrite or rare-earth powders with a thermoplastic binder. They can then be made by compression or injection molding and can be isotropic or anisotropic. They have the advantages of precise dimensions, consistent... [See More]

  • Geometry: Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Customized
  • BHmax: 1.45 to 12
  • Material: Neodymium Iron Boron; Compression molding NdFeB magnets, Injection molding NdFeB magnets, Injection molding ferrite magnets.
  • Br: 2.2 to 7.6
Neodymium Magnet, Disc -- ND45-2508N
from Master Magnetics, Inc.

Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 27 to 45
  • Material: Neodymium Iron Boron
  • Br: 10.8 to 13.5
Neodymium Magnet Disk N35 D1" x 1/32"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 2.34
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 373
Neodymium Disc Magnets with Adhesive -- Round TabMAG™
from Adams Magnetic Products Co.

Products Overview. Adams TabMAG ® neodymium magnets with adhesive are powerful, compact magnetic discs with an easy pull-tab adhesive liner. Designed to save time and effort, this is definitely a less labor-intensive option and a benefit for those with poor dexterity. Foam Adhesive. 3M 4920... [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 10 to 53
  • Material: Neodymium Iron Boron
  • Br: 10.2 to 14.7
Ring Rare Earth Raw Magnetic -- Max-Attached™ Polymagnets®
from Industrial Magnetics, Inc.

Much stronger and safer than traditional magnets. Max-Attach ™ Polymagnets ® have unique possibilities compared to conventionally magnetized magnets. A particular magnetic function is encoded into the magnet, focusing the magnetic field for better magnet on metal performance. This... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 18.5 to 74.8
Disc Hole Magnets -- DH125B-063-AU
from Amazing Magnets, LLC

0.25'' Dia x 0.125''Thick Disc, with 0.0625'' Dia Thru Hole, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Au (Gold in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Magnets/Sintered Neodymium Iron Boron /NdFeB Magnets
from Hangzhou X-mag Inc.

Sumitomo Special Metals, the Nd2Fe14B magnet is the most widely used rare-earth magnet due to its superior magnetic properties. Neodymium magnet is today ’s super-strong permanent magnet, and its properties continue to improve. Neodymium magnets are used in a wide variety of applications from... [See More]

  • Geometry: Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Customized
  • BHmax: 26 to 55
  • Material: Neodymium Iron Boron; Sintered NdFeB
  • Br: 10.4 to 15.1
Neodymium Magnet, Disc with Adhesive -- 07526
from Master Magnetics, Inc.

Super Magnet Discs with Foam Adhesive, .375" Dia. x .06" Thk. (12 pcs.) [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 0.7500 to 3.3
  • Material: Neodymium Iron Boron
  • BHmax: 27 to 45
Neodymium Magnet Disk N35 D1" x 1/4"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 18.81
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 2670
Round Nickel Plated Neodymium Disc Magnets
from Adams Magnetic Products Co.

Neodymium Discs and Rods Features. Neodymium disc and rod magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful commercially produced magnets. • Neodymium magnets are hard and brittle and may chip or break if... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 0.1000 to 22
  • Material: Neodymium Iron Boron
  • BHmax: 10 to 53
Disc Hole Magnets -- DH125B-063-BN
from Amazing Magnets, LLC

0.25'' Dia x 0.0625''Thick Disc, with 0.0625'' Dia Thru Hole, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Black Epoxy Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Sintered Samarium Cobalt/SmCo Magnets
from Hangzhou X-mag Inc.

Samarium cobalt (SmCo5) was the first rare-earth magnet material developed in the early 1960s. Some modern Sm2Co17 grades have the energy of a neodymium magnet but can retain working energies at higher temperatures. They have high field strength, temperature tolerance, and resistance to corrosion. [See More]

  • Geometry: Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Customized
  • BHmax: 14 to 32
  • Material: Samarium Cobalt; Sintered SmCo
  • Br: 7.9 to 11.5
Neodymium Magnet, Ring -- NR152N-35
from Master Magnetics, Inc.

Neodymium Ring Magnet - N35¸ 0.125'' I.D. x 0.375'' O.D. x 0.06'' Thk.¸ 1.56 lbs. pull [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 27 to 45
  • Material: Neodymium Iron Boron
  • Br: 10.8 to 13.5
Neodymium Magnet Disk N35 D1" x 1/8"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 9.41
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 1456
Samarium Cobalt Disc Magnets
from Adams Magnetic Products Co.

Products Overview. Samarium Cobalt Disc Features. Samarium Cobalt (SmCo) disc magnets are powerful magnets rare earth magnets composed of samarium and cobalt. They are commonly used in high performance motors, magnetic couplings and magnetic separators. These are brittle magnets and are prone to... [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 24
  • Material: Samarium Cobalt
  • Br: 11.3
Disc Hole Magnets -- DH125D
from Amazing Magnets, LLC

0.5'' Dia x 0.125''Thick Disc, with 0.125'' Dia Thru Hole, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Thickness Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Samarium Cobalt Magnet, Disc Magnet
from Master Magnetics, Inc.

Samarium Cobalt (SmCo) magnets are rare earth magnets extremely strong for their size. They are metallic in appearance, have a high energy as well as a high resistance to demagnetization. They are also great in high heat applications, with the ability to withstand temperatures over 500°. [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 18 to 26
  • Material: Samarium Cobalt
  • Br: 8.7 to 10.5
Neodymium Magnet Disk N35 D1" x 3/8"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 28.22
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 3570
Disc Hole Magnets -- DH125D-FS
from Amazing Magnets, LLC

0.5'' Dia x 0.125''Thick Disc, with 0.17'' Dia Thru Hole, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Thickness Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Samarium Cobalt Magnet, Ring Magnet -- SCR754325-18
from Master Magnetics, Inc.

Samarium Cobalt Ring Magnet - 0.75'' O.D. x 0.437'' I.D. x 0.25'' Thk.¸ 8.6 lbs. pull [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 18 to 26
  • Material: Samarium Cobalt
  • Br: 8.7 to 10.5
Neodymium Magnet Disk N35 D1/2" X 0.1"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 3.77
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 2195
Disc Hole Magnets -- DH250D
from Amazing Magnets, LLC

0.5'' Dia x 0.25''Thick Disc, with 0.135'' Dia Thru Hole, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Neodymium Magnet Disk N35 D1/2" x 0.20"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 7.52
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 3650
Disc Magnets (Axial) -- D021-063
from Amazing Magnets, LLC

0.0625'' Dia x 0.021'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N50, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 51
  • Material: Neodymium Iron Boron
  • Br: 14.5
Neodymium Magnet Disk N35 D1/2" X 1/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 2.38
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 1454
Disc Magnets (Axial) -- D032-063
from Amazing Magnets, LLC

0.0625'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 49
  • Material: Neodymium Iron Boron
  • Br: 14.2
Neodymium Magnet Disk N35 D1/2" X 1/4"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 9.41
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 4119
Disc Magnets (Axial) -- D032A
from Amazing Magnets, LLC

0.125'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N45, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 49
  • Material: Neodymium Iron Boron
  • Br: 14.2
Neodymium Magnet Disk N35 D1/2" x 1/8"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 4.7
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 2633
Disc Magnets (Axial) -- D032A1
from Amazing Magnets, LLC

0.15625'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Neodymium Magnet Disk N35 D1/2" X 3/4"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 28.22
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 5505
Disc Magnets (Axial) -- D032A2
from Amazing Magnets, LLC

0.1875'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N45, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
Neodymium Magnet Disk N35 D1/2" X 3/8" (A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 14.11
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 4832
Disc Magnets (Axial) -- D032AN45
from Amazing Magnets, LLC

0.125'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N45, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
Neodymium Magnet Disk N35 D1/2"x 3/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 7.05
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 3509
Disc Magnets (Axial) -- D032B
from Amazing Magnets, LLC

0.25'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N45, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
Neodymium Magnet Disk N35 D1/4" x 0.1"(A )
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 1.87
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 3514
Disc Magnets (Axial) -- D032B-AU
from Amazing Magnets, LLC

0.25'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N45, Ni-Cu-Au (Gold in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
Neodymium Magnet Disk N35 D1/4" X 0.2"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 3.77
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 4716
Disc Magnets (Axial) -- D032B2
from Amazing Magnets, LLC

0.3125'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Neodymium Magnet Disk N35 D1/4" x 1"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 18.81
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 5522
Disc Magnets (Axial) -- D032C
from Amazing Magnets, LLC

0.375'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Neodymium Magnet Disk N35 D1/4" X 1/16" (A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 1.19
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 2569
Disc Magnets (Axial) -- D032C2
from Amazing Magnets, LLC

0.4375'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Neodymium Magnet Disk N35 D1/4" X 3/4" (A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 14.11
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 5487
Disc Magnets (Axial) -- D032D
from Amazing Magnets, LLC

0.5'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N45, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 46
  • Material: Neodymium Iron Boron
  • Br: 13.8
Neodymium Magnet Disk N35 D1/4" x 3/8" (A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 7.05
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 5272
Disc Magnets (Axial) -- D032D2
from Amazing Magnets, LLC

0.5625'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Neodymium Magnet Disk N35 D1/8" x 1/16"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 0.6000
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 4278
Disc Magnets (Axial) -- D032E
from Amazing Magnets, LLC

0.625'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Neodymium Magnet Disk N35 D1/8" x 1/2"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 4.7
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 5049
Disc Magnets (Axial) -- D032F-M
from Amazing Magnets, LLC

0.75'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Neodymium Magnet Disk N35 D1/8" x 1/8"(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 0.6500
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 5769
Disc Magnets (Axial) -- D032H
from Amazing Magnets, LLC

1'' Dia x 0.03125'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Neodymium Magnet Disk N35 D12mm x 12mm(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 16.8
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 5402
Disc Magnets (Axial) -- D040A
from Amazing Magnets, LLC

0.125'' Dia x 0.04'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8
Neodymium Magnet Disk N35 D1mm x 1mm(A)
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Geometry: Round / Ring / Disc
  • Holding Force: 0.1100
  • Material: Neodymium Iron Boron
  • Maximum Magnetic Force: 5301
Disc Magnets (Axial) -- D040A-AU
from Amazing Magnets, LLC

0.125'' Dia x 0.04'' Thick Rare Earth Magnet Disc, Licensed NdFeB, Grade N40, Ni-Cu-Au (Gold in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Round / Ring / Disc
  • BHmax: 41
  • Material: Neodymium Iron Boron
  • Br: 12.8