SmCo (Samarium Cobalt) Rare-Earth Magnets

16 Results
Multi Purpose Magnets -- 374-1102-ND [SMCO5 1.9X3MM from Standex-Meder Electronics]
from DigiKey

"Magnet Samarium Cobalt (SmCo5) 0.074"" Dia x 0.118"" H (1.88mm x 3.00mm)" [See More]

  • Material: Samarium Cobalt
  • Operating Temperature: 482
  • Geometry: Rod
L Type Laminated Rare Earth Magnets
from Arnold Magnetic Technologies

High efficiency demands the best materials, and the Arnold L Type laminated rare earth magnets are proven to reduce eddy current losses in high-efficiency motors. Less eddy current loss means less heat and less waste. Designers in the aerospace, automotive, motorsport, and industrial markets are... [See More]

  • Material: Neodymium Iron Boron; Samarium Cobalt
  • Operating Temperature: 392
SmCo Magnet -- SmCo
from Essen Magnetics Pty Ltd

Samarium Cobalt magnets are high-performance energy products ranging to 32MGOe. SmCo magnets are better able to withstand higher temperatures than other rare earth magnets. SmCo magnet is a high performance, low-temperature coefficient permanent magnet made of samarium and cobalt and other... [See More]

  • Material: Samarium Cobalt
  • BHmax: 16 to 32
  • Geometry: Block / Bar; Button / Pot; Round / Ring / Disc; Arc Segment; Rod
  • Br: 8.5 to 11.5
Multi Purpose Magnets -- 374-1103-ND [SMCO5 3X4MM from Standex-Meder Electronics]
from DigiKey

"Magnet Samarium Cobalt (SmCo5) 0.118"" Dia x 0.157"" H (3.00mm x 4.00mm)" [See More]

  • Material: Samarium Cobalt
  • Operating Temperature: 482
  • Geometry: Rod
Samarium Cobalt Magnets -- RECOMA®
from Arnold Magnetic Technologies

Arnold Magnetic Technologies ’ industry leading RECOMA Samarium Cobalt (SmCo) magnet materials break the performance barriers of other magnetic components. Offering several operational advantages, our top-of-the-line RECOMA 35E is currently the most power dense samarium cobalt magnet on the... [See More]

  • Material: Samarium Cobalt
  • Br: 11.9
  • BHmax: 33.3
  • Hc: 11058
Permanent Magnets -- 34 Grade Samarium Cobalt
from Electron Energy Corporation

34 Grade SmCo delivers best-in-class performance for mission critical applications. Offering superior energy, corrosion resistance, excellent temperature stability, and demagnetization resistance. [See More]

  • Material: Samarium Cobalt
  • Operating Temperature: ? to 572
  • BHmax: ? to 34
Samarium-Cobalt Magnet
from Standex-Meder Electronics

Features. Rare-Earth Metal. High energy density (small size possible). Working Temperature up to 250 °C. Best Opposing Field Resistance. Rare earth magnets like Samarium-Cobalt Magnets (SmCo) have the highest energy density per volume and weight and also the best demagnetizations resistance. [See More]

  • Material: Samarium Cobalt
  • Operating Temperature: 482
  • Hc: -3.14 to 25133
Neodymium Magnet Disk Sensor SmCo5 D6mm(A) x 3.0mm
from Radial Magnets

At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]

  • Material: Samarium Cobalt
  • Holding Force: 1.06
  • Geometry: Round / Ring / Disc
  • Maximum Magnetic Force: 3031
Samarium Cobalt Block Magnets
from Adams Magnetic Products Co.

Products Overview. Adams offers Samarium Cobalt magnets in square and rectangular blocks. Samarium magnets can be used for high-temperature applications where neodymium will not work. Features include: • They have high magnetic properties and are resistant to demagnetization. • Samarium... [See More]

  • Material: Samarium Cobalt
  • BHmax: 24
  • Geometry: Block / Bar
  • Br: 11.3
Samarium Cobalt (Sm-Co) Magnet
from Dexter Magnetic Technologies, Inc.

Samarium Cobalt (Sm-Co) Permanent Magnets. As the first commercially viable rare earth permanent magnet material, Samarium Cobalt (Sm-Co) is considered to still be the premium material for many high performance applications. Formulated in the 1960's, it came as a revolutionary product, initially... [See More]

  • Material: Samarium Cobalt
  • BHmax: 18 to 32
  • Geometry: Block / Bar; Round / Ring / Disc; Rod; Various Other Shapes
  • Br: 8.6 to 11.6
Samarium Cobalt Magnet, Block Magnet -- SCB250
from Master Magnetics, Inc.

Samarium Cobalt Block Magnet - 1" L x .5" W x .25" Thk.¸ 9.87 lbs. pull [See More]

  • Material: Samarium Cobalt
  • BHmax: 18 to 26
  • Geometry: Block / Bar
  • Br: 8.7 to 10.5
Magnetic Part Retreiver, Power Grip Plus -- PG2110S
from Industrial Magnetics, Inc.

Fast And Safe Part Retrieving Tools. IMI's Power Grip family of magnetic retrievers are available in a variety of models and provide a fast and safe method to move heavy, hot or sharp parts from your cutting table, protecting hands from injury. Power Grip Plus. Our Power Grip Plus sports a... [See More]

  • Material: Samarium Cobalt
  • Holding Force: 110
Sintered Samarium Cobalt/SmCo Magnets
from Hangzhou X-mag Inc.

Samarium cobalt (SmCo5) was the first rare-earth magnet material developed in the early 1960s. Some modern Sm2Co17 grades have the energy of a neodymium magnet but can retain working energies at higher temperatures. They have high field strength, temperature tolerance, and resistance to corrosion. [See More]

  • Material: Samarium Cobalt; Sintered SmCo
  • BHmax: 14 to 32
  • Geometry: Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Customized
  • Br: 7.9 to 11.5
Permanent Magnets -- Samarium Cobalt
from Electron Energy Corporation

Samarium Cobalt is the ultimate choice for demanding applications due to it's high resistance to demagnetization, corrosion resistance and excellent thermal stability at elevated temperatures. [See More]

  • Material: Samarium Cobalt
  • Operating Temperature: ? to 482
  • BHmax: ? to 33
Samarium Cobalt Disc Magnets
from Adams Magnetic Products Co.

Products Overview. Samarium Cobalt Disc Features. Samarium Cobalt (SmCo) disc magnets are powerful magnets rare earth magnets composed of samarium and cobalt. They are commonly used in high performance motors, magnetic couplings and magnetic separators. These are brittle magnets and are prone to... [See More]

  • Material: Samarium Cobalt
  • BHmax: 24
  • Geometry: Round / Ring / Disc
  • Br: 11.3
Samarium Cobalt Magnet, Disc Magnet
from Master Magnetics, Inc.

Samarium Cobalt (SmCo) magnets are rare earth magnets extremely strong for their size. They are metallic in appearance, have a high energy as well as a high resistance to demagnetization. They are also great in high heat applications, with the ability to withstand temperatures over 500°. [See More]

  • Material: Samarium Cobalt
  • BHmax: 18 to 26
  • Geometry: Round / Ring / Disc
  • Br: 8.7 to 10.5