NdFeB (Neodymium Iron Boron) Rare-Earth Magnets
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) 0.250"" Sq x 0.250"" H (6.35mm x 6.35mm)" [See More]
- Material: Neodymium Iron Boron
- Geometry: Block / Bar
from Arnold Magnetic Technologies
High efficiency demands the best materials, and the Arnold L Type laminated rare earth magnets are proven to reduce eddy current losses in high-efficiency motors. Less eddy current loss means less heat and less waste. Designers in the aerospace, automotive, motorsport, and industrial markets are... [See More]
- Material: Neodymium Iron Boron; Samarium Cobalt
- Operating Temperature: 392
from Essen Magnetics Pty Ltd
Pot magnets (also as capped or holding magnets) are assembled of a round mild steel cover, a non-ferrous insulator and a Neodymium magnet core, pressed together. There is a center hole, or a tap hole, or a tap bolt on the back of the assembly for mounting. These details are designed for affixing... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 4.85 to 362
- Geometry: Round / Ring / Disc
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) 0.125"" Sq x 0.125"" H (3.18mm x 3.18mm)" [See More]
- Material: Neodymium Iron Boron
- Geometry: Block / Bar
from Essen Magnetics Pty Ltd
These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear of dropping the load being lifted due to power failures. Applications: Load steel plate into... [See More]
- Material: Neodymium Iron Boron
- Operating Temperature: 176
- Holding Force: 772 to 23152
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N42 0.188"" Dia x 0.063"" H (4.78mm x 1.60mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 2275
- Geometry: Round / Ring / Disc
from Essen Magnetics Pty Ltd
A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. neodymium magnets are the strongest type of permanent magnet... [See More]
- Material: Neodymium Iron Boron
- BHmax: 33 to 55
- Geometry: Block / Bar; Button / Pot; Round / Ring / Disc; Sphere / Bead; Arc Segment; Rod; Holding Pots
- Br: 11.7 to 15
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.12"" Dia x 0.04"" H (3.0mm x 1.0mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 1500
- Geometry: Rod
- Operating Temperature: 248
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.12"" Dia x 0.08"" H (3.0mm x 2.0mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 2500
- Geometry: Rod
- Operating Temperature: 248
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35H 0.39"" Dia x 0.20"" H (10.0mm x 5.0mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 3500
- Geometry: Rod
- Operating Temperature: 284
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35H 0.39"" Dia x 0.20"" H (10.0mm x 5.0mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 3500
- Geometry: Rod
- Operating Temperature: 284
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.197"" Dia x 0.980"" H (5.00mm x 24.90mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11050
- Geometry: Rod
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.236"" Dia x 1.496"" H (6.00mm x 38.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11050
- Geometry: Rod
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35H 0.315"" Dia x 1.496"" H (8.00mm x 38.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11900
- Geometry: Rod
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.315"" Dia x 1.496"" H (8.00mm x 38.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11900
- Geometry: Rod
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N48H 0.500"" L x 0.138"" W x 0.390"" H (12.70mm x 3.50mm x 9.90mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 13950
- Geometry: Block / Bar
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35SH 0.787"" L x 0.236"" W x 0.276"" H (20.00mm x 6.00mm x 7.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11900
- Geometry: Block / Bar
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.906"" L x 0.232"" W x 0.547"" H (23.00mm x 5.90mm x 13.90mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11050
- Geometry: Block / Bar
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 1.122"" L x 0.248"" W x 0.748"" H (28.50mm x 6.30mm x 19.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11050
- Geometry: Block / Bar
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 1.260"" L x 0.236"" W x 0.394"" H (32.00mm x 6.00mm x 10.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11050
- Geometry: Block / Bar
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.394"" Dia x 1.496"" H (10.00mm x 38.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11050
- Geometry: Rod
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N30H 0.472"" Dia x 1.496"" H (12.00mm x 38.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11050
- Geometry: Rod
- Operating Temperature: 185
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35H 0.366"" Dia x 1.220"" H (9.30mm x 31.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 11900
- Geometry: Rod
- Operating Temperature: 185
from DigiKey
MAGNETIC [See More]
- Material: Neodymium Iron Boron
- Operating Temperature: 248
- Geometry: Rod
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) N35 0.394"" Dia x 0.394"" H (10.00mm x 10.00mm)" [See More]
- Material: Neodymium Iron Boron
- Operating Temperature: 176
- Geometry: Rod
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) 0.394"" Dia x 0.157"" H (10.00mm x 4.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 12300
- Geometry: Rod
- Operating Temperature: 176
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) 0.472"" Dia x 0.157"" H (12.00mm x 4.00mm)" [See More]
- Material: Neodymium Iron Boron
- Maximum Magnetic Force: 12000
- Geometry: Rod
- Operating Temperature: 176
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) 0.551"" Dia x 0.236"" H (14.00mm x 6.00mm)" [See More]
- Material: Neodymium Iron Boron
- Operating Temperature: 176
- Geometry: Rod
from DigiKey
"Magnet Neodymium Iron Boron (NdFeB) 0.551"" Dia x 0.236"" H (14.00mm x 6.00mm)" [See More]
- Material: Neodymium Iron Boron
- Operating Temperature: 302
- Geometry: Rod
from Standex-Meder Electronics
Features. Rare Earth Metal. High energy density (small sizes possible). Working Temperature up to 160 °C. Best Opposing Field Resistance. Brittle. Rare earth magnets like NdFeB Neodymium-Iron-Boron magnets have the highest energy density per volume and weight and also the best demagnetizations... [See More]
- Material: Neodymium Iron Boron
- Hc: 8545 to 23876
- Geometry: Cylindical, Rectangular
- Operating Temperature: 320
from Dexter Magnetic Technologies, Inc.
Bonded Nd-Fe-B Permanent Magnets. NeoForm ® bonded Neodymium magnets are made of the powerful Nd-Fe-B material mixed into an epoxy binder. The mix is approximately 97 % vol. magnet material to 3 % vol. epoxy. The manufacturing process involves combining Nd-Fe-B powder with an epoxy... [See More]
- Material: Neodymium Iron Boron
- BHmax: 4 to 12
- Geometry: Block / Bar; Round / Ring / Disc; Rod; Various Other Shapes
- Br: 3 to 8.1
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Material: Neodymium Iron Boron
- BHmax: 25.9 to 390
- Geometry: Horseshoe / U-shape; Block / Bar; Round / Ring / Disc
- Br: 3.75 to 14.3
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Black ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Monroe Engineering
A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]
- Material: Neodymium Iron Boron
- Geometry: Block / Bar
from Master Magnetics, Inc.
Powerful magnet holds keys securely onto any ferrous metal surface making them perfect for storing or hiding. Magnetic keys are made with grade N52 neodymium ring magnet, embedded into metal key. Multiple magnetic keys can be carried together, eliminating the need for a key ring. Various styles and... [See More]
- Material: Neodymium Iron Boron
from Hangzhou X-mag Inc.
Bonded Magnets. Plastic Bonded Magnets are manufactured by compounding magnetic ferrite or rare-earth powders with a thermoplastic binder. They can then be made by compression or injection molding and can be isotropic or anisotropic. They have the advantages of precise dimensions, consistent... [See More]
- Material: Neodymium Iron Boron; Compression molding NdFeB magnets, Injection molding NdFeB magnets, Injection molding ferrite magnets.
- BHmax: 1.45 to 12
- Geometry: Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Customized
- Br: 2.2 to 7.6
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 6
- Geometry: Plug
- Operating Temperature: 180
from Industrial Magnetics, Inc.
Due to their tremendously high energy level, Rare Earth magnets are ideal for miniaturized applications. They offer high resistance to demagnetization and are recommended for applications with temperature ranges under 200 ºF. Raw Rare Earth magnets have a dull metallic appearance and tend to be... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 0.2000 to 23.25
- Geometry: Block / Bar; Round / Ring / Disc
from Adams Magnetic Products Co.
Neodymium Rings Features. Neodymium ring magnets are being designed into a new generation of motors, generators, hydraulic cylinders, pumps & sensors. They also remain popular in high-end loud speakers & high-intensity separators. Features include: • Neodymium magnets are the most... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 3 to 7.2
- Geometry: Round / Ring / Disc
- BHmax: 10 to 53
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 10.54
- Geometry: Block / Bar
- Maximum Magnetic Force: 3041
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Blue ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Monroe Engineering
A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. This material is currently the strongest type of permanent magnet and is useful... [See More]
- Material: Neodymium Iron Boron
- Geometry: Round / Ring / Disc
from Master Magnetics, Inc.
Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. [See More]
- Material: Neodymium Iron Boron
- BHmax: 27 to 45
- Geometry: Block / Bar
- Br: 10.8 to 13.5
from Hangzhou X-mag Inc.
Sumitomo Special Metals, the Nd2Fe14B magnet is the most widely used rare-earth magnet due to its superior magnetic properties. Neodymium magnet is today ’s super-strong permanent magnet, and its properties continue to improve. Neodymium magnets are used in a wide variety of applications from... [See More]
- Material: Neodymium Iron Boron; Sintered NdFeB
- BHmax: 26 to 55
- Geometry: Block / Bar; Round / Ring / Disc; Arc Segment; Rod; Customized
- Br: 10.4 to 15.1
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 68
- Geometry: Plug
- Operating Temperature: 180
from Industrial Magnetics, Inc.
Fast And Safe Part Retrieving Tools. IMI's Power Grip family of magnetic retrievers are available in a variety of models and provide a fast and safe method to move heavy, hot or sharp parts from your cutting table, protecting hands from injury. On/Off Power Grip. Our On/Off Power Grip models allow... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 60
from Adams Magnetic Products Co.
Products Overview. Adams TabMAG ® neodymium magnets with adhesive are powerful, compact magnetic discs with an easy pull-tab adhesive liner. Designed to save time and effort, this is definitely a less labor-intensive option and a benefit for those with poor dexterity. Foam Adhesive. 3M 4920... [See More]
- Material: Neodymium Iron Boron
- BHmax: 10 to 53
- Geometry: Round / Ring / Disc
- Br: 10.2 to 14.7
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 21.32
- Geometry: Block / Bar
- Maximum Magnetic Force: 2126
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Red Blue Yellow Purple Orange Green White Black ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Monroe Engineering
Shielded Rare Earth. Shielded magnets supply holding force in limited areas of steel tools, dies and fixtures. The shield, acting as an insulator, prevents undue loss of magnetic flux at the magnet pole when inserted directly into steel components. Operates most effectively when there are no severe... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 0.1000
- Geometry: Rod
from Master Magnetics, Inc.
Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. [See More]
- Material: Neodymium Iron Boron
- BHmax: 27 to 45
- Geometry: Round / Ring / Disc
- Br: 10.8 to 13.5
from Hangzhou X-mag Inc.
Magnetic tube. Features. Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet every customer's... [See More]
- Material: Neodymium Iron Boron; NdFeB
- Operating Temperature: 446
- Holding Force: 4.41 to 362
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 7.5
- Geometry: Plug
- Operating Temperature: 180
from Adams Magnetic Products Co.
NdFe Blocks Overview. Adams offers neodymium magnets in square and rectangular blocks. These neodymium iron boron magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful commercially produced magnets. • Neodymium... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 1.1 to 100
- Geometry: Block / Bar
- BHmax: 10 to 53
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 12.75
- Geometry: Block / Bar
- Maximum Magnetic Force: 1844
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Green ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Master Magnetics, Inc.
Super Magnet Discs with Foam Adhesive, .375" Dia. x .06" Thk. (12 pcs.) [See More]
- Material: Neodymium Iron Boron
- Holding Force: 0.7500 to 3.3
- Geometry: Round / Ring / Disc
- BHmax: 27 to 45
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 13.8
- Geometry: Cylindrical
- Operating Temperature: 180
from Adams Magnetic Products Co.
Neodymium Discs and Rods Features. Neodymium disc and rod magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful commercially produced magnets. • Neodymium magnets are hard and brittle and may chip or break if... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 0.1000 to 22
- Geometry: Round / Ring / Disc
- BHmax: 10 to 53
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 3.12
- Geometry: Block / Bar
- Maximum Magnetic Force: 3138
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Orange ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Master Magnetics, Inc.
Neodymium Ring Magnet - N35¸ 0.125'' I.D. x 0.375'' O.D. x 0.06'' Thk.¸ 1.56 lbs. pull [See More]
- Material: Neodymium Iron Boron
- BHmax: 27 to 45
- Geometry: Round / Ring / Disc
- Br: 10.8 to 13.5
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 15.5
- Geometry: Plug
- Operating Temperature: 180
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 4.7
- Geometry: Block / Bar
- Maximum Magnetic Force: 1495
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, White ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Master Magnetics, Inc.
Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull [See More]
- Material: Neodymium Iron Boron
- Holding Force: 1 to 4
- Geometry: Sphere / Bead
- BHmax: 27 to 45
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 0.2500
- Geometry: Cylindrical
- Operating Temperature: 180
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 7.5
- Geometry: Block / Bar
- Maximum Magnetic Force: 2773
from Amazing Magnets, LLC
16 Magnets Per Card 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Yellow ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Master Magnetics, Inc.
Silicone Coated Neodymium Block Magnets, Neo 45, 1"L x 0.75"W x 0.25" T, 14 lbs. pull, Hole Dia. .129" [See More]
- Material: Neodymium Iron Boron
- Holding Force: 27
- Geometry: Block / Bar
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 90
- Geometry: Plug
- Operating Temperature: 180
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 8
- Geometry: Block / Bar
- Maximum Magnetic Force: 1958
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Black, Blue, Green, Orange, Purple, Red, White, and Yellow ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Master Magnetics, Inc.
Silicone Coated Neodymium Block Magnets, Neo 45, 1.5"L x 1"W x 0.25" T, 27 lbs. pull, Hole Dia. .15" [See More]
- Material: Neodymium Iron Boron
- Holding Force: 41
- Geometry: Block / Bar
from Reid Supply
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]
- Material: Neodymium Iron Boron; Neodymium
- Holding Force: 18
- Geometry: Cylindrical
- Operating Temperature: 180
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 13.29
- Geometry: Block / Bar
- Maximum Magnetic Force: 3526
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Black ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Master Magnetics, Inc.
Silicone Coated Neodymium Block Magnets, Neo 45, 2"L x 1.25"W x 0.25"T, 41 lbs. pull, Hole Dia .177" [See More]
- Material: Neodymium Iron Boron
- Holding Force: 14
- Geometry: Block / Bar
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 5.31
- Geometry: Block / Bar
- Maximum Magnetic Force: 3452
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Blue ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 36.07
- Geometry: Block / Bar
- Maximum Magnetic Force: 2186
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Green ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 60.05
- Geometry: Block / Bar
- Maximum Magnetic Force: 3424
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Orange ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 208
- Geometry: Block / Bar
- Maximum Magnetic Force: 5013
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Purple ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 4.59
- Geometry: Block / Bar
- Maximum Magnetic Force: 1840
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Red ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 15.68
- Geometry: Block / Bar
- Maximum Magnetic Force: 3356
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, White ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 16.89
- Geometry: Block / Bar
- Maximum Magnetic Force: 3897
from Amazing Magnets, LLC
Bulk, 320 per box 0.5'' Dia x 0.28125'' Thick Button Whiteboard Magnets With Strong Licensed NdFeB , Grade N40 Rare Earth Magnet, Yellow ABS Plastic [See More]
- Material: Neodymium Iron Boron
- BHmax: 41
- Geometry: Button / Pot
- Br: 12.8
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 12.75
- Geometry: Block / Bar
- Maximum Magnetic Force: 1844
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Black ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Br: 12.8
- BHmax: 41
- Hc: 11.4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 5.97
- Geometry: Block / Bar
- Maximum Magnetic Force: 2903
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Blue ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Br: 12.8
- BHmax: 41
- Hc: 11.4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 16.78
- Geometry: Block / Bar
- Maximum Magnetic Force: 4063
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Cyan ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Br: 12.8
- BHmax: 41
- Hc: 11.4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 4.87
- Geometry: Block / Bar
- Maximum Magnetic Force: 1979
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Green ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Br: 12.8
- BHmax: 41
- Hc: 11.4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 140
- Geometry: Block / Bar
- Maximum Magnetic Force: 5500
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Indigo ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Br: 12.8
- BHmax: 41
- Hc: 11.4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 279
- Geometry: Block / Bar
- Maximum Magnetic Force: 5635
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Orange ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Br: 12.8
- BHmax: 41
- Hc: 11.4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 2.4
- Geometry: Block / Bar
- Maximum Magnetic Force: 6895
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Red, Orange, Yellow, Green, Blue, Indigo, White, and Black ABS Plastic Molded over each Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Br: 12.8
- BHmax: 41
- Hc: 11.4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 4.74
- Geometry: Round / Ring / Disc
- Maximum Magnetic Force: 753
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Red ABS Plastic Molded over the Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Br: 12.8
- BHmax: 41
- Hc: 11.4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 2.34
- Geometry: Round / Ring / Disc
- Maximum Magnetic Force: 373
from Amazing Magnets, LLC
0.5'' Dia x 0.25'' Thick, Licensed NdFeB, Grade N40 Rare Earth Magnet, Red and Green ABS Plastic Molded over each Magnet. Axially Magnetized through the Thickness, Poles On Flat Face [See More]
- Material: Neodymium Iron Boron
- Br: 12.8
- BHmax: 41
- Hc: 11.4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Material: Neodymium Iron Boron
- Holding Force: 18.81
- Geometry: Round / Ring / Disc
- Maximum Magnetic Force: 2670