Impact Resistant Infrared Windows

4 Results
Infrared Window - Arc-resistant, Outdoor Certified -- Fluke 075 CLKT C-Range
from Fluke

Increase safety and efficiency for your electrical maintenance staff and reduce the risk of arc-flash with CLKT infrared windows. Fluke CLKT Infrared Windows are Available in Three Sizes 50 mm (2 in), 75 mm (3 in) and 100 mm (4 in). Each CLKT infrared window is engineered and tested to withstand... [See More]

  • Window Shape: Circular
  • Window Diameter, Length: 1.7 to 3.5
  • Connection Type: Bolt On
  • Temperature Rating: -40 to 450
Infrared Window -- Fluke CV400 Series
from Fluke

Increase facility safety for your maintenance staff. ClirVu ® infrared windows allow electrical infrared inspections without having to remove the panel door. The ClirVu ® coating - exclusive to Fluke infrared windows - seals the optic prior to assembly to protect against moisture degradation... [See More]

  • Window Shape: Circular
  • Window Diameter, Length: 2 to 4
  • Connection Type: Bolt On
  • Temperature Rating: -40 to 450
Infrared Window -- Fluke CV401 ClirVu®
from Fluke

Increase facility safety for your maintenance staff. ClirVu ® infrared windows allow electrical infrared inspections without having to remove the panel door. The ClirVu ® coating - exclusive to Fluke infrared windows - seals the optic prior to assembly to protect against moisture degradation... [See More]

  • Window Shape: Circular
  • Window Diameter, Length: 2 to 4
  • Connection Type: Bolt On
  • Temperature Rating: -40 to 450
Infrared Window for Outdoor and Indoor Applications -- Fluke 050CLKT C-Range
from Fluke

Increase safety and efficiency for your electrical maintenance staff and reduce the risk of arc-flash with CLKT infrared windows. Each CLKT infrared window is engineered and tested to withstand electric-arcs up to 50 kA for 30 cycles. The ClirVu ® coating - exclusive to Fluke infrared windows -... [See More]

  • Window Shape: Circular
  • Window Diameter, Length: 1.7 to 3.5
  • Connection Type: Bolt On
  • Temperature Rating: -40 to 450