Stainless Infrared Windows
from IRISS, Inc.
The CAP-ENV-PD features a reinforced environmentally sealed door design while also providing the largest visually clear infrared *(IR) transmissive viewing area available on the market today. The exclusive pharmaceutical-grade reinforced Poly-View-System polymer allows any thermography camera to... [See More]
- Body / Housing: Steel - Stainless
- Temperature Rating: -40 to 523
- Window Shape: Rectangular
- Optical / Window: Plastic
from IRISS, Inc.
Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. The transmission rate characteristics of CaF2 are suitable for higher temperature... [See More]
- Body / Housing: Steel - Stainless
- Window Diameter, Length: 2 to 4
- Window Shape: Circular
- Temperature Rating: -40 to 523
from IRISS, Inc.
Poly-View System ™ Technology. An evolutionary step in infrared (IR) windows, the VPT Series utilizes our exclusive Poly-View System ™ technology enabling visual inspections, traditional IR inspections utilizing cameras across the entire IR spectrum. Industrial-Grade with Patented... [See More]
- Body / Housing: Steel - Stainless
- Window Diameter, Length: 2 to 4
- Window Shape: Circular
- Temperature Rating: -40 to 617
from IRISS, Inc.
The VP-12-IR ’s 12mm viewing area was designed for tight areas or for use with infrared (IR) cameras with smaller, wider angle lens systems. While the VP-12-IR is small in size, it is still big on features. The polymer lens material and switchgear-grade plastics assures compliance by... [See More]
- Body / Housing: Steel - Stainless
- Window Diameter, Length: 0.5000
- Window Shape: Circular
- Temperature Rating: -40 to 617