Plastic Infrared Windows
from IRISS, Inc.
The FlexIR CAP-F Series for isophase bus systems is a large format combination infrared, visual and ultraviolet inspection window specifically designed for the power generation and large power user market. The bolted window design also acts as an access port for repairs as it can be easily removed... [See More]
- Optical / Window: Plastic
- Temperature Rating: -40 to 617
- Window Shape: Rectangular, Curved
from IRISS, Inc.
The FlexIR CAP-B Series for non-segmented bus bar systems is a large format combination infrared, visual and ultraviolet inspection window specifically designed for the power generation and large power user market. The bolted window design also acts as an access port for repairs as it can be easily... [See More]
- Optical / Window: Plastic
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
from IRISS, Inc.
The award-winning, CAP-4-US comes equipped with a square 4 ” IR window and an ultrasound port both on one easy-to-install panel. The viewing area of the CAP-4-US offers a 30% increase in FOV over round windows but also provides a method for accessing quality acoustics data that easily... [See More]
- Optical / Window: Plastic
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Body / Housing: Aluminum
from IRISS, Inc.
Surpassing even the original industrial-grade CAP Series, the CAP-CT Series has the largest visually clear infrared (IR) transmissive viewing area available. The exclusive pharmaceutical-grade reinforced Poly-View System ™ polymer allows any thermography camera to monitor completely... [See More]
- Optical / Window: Plastic
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Body / Housing: Aluminum
from IRISS, Inc.
The industrial-grade reinforced CAP-CT-PDS is a revolutionary inspection window. It combines the power of Thermal imaging, Visual, UV, Ultrasound and Partial Discharge inspections. Industrial applications require solutions that meet numerous criteria where safety and performance are of the upmost... [See More]
- Optical / Window: Plastic
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Body / Housing: Aluminum
from IRISS, Inc.
The CAP-ENV features a reinforced environmentally sealed door design while also providing the largest visually clear infrared *(IR) transmissive viewing area available on the market today. The exclusive pharmaceutical-grade reinforced Poly-View-System polymer allows any thermography camera to... [See More]
- Optical / Window: Plastic
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Body / Housing: Aluminum
from IRISS, Inc.
The CAP-ENV-PD features a reinforced environmentally sealed door design while also providing the largest visually clear infrared *(IR) transmissive viewing area available on the market today. The exclusive pharmaceutical-grade reinforced Poly-View-System polymer allows any thermography camera to... [See More]
- Optical / Window: Plastic
- Temperature Rating: -40 to 523
- Window Shape: Rectangular
- Body / Housing: Steel - Stainless
from IRISS, Inc.
The environmentally reinforced CAP ENV-PDS is a revolutionary inspection window. It combines the power of Thermal imaging, Visual, UV, Ultrasound and Partial Discharge inspections. Industrial applications require solutions that meet numerous criteria where safety and performance are of the upmost... [See More]
- Optical / Window: Plastic
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Body / Housing: Aluminum
from IRISS, Inc.
Light weight aluminum construction NEMA 4 / IP65 design. 4 standard sizes; custom sizes available upon request. Largest IR viewing area in the industry. Meet the CAP -V Series. IRISS is the first to design and bring to market this innovative dual view infrared window. This original innovation by... [See More]
- Optical / Window: Plastic
- Temperature Rating: -40 to 617
- Window Shape: Rectangular
- Body / Housing: Aluminum
from IRISS, Inc.
Poly-View System ™ Technology. An evolutionary step in infrared (IR) windows, the VPT Series utilizes our exclusive Poly-View System ™ technology enabling visual inspections, traditional IR inspections utilizing cameras across the entire IR spectrum. Industrial-Grade with Patented... [See More]
- Optical / Window: Plastic
- Window Diameter, Length: 2 to 4
- Window Shape: Circular
- Temperature Rating: -40 to 617
from IRISS, Inc.
The VP-12-IR ’s 12mm viewing area was designed for tight areas or for use with infrared (IR) cameras with smaller, wider angle lens systems. While the VP-12-IR is small in size, it is still big on features. The polymer lens material and switchgear-grade plastics assures compliance by... [See More]
- Optical / Window: Plastic
- Window Diameter, Length: 0.5000
- Window Shape: Circular
- Temperature Rating: -40 to 617