Aluminum Infrared Windows

6 Results
Infrared Window -- CAP-4-US
from IRISS, Inc.

The award-winning, CAP-4-US comes equipped with a square 4 ” IR window and an ultrasound port both on one easy-to-install panel. The viewing area of the CAP-4-US offers a 30% increase in FOV over round windows but also provides a method for accessing quality acoustics data that easily... [See More]

  • Body / Housing: Aluminum
  • Temperature Rating: -40 to 617
  • Window Shape: Rectangular
  • Optical / Window: Plastic
Infrared Window -- CAP-CT
from IRISS, Inc.

Surpassing even the original industrial-grade CAP Series, the CAP-CT Series has the largest visually clear infrared (IR) transmissive viewing area available. The exclusive pharmaceutical-grade reinforced Poly-View System ™ polymer allows any thermography camera to monitor completely... [See More]

  • Body / Housing: Aluminum
  • Temperature Rating: -40 to 617
  • Window Shape: Rectangular
  • Optical / Window: Plastic
Infrared Window -- CAP-CT-PDS
from IRISS, Inc.

The industrial-grade reinforced CAP-CT-PDS is a revolutionary inspection window. It combines the power of Thermal imaging, Visual, UV, Ultrasound and Partial Discharge inspections. Industrial applications require solutions that meet numerous criteria where safety and performance are of the upmost... [See More]

  • Body / Housing: Aluminum
  • Temperature Rating: -40 to 617
  • Window Shape: Rectangular
  • Optical / Window: Plastic
Infrared Window -- CAP-ENV
from IRISS, Inc.

The CAP-ENV features a reinforced environmentally sealed door design while also providing the largest visually clear infrared *(IR) transmissive viewing area available on the market today. The exclusive pharmaceutical-grade reinforced Poly-View-System polymer allows any thermography camera to... [See More]

  • Body / Housing: Aluminum
  • Temperature Rating: -40 to 617
  • Window Shape: Rectangular
  • Optical / Window: Plastic
Infrared Window -- CAP-ENV-PDS
from IRISS, Inc.

The environmentally reinforced CAP ENV-PDS is a revolutionary inspection window. It combines the power of Thermal imaging, Visual, UV, Ultrasound and Partial Discharge inspections. Industrial applications require solutions that meet numerous criteria where safety and performance are of the upmost... [See More]

  • Body / Housing: Aluminum
  • Temperature Rating: -40 to 617
  • Window Shape: Rectangular
  • Optical / Window: Plastic
Infrared Window -- CAP-VC
from IRISS, Inc.

Light weight aluminum construction NEMA 4 / IP65 design. 4 standard sizes; custom sizes available upon request. Largest IR viewing area in the industry. Meet the CAP -V Series. IRISS is the first to design and bring to market this innovative dual view infrared window. This original innovation by... [See More]

  • Body / Housing: Aluminum
  • Temperature Rating: -40 to 617
  • Window Shape: Rectangular
  • Optical / Window: Plastic