Crystal Infrared Windows

4 Results
Infrared Window - Arc-resistant, Outdoor Certified -- Fluke 075 CLKT C-Range
from Fluke

Increase safety and efficiency for your electrical maintenance staff and reduce the risk of arc-flash with CLKT infrared windows. Fluke CLKT Infrared Windows are Available in Three Sizes 50 mm (2 in), 75 mm (3 in) and 100 mm (4 in). Each CLKT infrared window is engineered and tested to withstand... [See More]

  • Optical / Window: Crystal
  • Connection Type: Bolt On
  • Window Shape: Circular
  • Window Diameter, Length: 1.7 to 3.5
Infrared Window -- VPFC
from IRISS, Inc.

Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. The transmission rate characteristics of CaF2 are suitable for higher temperature... [See More]

  • Optical / Window: Crystal
  • Window Diameter, Length: 2 to 4
  • Window Shape: Circular
  • Temperature Rating: -40 to 523
Infrared Window -- Fluke CV400 Series
from Fluke

Increase facility safety for your maintenance staff. ClirVu ® infrared windows allow electrical infrared inspections without having to remove the panel door. The ClirVu ® coating - exclusive to Fluke infrared windows - seals the optic prior to assembly to protect against moisture degradation... [See More]

  • Optical / Window: Crystal
  • Connection Type: Bolt On
  • Window Shape: Circular
  • Window Diameter, Length: 2 to 4
Infrared Window -- Fluke CV401 ClirVu®
from Fluke

Increase facility safety for your maintenance staff. ClirVu ® infrared windows allow electrical infrared inspections without having to remove the panel door. The ClirVu ® coating - exclusive to Fluke infrared windows - seals the optic prior to assembly to protect against moisture degradation... [See More]

  • Optical / Window: Crystal
  • Connection Type: Bolt On
  • Window Shape: Circular
  • Window Diameter, Length: 2 to 4