Automotive USB Cables
from SAB BRÖCKSKES GmbH & Co. KG
The USB 2.0 cable is characterized by its flexibility. It is shielded with a braid of tinned copper round wires. The USB 2.0 is used wherever high frequency data transmission is required, e.g. in the automotive industry and automation. [See More]
- Application: Automotive; Instrumentation and Control
- Rated Temperature: -30 to 70
- USB Type: USB2.0
from Rego Electronics Inc.
Rego is capable of integrating a chain of manufacturing starting from raw materials such as PVC colloidal particles to finished products, copper wire to cable assembly. We also provide custom product designs to meet the market demand and accomplish innovation. We currently include Computer Cables,... [See More]
- Application: Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
- Connector Type: USBA
- USB Type: USB2.0
from SAB BRÖCKSKES GmbH & Co. KG
This USB 2.0 cable is halogen free, flame retardant and self-extinguishing. The USB cable with FRNC outer sheath is used wherever high-frequency data transmission is required, e.g. in the automotive industry and automation. [See More]
- Application: Automotive; Instrumentation and Control
- USB Type: USB2.0
from SAB BRÖCKSKES GmbH & Co. KG
This cable suitable for robotic applications has a tinned copper round wire screen, is permanently flexible and has UL/CSA approval. This cable is used wherever high frequency data transmission is required, e.g. in the automotive industry and automation. [See More]
- Application: Automotive; Instrumentation and Control
- USB Type: USB2.0