Extender Cable USB Cables
from L-com, Inc.
The CS64US takes a giant step forward from prior cable KVM models in the Petite series, by offering along with the built-in cables, USB peripheral sharing, and a firmware upgrade function that allows you to keep up with latest available versions. Furthermore, the CS64US features enhanced Video... [See More]
- Application: Audio; Extender Cable; Video
from Black Box
Supports USB 2.0. Features one Type A male connector and one Type A female connector. Guaranteed for life! [See More]
- Application: Extender Cable
from SFCable.com
The VAD-1140 USB 4 Ports Extender Hub extends any USB peripheral (USB Cameras, printers, scanners, and so on) device up to 150 feet from your computer. The simple plug-n-play device consists two units, Master and Remote. They are interconnected with low-cost Cat 5, Cat 5e or Cat 6 network cable,... [See More]
- Application: Computer; Extender Cable
from Black Box
Supports USB 2.0. Features one Type A male connector and one Type A female connector. Guaranteed for life! [See More]
- Application: Extender Cable
from Black Box
Supports USB 2.0. Features one Type A male connector and one Type A female connector. Guaranteed for life! [See More]
- Application: Extender Cable