USB 2.0 USB Cables
from Qualtek Electronics Corp.
3021068-005M USB 2.0 Cable. USB 2.0 A Female to USB 2.0 Micro B Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Female
- Application: Computer
- Cable Length: 1.64
from RS Components, Ltd.
RS PRO 88USB2-952 Adapter [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; Female usb a
- Application: Computer
- Cable Length: 0.0830
from DigiKey
USB 2.0 Cable A Female to A Male (Circular Coupling) 9.84' (3.00m) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 9.84
from PIC Wire & Cable
The USB2422 is a USB 2.0 cable specially designed for airborne application. The USB2422 ’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability, further... [See More]
- USB Type: USB2.0
- Rated Temperature: -55 to 150
- Application: Computer
from Rego Electronics Inc.
Rego is capable of integrating a chain of manufacturing starting from raw materials such as PVC colloidal particles to finished products, copper wire to cable assembly. We also provide custom product designs to meet the market demand and accomplish innovation. We currently include Computer Cables,... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
from SAB BRÖCKSKES GmbH & Co. KG
USB 2.0 connection cable for flexible applications in rolling stock. Now with for easier handling as charging cable, for display monitors, ticket printers, handheld-units and other operating devices in rail vehicles. Certified acc. to EN 45545. [See More]
- USB Type: USB2.0
- Rated Temperature: -50 to 90
- Application: Instrumentation and Control
from Qualtek Electronics Corp.
USB 2.0 A Female to USB 2.0 Micro B Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C. Connector A: USB 2.0 A Female. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Female
- Application: Computer
- Cable Length: 1.64
from RS Components, Ltd.
RS PRO 88USB2-954 Adapter [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; Female usb a
- Application: Computer
- Cable Length: 0.1027
from DigiKey
USB 2.0 Cable A Female to Wire Leads (Circular Coupling) 3.75' (1.14m) Unshielded [See More]
- USB Type: USB2.0
- Cable Length: 3.75
from PIC Wire & Cable
The USB2624 is a USB 2.0 cable specially designed for airborne application. The USB2624 ’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability, further... [See More]
- USB Type: USB2.0
- Rated Temperature: -55 to 200
- Application: Computer
from SAB BRÖCKSKES GmbH & Co. KG
SABIX ® R flex Data IQ USB 3.0 - Data cable for rail vehicles in accordance with EN 45545-2. The SABIX ® R flex Data IQ USB 3.0 (USB 3.2 Gen 1x1) is a high-performance USB 3.0 data cable for rail vehicles and was specifically developed to meet the requirements of modern railway technology. [See More]
- USB Type: USB2.0; USB 3.0
- Rated Temperature: -50 to 90
- Application: Instrumentation and Control; Networking
from Qualtek Electronics Corp.
3021064-005M USB 2.0 Cable. USB 2.0 A Female to USB 2.0 Mini B Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Female
- Application: Computer
- Cable Length: 1.64
from RS Components, Ltd.
RS PRO 88USB2-957 Adapter [See More]
- USB Type: USB2.0
- Connector Type: USBA; Female usb a
- Application: Computer
- Cable Length: 0.1434
from DigiKey
USB 2.0 Cable A Male to Mini B Male 4.92' (1.50m) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 4.92
from SAB BRÖCKSKES GmbH & Co. KG
The USB 2.0 cable is characterized by its flexibility. It is shielded with a braid of tinned copper round wires. The USB 2.0 is used wherever high frequency data transmission is required, e.g. in the automotive industry and automation. [See More]
- USB Type: USB2.0
- Rated Temperature: -30 to 70
- Application: Automotive; Instrumentation and Control
from Qualtek Electronics Corp.
3021066-005M USB 2.0 Cable. USB 2.0 A Female to USB 2.0 Mini B Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Female
- Application: Computer
- Cable Length: 1.64
from RS Components, Ltd.
StarTech.com ICUSB23216FD [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable A Male to B Male 6.86' (2.09m) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 6.86
from SAB BRÖCKSKES GmbH & Co. KG
This USB 2.0 cable is halogen free, flame retardant and self-extinguishing. The USB cable with FRNC outer sheath is used wherever high-frequency data transmission is required, e.g. in the automotive industry and automation. [See More]
- USB Type: USB2.0
- Application: Automotive; Instrumentation and Control
from Qualtek Electronics Corp.
3021029-16 USB 2.0 Cable. USB 2.0 A Male to Blunt Cut. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 26AWGx1PR + 20AWGx2C. Connector A: USB 2.0... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB 2.0 A Male
- Application: Computer
- Cable Length: 16
from RS Components, Ltd.
StarTech.com ICUSB23208FD [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable Mini A Male to Mini B Male 2.62' (800.0mm) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 2.62
from SAB BRÖCKSKES GmbH & Co. KG
This cable suitable for robotic applications has a tinned copper round wire screen, is permanently flexible and has UL/CSA approval. This cable is used wherever high frequency data transmission is required, e.g. in the automotive industry and automation. [See More]
- USB Type: USB2.0
- Application: Automotive; Instrumentation and Control
from Qualtek Electronics Corp.
3021017-10 USB 2.0 Cable. USB 2.0 A Male to Blunt Cut. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C. Connector A: USB 2.0... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
StarTech.com ICUSB2324 [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable Mini A Male to Mini B Male 4.92' (1.50m) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 4.92
from SAB BRÖCKSKES GmbH & Co. KG
Cable track suitable USB 2.0 cable with a braid of tinned copper round wires. This cable is used wherever high-frequency data transmission is required, e.g. in the automotive industry and automation. [See More]
- USB Type: USB2.0
- Application: Automotive; Instrumentation and Control
from Qualtek Electronics Corp.
3021056-01M USB 2.0 Cable. USB 2.0 A Male to USB 2.0 A Female. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. Connector A:... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB 2.0 A Male
- Application: Computer
- Cable Length: 3.28
from RS Components, Ltd.
StarTech.com ICUSB234854I [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable A Male to A Male 1.64' (500.0mm) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 1.64
from SAB BRÖCKSKES GmbH & Co. KG
The permanently flexible and cable track suitable USB 2.0 cable has UL approval and is shielded with a braid of tinned copper round wires. This USB cable is used wherever high frequency data transmission is required, e.g. in the automotive industry and automation. [See More]
- USB Type: USB2.0
- Rated Temperature: -50 to 90
- Application: Automotive; Instrumentation and Control
from Qualtek Electronics Corp.
USB 2.0 A Male to USB 2.0 A Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. Connector A: USB 2.0 A Type Male. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB 2.0 A Male
- Application: Computer
- Cable Length: 3.28
from RS Components, Ltd.
StarTech.com ICUSB234858I [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable A Male to A Male 3.28' (1.00m) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 3.28
from SAB BRÖCKSKES GmbH & Co. KG
USB 2.0 cable with UL approval and a maximum operating voltage of 350 V. This USB cable with a minimum bending radius of 5 x d is used wherever high frequency data transmission is required, e.g. in the automotive industry and automation. [See More]
- USB Type: USB2.0
- Application: Automotive; Instrumentation and Control
from Qualtek Electronics Corp.
USB 2.0 A Male to USB 2.0 B Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 26AWGx1PR + 20AWGx2C. Connector A: USB 2.0 A Type Male. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 16
from RS Components, Ltd.
StarTech.com ICUSB1284 [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable A Male to Cable (Round) 1.64' (500.0mm) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 1.64
from Qualtek Electronics Corp.
3021013-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 B Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C. Connector A: USB... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
StarTech.com ICUSB1284D25 [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable B Male to B Male 4.92' (1.50m) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 4.92
from Qualtek Electronics Corp.
3021063-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 B Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C. Connector A: USB... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
StarTech.com ICUSB128410 [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable A Male to B Male 3.28' (1.00m) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 3.28
from Qualtek Electronics Corp.
USB 2.0 A Male to USB 2.0 Left Angled Type C Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: (19/0.08TA+250DNylon)x2C+(52/0.08TA+250DNylon)x1C+AB... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB 2.0 A Male
- Application: Computer
- Cable Length: 3.28
from RS Components, Ltd.
USB 2.0 Type-C to Terminal Block Adapter [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable A Male to B Male 3.28' (1.00m) Shielded [See More]
- USB Type: USB2.0
- Cable Length: 3.28
from Qualtek Electronics Corp.
3021080-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Micro B Male Right Angle. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR +... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
Brainboxes US-720 Converter Cable [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable B Female to B Male (Circular Coupling) 3.28' (1.00m) [See More]
- USB Type: USB2.0
- Cable Length: 3.28
from Qualtek Electronics Corp.
3021089-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Micro B Male Right Angle. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR +... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
Brainboxes US-735 Converter Cable [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable B Female to B Male (Circular Coupling) 6.56' (2.00m) [See More]
- USB Type: USB2.0
- Cable Length: 6.56
from Qualtek Electronics Corp.
3021077-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Micro B Male Up Angle. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
Brainboxes US-757 Converter Cable [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable A Female to A Male (Circular Coupling) 9.84' (3.00m) [See More]
- USB Type: USB2.0
- Cable Length: 9.84
from Qualtek Electronics Corp.
3021086-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Micro B Male Up Angle. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
Brainboxes US-759 Converter Cable [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable A Female to A Male (Circular Coupling) 13.12' (4.00m) [See More]
- USB Type: USB2.0
- Cable Length: 13.12
from Qualtek Electronics Corp.
3025034-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Micro B Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. Connector... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
Ixxat 1.01.0281.11001 [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB A
- Application: Computer
- Standards / Certifications: RoHS
from DigiKey
USB 2.0 Cable Mini B Female to A Male 1.64' (500.0mm) [See More]
- USB Type: USB2.0
- Cable Length: 1.64
from Qualtek Electronics Corp.
3025053-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Micro B Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 22AWGx2C. Connector... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
Ixxat 1.01.0281.12002 [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB A
- Application: Computer
- Standards / Certifications: RoHS
from DigiKey
USB 2.0 Cable A Female (2) to A Male (2) 1.64' (500.0mm) Unshielded [See More]
- USB Type: USB2.0
- Cable Length: 1.64
from Qualtek Electronics Corp.
3021102-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Mini B Male Down Angle. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
Brainboxes US-313 Interface Converter [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from DigiKey
USB 2.0 Cable A Female (2) to A Male (2) 3.28' (1.00m) Unshielded [See More]
- USB Type: USB2.0
- Cable Length: 3.28
from Qualtek Electronics Corp.
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. Connector A: USB 2.0 A... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
StarTech.com DP4N1USB6 KVM Cable [See More]
- USB Type: USB2.0
- Connector Type: USBB; Male 20 pin displayport, male 3 position mini-jack, male 4 pin usb 2.0
- Application: Computer; Video
- Standards / Certifications: RoHS
from DigiKey
USB 2.0 Cable A Female (2) to A Male (2) 6.56' (2.00m) Unshielded [See More]
- USB Type: USB2.0
- Cable Length: 6.56
from Qualtek Electronics Corp.
3021096-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Mini B Male Left Angle. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
StarTech.com SVECONUS10 KVM Cable [See More]
- USB Type: USB2.0
- Connector Type: 15 pin vga male, 4 pin usb 2.0 type-a male
- Application: Computer; Video
- Cable Length: 9.84
from DigiKey
USB 2.0 Cable A Female to A Male (Circular Coupling) 1.64' (500.0mm) Unshielded [See More]
- USB Type: USB2.0
- Cable Length: 1.64
from Qualtek Electronics Corp.
3021099-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Mini B Male Left Angle. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
StarTech.com USBPS2PC [See More]
- USB Type: USB2.0
- Connector Type: Male 4 pin usb 2.0
- Application: Computer
- Cable Length: 1.43
from DigiKey
USB 2.0 Cable A Female to A Male (Circular Coupling) 6.56' (2.00m) Unshielded [See More]
- USB Type: USB2.0
- Cable Length: 6.56
from Qualtek Electronics Corp.
3021074-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Mini B Male Up Angle. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
RS PRO GT111200-05-Z2 USB Cable [See More]
- USB Type: USB2.0
- Connector Type: USBA; Female usb a
- Application: Computer
- Cable Length: 0.6562
from DigiKey
Cable [See More]
- USB Type: USB2.0
- Cable Length: 3.28
from Qualtek Electronics Corp.
3021083-10 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Mini B Male Up Angle. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C. [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 10
from RS Components, Ltd.
RS PRO GT11A200-0P-Z2 USB Cable [See More]
- USB Type: USB2.0
- Connector Type: USBA; Male usb micro b
- Application: Computer
- Cable Length: 0.6562
from DigiKey
Cable [See More]
- USB Type: USB2.0
- Cable Length: 1.64
from Qualtek Electronics Corp.
3021027-16 USB 2.0 Cable. USB 2.0 A Male to USB 2.0 Mini B Male. Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1. Supports High speeds, 480Mbps. Twisted-pair construction reduces cross talk to ensure error free transfer. Specifications: Cable: UL 2725 26AWGx1PR + 20AWGx2C. Connector... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; USB 2.0 A Male
- Application: Computer
- Cable Length: 16
from RS Components, Ltd.
RS PRO GT111220-05-02 USB Cable [See More]
- USB Type: USB2.0
- Connector Type: USBA; Male usb a
- Application: Computer
- Cable Length: 6.89
from DigiKey
Cable [See More]
- USB Type: USB2.0
- Cable Length: 1.64
from Cicoil Corporation
USB 2.0 and 3.0 Available. Ideal for High Performance Data Transmission Applications. Ultra Flexible Cable for Confined Area and Continuous Motion [See More]
- USB Type: USB2.0; USB 3.0
- Connector Type: USBA; USBB
- Application: Computer; Networking; Video; Indoor and Outdoor USB Applications
- Cable Length: 3 to 12
from Amphenol Cables on Demand
Buy 1m (3.3') Amphenol CS-USB2AMBMMC-001 Cables Direct from the Factory at Cables on Demand. Major smartphone manufacturers choose to bundle Amphenol brand USB 2.0 Type A-Micro B cables with their equipment due to their proven reliability with millions of cables in service today. Capable of syncing... [See More]
- USB Type: USB2.0
- Cable Length: 3.28
from Volex Group, plc
USB 3.0 supports data transfer rates up to 5 Gbit/s (625 MB/s) making it perfect for high bandwidth peripherals like external hard drives and portable devices. Electrically it is more similar to PCI Express 2.0 & SATA than the former USB 2.0 standard. Standard lengths offered are 0.5m, 1m, 1.5m... [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Application: Computer
from Samtec Inc.
Gold Plating [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB
- Application: Instrumentation and Control
- Cable Length: 3.28 to 9.84
from Electro Standards Laboratories
The USB 2.0 Type A to USB 2.0 Type B 15ft Cable converts any USB 2.0 Type A connector interface to a USB Type B connector interface. [See More]
- USB Type: USB2.0
- Cable Length: 15
- Connector Type: USBA; USBB
- Standards / Certifications: RoHS
from Tripp Lite by Eaton
Connect the U024-005-DSK1 1-Port USB 2.0 Hi-Speed Desktop Extension Cable (M/F) to your computer ’s existing USB-A port to extend it up to five feet away. This flexibility allows you to place the cable ’s desktop hub with female USB 2.0 connector within easy access next to your keyboard,... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Computer
- Cable Length: 5
from Amphenol PCD
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Instrumentation and Control; Telecommunications; Video
- Cable Length: 1.64
from SFCable.com
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB... [See More]
- USB Type: USB2.0
- Connector Type: USBB
- Application: Computer
- Cable Length: 0.5000
from L-com, Inc.
L-com is proud to offer, in stock Mighty Mouse assemblies in the popular USB and Ethernet form factors. These tactical assemblies are built with genuine Mighty Mouse connectors to either RJ45 or USB type A connectors in Category 5e, 6 or USB 2.0 standards. In recognizing a growing need in tactical... [See More]
- USB Type: USB2.0
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Cable Length: 1
from Amphenol Cables on Demand
Our New White 3-in-1 USB 2.0 Universal Apple/Android Charge and Sync Cable Adapter solves all of your smart phone and tablet interface requirements in a compact fold-out package no larger than a USB flash drive. It truly represents the "Swiss Army Knife" of USB charge and sync cables! Never again... [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Application: Computer
from Samtec Inc.
Gold Plating. Available with Shell Size 10 and 17. Meets IP68 requirements for dust and waterproof sealing [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB
- Application: Computer; Instrumentation and Control
- Cable Length: 6.56 to 16.4
from Electro Standards Laboratories
The USB 2.0 Type A to USB 2.0 Type B 6ft Cable converts any USB 2.0 Type A connector interface to a USB Type B connector interface. [See More]
- USB Type: USB2.0
- Cable Length: 6
- Connector Type: USBA; USBB
- Standards / Certifications: RoHS
from Tripp Lite by Eaton
Connect the U024-005-DSK2 2-Port USB 2.0 Hi-Speed Desktop Extension Cable (M/2xF) to your computer ’s existing USB-A port to add an extra USB port and extend both ports up to five feet away. This flexibility allows you to place the cable ’s desktop hub with two female USB 2.0 ports... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Computer
- Cable Length: 5
from Amphenol PCD
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Instrumentation and Control; Telecommunications; Video
- Cable Length: 1.64
from SFCable.com
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB
- Application: Computer
- Cable Length: 1
from Amphenol Cables on Demand
Buy 1m Amphenol CS-USBAA00000-001 Cables Direct from the Factory at Cables on Demand. This Premium USB cable is USB 2.0 compliant with a transfer rate of up to 480 megabits per second. The cable is built to last and compatible with your USB 1.0 and 1.1 device. The high grade PVC cable and jacket... [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Cable Length: 3.28
from Samtec Inc.
Available with Shell Size 10 and 17. Meets IP68 requirements for dust and waterproof sealing [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB; Ethernet
- Application: Computer; Instrumentation and Control
- Standards / Certifications: RoHS
from Tripp Lite by Eaton
Tripp Lite UR050-003-WH, White, 3-ft., USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 3
from Amphenol PCD
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Instrumentation and Control; Telecommunications; Video
- Cable Length: 0.6562
from SFCable.com
Connectors: SVGA HDDB15 Male + USB Cable Standard USB-A. Connectors: SVGA HDDB15 Female + USB Cable Standard USB-B. Ideal for connecting USB Style KVM Switches to the Computer. Premium Quality Cable with Ferrites and Gold Plated Contacts. High-End ferrite further enhances shielding and performance. [See More]
- USB Type: USB2.0
- Cable Length: 10
- Application: Computer; Networking
from Amphenol Cables on Demand
Buy 0.5m Amphenol CS-USBAB00000-000.5 Cables Direct from the Factory at Cables on Demand. This Premium USB cable has the standard transfer rate of up to 480Mbps. The cable is built to last and compatible to your USB 1.0 and 1.1 device. The high grade PVC cable and jacket have excellent shielding to... [See More]
- USB Type: USB2.0
- Standards / Certifications: RoHS
- Cable Length: 1.64
from Samtec Inc.
Gold Plating. Available with Shell Size 10 and 17. Meets IP68 requirements for dust and waterproof sealing [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB
- Application: Computer; Instrumentation and Control
- Cable Length: 0.8202 to 1.64
from Tripp Lite by Eaton
Tripp Lite UR050-06N-WH, White, 6-in., USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 0.5000
from Amphenol PCD
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Instrumentation and Control; Telecommunications; Video
- Cable Length: 0.6562
from SFCable.com
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices... [See More]
- USB Type: USB2.0
- Cable Length: 10
- Application: Computer
from Amphenol Cables on Demand
Buy 1m (3.3') Amphenol CS-USBAM003.0-001 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-A Male/Male Cables are specifically designed to provide both high data throughput at 5.0 Gbps and high power... [See More]
- USB Type: USB2.0; USB 3.0
- Cable Length: 3.28
- Application: Computer
from Tripp Lite by Eaton
Tripp Lite UR050-001, 1ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go (... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 1
from SFCable.com
Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to 480 devices on a Daisy-Chain configuration. Supports Plug and Play specification. 28 AWG. TP + 24 AWG. USB1.1 backward compatible. [See More]
- USB Type: USB2.0
- Cable Length: 10
- Application: Computer
from Tripp Lite by Eaton
Tripp Lite UR050-003, 3ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go (... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 3
from SFCable.com
The Micro-USB connector is now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Connectors: USB Type A Male to USB Micro B Male. Transfer rates up to 480Mbps. Compatible with USB... [See More]
- USB Type: USB2.0
- Connector Type: USBB
- Application: Computer
- Cable Length: 10
from Tripp Lite by Eaton
Tripp Lite UR050-006, 6ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go (... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 6
from SFCable.com
10ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or PDA. [See More]
- USB Type: USB2.0
- Cable Length: 10
- Application: Computer
from Tripp Lite by Eaton
Tripp Lite UR050-06N, 6-in. USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go (... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 0.5000
from SFCable.com
The usb 2.0 Active Repeater Cable acts as a single port hub, which means that multiple cables can be cascaded (up to 5 to increase the distance between your computer and USB devices. It can extend the distance of a USB Device up to 75 feet. [See More]
- USB Type: USB2.0
- Cable Length: 15
- Application: Computer
from Tripp Lite by Eaton
Tripp Lite's UR030-006, 6-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Mini-B
- Application: Computer
- Cable Length: 6
from SFCable.com
USB 2.0 Version Computer USB to VCR Camera Cable. Connectors: USB Type A Male to USB Mini B 4 Pin Male. Transfer rates up to 480Mbps depending on USB version. Compatible with USB specifications 1.0, 1.1, and 2.0. Gold Plating Contacts. UL TYPE AWM 2725 28AWG. Length: 15 Feet. [See More]
- USB Type: USB2.0
- Cable Length: 15
- Application: Computer
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
from Tripp Lite by Eaton
Tripp Lite's UR030-06N, 6-in., USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Mini-B
- Application: Computer
- Cable Length: 0.5000
from SFCable.com
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB... [See More]
- USB Type: USB2.0
- Connector Type: USBB
- Application: Computer
- Cable Length: 20
from Tripp Lite by Eaton
Tripp Lite's UR022-001, 1-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or Hub port... Connects in either direction. Backward compatible - can be used with older USB1.1 applications as... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB
- Application: Computer
- Cable Length: 1
from SFCable.com
Supply both power and data connections between a host computer (desktop, laptop & notebook) USB ports and external USB storage and eliminates the needs for a power adapter. [See More]
- USB Type: USB2.0
- Cable Length: 3
- Application: Computer
from Tripp Lite by Eaton
Tripp Lite's UR022-010, 10-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or Hub port... Connects in either direction. Backward compatible - can be used with older USB1.1 applications as... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB
- Application: Computer
- Cable Length: 10
from SFCable.com
3ft USB 2.0 Mini 5Pin Male to Male Cable Version 2.0 [See More]
- USB Type: USB2.0
- Cable Length: 3
- Application: Computer
from Tripp Lite by Eaton
Tripp Lite's UR022-003, 3-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or Hub port... Connects in either direction. Backward compatible - can be used with older USB1.1 applications as... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB
- Application: Computer
- Cable Length: 3
from SFCable.com
3ft USB 2.0 Mini-B 4Pin Male to Male Cable Version 2.0 [See More]
- USB Type: USB2.0
- Cable Length: 3
- Application: Computer
from Tripp Lite by Eaton
Tripp Lite's UR022-006, 6-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or Hub port... Connects in either direction. Backward compatible - can be used with older USB1.1 applications as... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB
- Application: Computer
- Cable Length: 6
from SFCable.com
Need to extend your USB cable without signal loss? This USB 2.0 Active Repeater Cable can easily extend your USB 2.0 cable of 12 meters; you can even cascade these repeater cables for a maximum length of 36 meters, and the third active repeater is able to provide more than 200mA. It can support... [See More]
- USB Type: USB2.0
- Cable Length: 40
- Application: Computer
from Tripp Lite by Eaton
Tripp Lite's UR022-006-WH, 6-ft. White USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or Hub port... Connects in either direction. Backward compatible - can be used with older USB1.1... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB
- Application: Computer
- Cable Length: 6
from SFCable.com
Extend USB2.0 up to 50Ft (15m). Connector: A male to A female. Data transfer up to 480Mbps. Plug and play. No external power required. Win 98/2K/XP/Vista/7, Mac OS 9.0 or higher. [See More]
- USB Type: USB2.0
- Cable Length: 50
- Application: Computer
from Tripp Lite by Eaton
Tripp Lite UR050-001-DNB, 1-ft. USB 2.0 A to Down-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Furthermore, the Down-Angle Micro B connector is ideal for situations where space is at a... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 1
from SFCable.com
The cable is designed to charge the power of device NOT for data transfer data. Connectors: 1 x USB 2.0 A to 1 x Mini B / 1 x Micro B. Charge 1 mini USB and 1 micro USB device from single USB port. Length: 5ft [See More]
- USB Type: USB2.0
- Connector Type: USBB
- Application: Computer
- Cable Length: 5
from Tripp Lite by Eaton
Tripp Lite UR050-003-DNB, 3-ft. USB 2.0 A to Down-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Furthermore, the Down-Angle Micro B connector is ideal for situations where space is at a... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 3
from SFCable.com
Add custom color lighting style to any computer or USB device . USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USBB
- Application: Computer
- Cable Length: 6
from Tripp Lite by Eaton
Tripp Lite UR050-006-DNB, 6-ft. USB 2.0 A to Down-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Furthermore, the Down-Angle Micro B connector is ideal for situations where space is at a... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 6
from SFCable.com
6ft USB 2.0/Mini USB Cable A Male/Mini 4 Pin Male [See More]
- USB Type: USB2.0
- Cable Length: 6
- Application: Computer
from Tripp Lite by Eaton
Tripp Lite UR050-003-LAB, 3-ft. USB 2.0 A to Left-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Furthermore, the Left-Angle Micro B connector is ideal for situations where space is at a... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 3
from SFCable.com
Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A Female. Wire : 28/24 AWG. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Computer
- Cable Length: 0.4167
from Tripp Lite by Eaton
Tripp Lite UR050-006-LAB, 6-ft. USB 2.0 A to Left-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Furthermore, the Left-Angle Micro B connector is ideal for situations where space is at a... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Micro-B
- Application: Computer
- Cable Length: 6
from SFCable.com
USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging one end of the cable into the RJ45 receptacle of the Ethernet Adapter and the other end into one port of the supporting... [See More]
- USB Type: USB2.0
- Application: Computer; LAN / Ethernet
from Tripp Lite by Eaton
Tripp Lite's UR030-003-LAB, 3-ft, USB 2.0 Universal / Reversible "A" to Left-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Mini-B
- Application: Computer
- Cable Length: 3
from Tripp Lite by Eaton
Tripp Lite's UR030-006-LAB, 6-ft, USB 2.0 Universal / Reversible "A" to Left-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications... [See More]
- USB Type: USB2.0
- Connector Type: USBA; USB Mini-B
- Application: Computer
- Cable Length: 6
from Tripp Lite by Eaton
Easily connect USB devices without fumbling with the connector. Tripp Lite Reversible USB cables have connectors that work in either direction, so you don't have to look to see which is right-side-up anymore. Notes: 1. USB Male-to-Male cable is not a standard USB cable configuration, and is only... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Computer
- Cable Length: 10
from Tripp Lite by Eaton
Easily connect USB devices without fumbling with the connector. Tripp Lite Reversible USB cables have connectors that work in either direction, so you don't have to look to see which is right-side-up anymore. Notes: 1. USB Male-to-Male cable is not a standard USB cable configuration, and is only... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Computer
- Cable Length: 3
from Tripp Lite by Eaton
Easily connect USB devices without fumbling with the connector. Tripp Lite Reversible USB cables have connectors that work in either direction, so you don't have to look to see which is right-side-up anymore. Notes: 1. USB Male-to-Male cable is not a standard USB cable configuration, and is only... [See More]
- USB Type: USB2.0
- Connector Type: USBA
- Application: Computer
- Cable Length: 6