FCC USB Cables

30 Results
USB Cables -- 1448653 [12.03.3205-10 from Rotronic Instruments (UK) Ltd.]
from RS Components, Ltd.

ROLINE adapter USB3.1 C-DVI(24+5) M/FAlu [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC; Ce, fcc, reach compliant
  • Connector Type: Male usb c
  • Application: Computer; Video
  • Cable Length: 0.3281
USB Cables -- 1448654 [12.03.3210-10 from Rotronic Instruments (UK) Ltd.]
from RS Components, Ltd.

Roline 12.03.3210-10 IC Socket USB Cable [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC; Ce, fcc, reach compliant
  • Connector Type: Male usb c
  • Application: Computer; Video
  • Cable Length: 0.3281
USB Cables -- 1448656 [12.03.3225-10 from Rotronic Instruments (UK) Ltd.]
from RS Components, Ltd.

Roline 12.03.3225-10 IC Socket USB Cable [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC; Ce, fcc, reach compliant
  • Connector Type: Male usb c
  • Application: Computer; Video
  • Cable Length: 0.3281
USB Cables -- 8762403
from RS Components, Ltd.

RS PRO RAS-MICRO USB A-B -RS USB Cable [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC; UL Recognized Component Mark (US and Canadian); Ce, fcc, reach svhc161, rohs 2.0, ul, ul 2725
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USBA; USBB; USB Micro-B; Male usb a
1-Port USB 3.0 SuperSpeed Desktop Extension Cable (M/F), 6 ft. -- U324-006-DSK1
from Tripp Lite by Eaton

Connect the U324-006-DSK1 1-Port USB 3.0 SuperSpeed Desktop Extension Cable (M/F) to your computer ’s existing USB-A port to extend it up to six feet away. This flexibility allows you to place the cable ’s desktop hub with female USB 3.0 connector within easy access next to your... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB 3.0
  • Application: Computer
  • Connector Type: USBA
SeaISO Single Port Ruggedized Inline USB Isolator Cable (UL Recognized) -- ISO-1R
from Sealevel Systems, Inc.

The SeaISO ™ ISO-1R is a single-port, ruggedized inline USB isolator cable that offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1R is UL Recognized, in accordance with... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Rated Temperature: -20 to 60
2-Port USB 3.0 SuperSpeed Desktop Extension Cable (M/2xF), 6 ft. -- U324-006-DSK2
from Tripp Lite by Eaton

Connect the U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable (M/2xF) to your computer ’s existing USB-A port to extend it up to six feet away. This flexibility allows you to place the cable ’s desktop hub with two female USB 3.0 connectors within easy access next to your... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB 3.0
  • Application: Computer
  • Connector Type: USBA
2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. -- U209-006-2
from Tripp Lite by Eaton

The U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable (M/M) allows you to connect two 9-pin RS-232 serial peripherals to a device with a USB-A port. Recommended for connecting a modem, digital camera, PDA or ISDN terminal to your computer, laptop or tablet, this cable supports data transfer... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Connector Type: USBA
  • Application: Computer
  • Cable Length: 6
Micro USB to USB OTG Host Adapter Cable, 5-Pin Micro USB B to USB A M/F, 6-in. -- U052-06N
from Tripp Lite by Eaton

Tripp Lite U052-06N, USB OTG Adapter, is the perfect solution for expanding the capabilities of an OTG enabled SmartPhone, Tablet, or other OTG devices, by directly connecting to USB peripherals, such as a USB thumb drive or a USB keyboard and mouse. Add a USB hub to the adapter to create additional... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Connector Type: USBA; USB Micro-B
  • Application: Computer
  • Cable Length: 0.5000
Micro USB to USB OTG Host Adapter Cable, 5-Pin USB Micro-B to USB-A (M/F), White, 6 in. -- U052-06N-WH
from Tripp Lite by Eaton

The U052-06N-WH Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of USB peripherals. By adding removable storage via thumb drive or connecting a USB keyboard or mouse to your OTG device, you can... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Connector Type: USBA; USB Micro-B
  • Application: Computer; Video
  • Cable Length: 0.5000
Micro USB to USB OTG Host Adapter Cable, Right-Angle 5-Pin USB Micro-B to USB-A (M/F), 6 in. -- U052-06N-RA
from Tripp Lite by Eaton

The U052-06N-RA Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of USB peripherals. By adding removable storage via thumb drive or connecting a USB keyboard or mouse to your OTG device, you can... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Connector Type: USBA; USB Micro-B
  • Application: Computer; Video
  • Cable Length: 0.5000
NetCommander USB Server Interface Unit (SIU) - 8-Pack -- B078-101-USB-8
from Tripp Lite by Eaton

The B078-101-USB-8 is an 8-Pack of Tripp Lite's B078-101-USB-1 NetCommander USB Server Interface Units (SIU). Each SIU connects to the HD15 port and USB port on a computer/server, and converts them to a single RJ45 connector. Ordinary Cat5e patch cables can then be used to connect the server to the... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Application: Computer; Networking
NetCommander USB Server Interface Unit (SIU) - Single -- B078-101-USB-1
from Tripp Lite by Eaton

The Tripp Lite NetCommander USB Server Interface Unit (SIU) connects to the HD15 port and USB port on a computer/server, and converts them to a single RJ45 connector. Ordinary Cat5e patch cables can then be used to connect the server to the switch ports on a Tripp Lite B070 / B072-Series... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Application: Computer; Networking
NetCommander USB Server Interface Unit (SIU) with Virtual Media up to 12Mbps -- B078-101-USB2
from Tripp Lite by Eaton

The Tripp Lite NetCommander USB Server Interface Unit (SIU) with Virtual Media support connects to the HD15 port and USB ports on a computer/server, and converts them to a single RJ45 connector. Shielded Cat5e/6 patch cable can then be used to connect the server to the switch ports on a Tripp Lite... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Application: Computer; Networking
Right-Angle USB-C to DisplayPort Adapter Cable (M/F) - 3.1, Gen 1, 4096 x 2160 (4K), 5 Gbps, White -- U444-06N-DP-RA
from Tripp Lite by Eaton

Features. Right-Angle USB-C to DisplayPort Adapter Connects to Your Laptop ’s USB-C or Thunderbolt 3 PortThis USB Type-C to DisplayPort adapter connects a DisplayPort (DP) monitor to the USB-C or Thunderbolt 3 port on your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Connector Type: USB C
  • Application: Audio; Computer; Video
  • Rated Temperature: 1.20E-14 to 45
Right-Angle USB-C to HDMI Adapter Cable (M/F) - 3.1, Gen 1, Thunderbolt 3, 4096 x 2160 (4K), 5 Gbps, White -- U444-06N-HD4KRA
from Tripp Lite by Eaton

Features. Right-Angle USB-C to HDMI Adapter Connects to Your Laptop ’s USB-C or Thunderbolt 3 PortThis USB Type-C to HDMI adapter connects an HDMI monitor to the USB-C or Thunderbolt 3 port on your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone. It ’s an... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Connector Type: USB C
  • Application: Audio; Computer; Video
  • Rated Temperature: 1.20E-14 to 45
Right-Angle USB-C to VGA Adapter Cable (M/F) - 3.1, Gen 1, Thunderbolt 3, 1920 x 1200, 5 Gbps, White -- U444-06N-VGA-RA
from Tripp Lite by Eaton

Features. Right-Angle USB-C to VGA Adapter Connects to Your Laptop ’s USB-C or Thunderbolt 3 PortThis USB Type-C to VGA adapter connects a VGA monitor to the USB-C or Thunderbolt 3 port on your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone. It ’s an... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Connector Type: USB C
  • Application: Computer; Video
  • Rated Temperature: 1.20E-14 to 45
RS232 to USB Adapter Cable with COM Retention (USB-A to DB9 M/M), FTDI, 5 ft. -- U209-005-COM
from Tripp Lite by Eaton

Features. Connects a Barcode Scanner or Other DTE Serial Device to Your Computer ’s USB-A PortThis five-foot serial RS232 to USB adapter cable turns your computer ’s USB port into an RS232 serial port and avoids the expense of upgrading your reliable serial devices. No external power... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • Connector Type: USBA
  • Application: Computer
  • Cable Length: 5
USB 2.0 A/B Active Repeater Cable (M/M), 30 ft. -- U042-030
from Tripp Lite by Eaton

The Tripp Lite U042-030 USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M) allows you to connect a USB-B device to a computer up to 30 feet away with no danger of signal loss or decrease in performance. Connect the USB-A plug to a USB port on your computer or hub and the USB-B plug to a USB-B... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USBA; USBB
USB 2.0 A/B Cable (M/M), 10-ft. -- U022-010-R
from Tripp Lite by Eaton

Tripp Lite's 10ft gold USB 2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible - can be used with older USB 1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable,... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USBA; USBB
USB 2.0 Active Extension Cable (USB-A M/F), 25 ft. (7.6 m) -- U026-025
from Tripp Lite by Eaton

Tripp Lite ’s U026-025 USB 2.0 Hi-Speed Active Extension Cable (M/F) increases the length of a device cable an additional 25 feet with no danger of signal loss or decrease in performance. Connect the male plug to a USB port on your computer or hub and the female end to a USB device cable. A... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USBA
USB 2.0 Active Extension Repeater Cable (USB-A M/F), 15 m (49 ft.) -- U026-15M
from Tripp Lite by Eaton

Tripp Lite ’s U026-15M USB 2.0 Hi-Speed Active Extension Repeater Cable (M/F) increases the length of a device cable up to 49 feet with no danger of signal loss or performance decrease. Connect the male plug to a USB port on your computer or hub and the female end to a USB device cable. A... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USBA
USB 2.0 Cable with 5A Rating, USB-C to USB-C (M/M), 3 ft. -- U040-003-C-5A
from Tripp Lite by Eaton

The U040-003-C-5A USB 2.0 Hi-Speed Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices, such as the Apple ® MacBook Pro. It connects any two devices with USB-C ports, such as smartphones, tablets, computers and... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USB C
USB 2.0 Cable with 5A Rating, USB-C to USB-C (M/M), 6 ft. -- U040-006-C-5A
from Tripp Lite by Eaton

The U040-006-C-5A USB 2.0 Hi-Speed Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices, such as the Apple ® MacBook Pro. It connects any two devices with USB-C ports, such as smartphones, tablets, computers and... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USB C
USB 2.0 Cable, USB Micro-B Male to USB Type-C (USB-C) Male, 6-ft. -- U040-006-MICRO
from Tripp Lite by Eaton

Tripp Lite's U040-006-MICRO 6-ft. USB 2.0 Hi-Speed cable connects devices with a Micro-B connector to the USB Type-C (USB-C) port on your tablet, laptop, ultrabook or computer. The USB Type-C connector is reversible, so there is no guessing on which way to plug it in...it connects in either... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USB Micro-B; USB C
USB 2.0 Cable, USB Type-A Male to USB Type-C (USB-C) Male, 3-ft. -- U038-003
from Tripp Lite by Eaton

Tripp Lite's U038-003 3-ft. USB 2.0 A to USB Type-C (USB-C) device cable connects devices with a USB Type-C connector to a USB Charger, or the USB port on your laptop, ultrabook or computer. The USB Type-C connector is reversible, so there is no guessing on which way to plug it in...it connects in... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USBA; USB C
USB 2.0 Cable, USB Type-A Male to USB Type-C (USB-C) Male, 6-ft. -- U038-006
from Tripp Lite by Eaton

Tripp Lite's U038-006 6-ft. USB 2.0 A to USB Type-C (USB-C) device cable connects devices with a USB Type-C connector to a USB charger, or the USB port on your laptop, ultrabook or computer. The USB Type-C connector is reversible, so there is no guessing on which way to plug it in...it connects in... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USBA; USB C
USB 2.0 Cable, USB Type-B Male to USB Type-C (USB-C) Male, 6-ft. -- U040-006
from Tripp Lite by Eaton

Tripp Lite's U040-006 6-ft. USB 2.0 B Male to USB Type-C (USB-C) Male cable connects devices with a USB Type-B connector to the USB Type-C port on your tablet, laptop, ultrabook or computer. The USB Type-C connector is reversible, so there is no guessing on which way to plug it in...it connects in... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USBB; USB C
USB 2.0 Cable, USB Type-C (USB-C) to USB Type-C M/M, 6-ft. Length -- U040-006-C
from Tripp Lite by Eaton

The U040-006-C USB 2.0 Hi-Speed Cable connects two devices with USB-C connectors —such as smartphones, tablets, Ultrabooks and computers —or a USB-C device to a wall charger with a USB-C port. This 6-foot cable supports data transfer speeds up to 480 Mbps and power output up to 3A for... [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB2.0
  • Application: Computer
  • Connector Type: USB C
USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 5M (16-ft.) -- U330-05M
from Tripp Lite by Eaton

Tripp Lite's 16-ft. USB 3.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of signal loss and potential performance problems. Increase the extension distance to 33 ft. (10 m.) by connecting two U330-05M together. [See More]

  • Standards / Certifications: RoHS; CE Marking; FCC
  • USB Type: USB 3.0
  • Application: Computer
  • Connector Type: USBA