Networking USB Cables

27 Results
Smart Cables -- 768-1076-ND [USB NMC-2.5M from FTDI Chip]
from DigiKey

USB Null Modem Cable 8.20' (2.50m) Shielded [See More]

  • Application: Networking; Telecommunications
  • Cable Length: 8.2
Ethernet Cable -- 206050
from RS Components, Ltd.

VMX-Agility PC Cable USB to RS485 [See More]

  • Application: LAN / Ethernet; Networking
  • Standards / Certifications: RoHS
  • Cable Length: 5.91
Industrial Cables and Wires // USB 2.0 / USB 3.2 Gen 1x1 Cables // High Flexible USB 3.2 Gen 1x1 Cables // SABIX® R flex Data IQ USB 3.0 (USB 3.2 Gen 1x1)
from SAB BRÖCKSKES GmbH & Co. KG

SABIX ® R flex Data IQ USB 3.0 - Data cable for rail vehicles in accordance with EN 45545-2. The SABIX ® R flex Data IQ USB 3.0 (USB 3.2 Gen 1x1) is a high-performance USB 3.0 data cable for rail vehicles and was specifically developed to meet the requirements of modern railway technology. [See More]

  • Application: Instrumentation and Control; Networking
  • Rated Temperature: -50 to 90
  • USB Type: USB2.0; USB 3.0
Smart Cables -- U209-18N-NULL-ND [U209-18N-NULL from Tripp Lite by Eaton]
from DigiKey

USB Null Modem Cable 1.50' (457.20mm) Unshielded [See More]

  • Application: Networking; Telecommunications
  • Cable Length: 1.5
Ethernet Cable -- 276571 [33483232A21003 from HARTING Inc. of North America]
from RS Components, Ltd.

HARTING 33483232A21003 Ethernet Cable [See More]

  • Application: LAN / Ethernet; Networking
  • Rated Temperature: -40
  • Cable Length: 0.9843
  • Standards / Certifications: RoHS
Ethernet Cable -- 276573 [33483232A21005 from HARTING Inc. of North America]
from RS Components, Ltd.

HARTING 33483232A21005 Ethernet Cable [See More]

  • Application: LAN / Ethernet; Networking
  • Rated Temperature: -40
  • Cable Length: 1.64
  • Standards / Certifications: RoHS
Ethernet Cable -- 276574 [33483232A21010 from HARTING Inc. of North America]
from RS Components, Ltd.

HARTING 33483232A21010 Ethernet Cable [See More]

  • Application: LAN / Ethernet; Networking
  • Rated Temperature: -40
  • Cable Length: 3.28
  • Standards / Certifications: RoHS
Ethernet Cable -- 276576 [33483232A21020 from HARTING Inc. of North America]
from RS Components, Ltd.

HARTING 33483232A21020 Ethernet Cable [See More]

  • Application: LAN / Ethernet; Networking
  • Rated Temperature: -40
  • Cable Length: 6.56
  • Standards / Certifications: RoHS
Ethernet Cable -- 276577 [33483232A21030 from HARTING Inc. of North America]
from RS Components, Ltd.

HARTING 33483232A21030 Ethernet Cable [See More]

  • Application: LAN / Ethernet; Networking
  • Rated Temperature: -40
  • Cable Length: 9.84
  • Standards / Certifications: RoHS
Ethernet Cable -- 276578 [33483232A21050 from HARTING Inc. of North America]
from RS Components, Ltd.

HARTING 33483232A21050 Ethernet Cable [See More]

  • Application: LAN / Ethernet; Networking
  • Standards / Certifications: RoHS
  • Cable Length: 16.4
Ethernet Cable -- 276580 [33483232A32003 from HARTING Inc. of North America]
from RS Components, Ltd.

HARTING 33483232A32003 Ethernet Cable [See More]

  • Application: LAN / Ethernet; Networking
  • Rated Temperature: -40
  • Cable Length: 0.9843
  • Standards / Certifications: RoHS
Ethernet Cable -- 276582 [33483232A32005 from HARTING Inc. of North America]
from RS Components, Ltd.

HARTING 33483232A32005 Ethernet Cable [See More]

  • Application: LAN / Ethernet; Networking
  • Rated Temperature: -40
  • Cable Length: 1.64
  • Standards / Certifications: RoHS
Ethernet Cable -- 276583 [33483232A32010 from HARTING Inc. of North America]
from RS Components, Ltd.

HARTING 33483232A32010 Ethernet Cable [See More]

  • Application: LAN / Ethernet; Networking
  • Standards / Certifications: RoHS
  • Cable Length: 3.28
10ft HD15 SVGA M/F + USB 2.0 A-B KVM Cable -- VG40-10
from SFCable.com

Connectors: SVGA HDDB15 Male + USB Cable Standard USB-A. Connectors: SVGA HDDB15 Female + USB Cable Standard USB-B. Ideal for connecting USB Style KVM Switches to the Computer. Premium Quality Cable with Ferrites and Gold Plated Contacts. High-End ferrite further enhances shielding and performance. [See More]

  • Application: Computer; Networking
  • Cable Length: 10
  • USB Type: USB2.0
Data & Video Cable - USB Flat Cable
from Cicoil Corporation

USB 2.0 and 3.0 Available. Ideal for High Performance Data Transmission Applications. Ultra Flexible Cable for Confined Area and Continuous Motion [See More]

  • Application: Computer; Networking; Video; Indoor and Outdoor USB Applications
  • Connector Type: USBA; USBB
  • USB Type: USB2.0; USB 3.0
  • Cable Length: 3 to 12
NetCommander USB Server Interface Unit (SIU) - 8-Pack -- B078-101-USB-8
from Tripp Lite by Eaton

The B078-101-USB-8 is an 8-Pack of Tripp Lite's B078-101-USB-1 NetCommander USB Server Interface Units (SIU). Each SIU connects to the HD15 port and USB port on a computer/server, and converts them to a single RJ45 connector. Ordinary Cat5e patch cables can then be used to connect the server to the... [See More]

  • Application: Computer; Networking
  • Standards / Certifications: RoHS; CE Marking; FCC
USB Extension thru CAT5e Cable -- USB-CAT5
from SFCable.com

USB Extension thru CAT5e Cable. This unique USB Extender lets you locate your USB device or hub up to 150 feet from your computer, overcoming the typical 15-foot USB cable limitation. Patented ASIC technology conditions the USB signals to communicate up to 150 feet using low-cost CAT 5/5E/6 cable. [See More]

  • Application: Computer; Networking
NetCommander USB Server Interface Unit (SIU) - Single -- B078-101-USB-1
from Tripp Lite by Eaton

The Tripp Lite NetCommander USB Server Interface Unit (SIU) connects to the HD15 port and USB port on a computer/server, and converts them to a single RJ45 connector. Ordinary Cat5e patch cables can then be used to connect the server to the switch ports on a Tripp Lite B070 / B072-Series... [See More]

  • Application: Computer; Networking
  • Standards / Certifications: RoHS; CE Marking; FCC
USB Extension thru CAT5e Cable -- USB-CAT5-01
from SFCable.com

This unique USB Extender lets you locate your USB device or hub up to 150 feet from your computer, overcoming the typical 15-foot USB cable limitation. Patented ASIC technology conditions the USB signals to communicate up to 150 feet using low-cost CAT 5/5E/6 cable. Now you can enhance the... [See More]

  • Application: Computer; Networking
NetCommander USB Server Interface Unit (SIU) with Virtual Media up to 12Mbps -- B078-101-USB2
from Tripp Lite by Eaton

The Tripp Lite NetCommander USB Server Interface Unit (SIU) with Virtual Media support connects to the HD15 port and USB ports on a computer/server, and converts them to a single RJ45 connector. Shielded Cat5e/6 patch cable can then be used to connect the server to the switch ports on a Tripp Lite... [See More]

  • Application: Computer; Networking
  • Standards / Certifications: RoHS; CE Marking; FCC
NetDirector DisplayPort USB Server Interface Unit with Virtual Media and CAC Support (B064-IPG Series) -- B055-001-UDP
from Tripp Lite by Eaton

The B055-001-UDP NetDirector ® DisplayPort USB Server Interface Unit connects a server, computer or CAC reader with DisplayPort ™ and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware installed. Using Cat5e/6 cabling, you can locate the KVM switch up... [See More]

  • Application: Computer; Networking; Video
NetDirector DVI USB Server Interface Unit with Virtual Media and CAC Support (B064-IPG Series), USB and DVI -- B055-001-UDV
from Tripp Lite by Eaton

The B055-001-UDV NetDirector ® DVI USB Server Interface Unit connects a server, computer or CAC reader with DVI and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware installed. Using Cat5e/6 cabling, you can locate the KVM switch up to 164 feet (50 meters)... [See More]

  • Application: Computer; Networking; Video
NetDirector HDMI USB Server Interface Unit with Virtual Media and CAC Support (B064-IPG Series), USB and HDMI -- B055-001-UHD
from Tripp Lite by Eaton

The B055-001-UHD NetDirector ® HDMI USB Server Interface Unit connects a server, computer or CAC reader with HDMI and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware installed. Using Cat5e/6 cabling, you can locate the KVM switch up to 164 feet (50... [See More]

  • Application: Computer; Networking; Video
NetDirector USB Server Interface Unit (B064-Series) -- B055-001-USB
from Tripp Lite by Eaton

Tripp Lite's USB Server Interface Unit connects a USB server to a B064-Series NetDirector KVM switch using Cat5e/6 cabling. Use of Cat5e/6 cables frees up space in server cabinets that would otherwise be filled by traditional, bulkier KVM cable kits. Compliant with the Federal Trade Agreements Act... [See More]

  • Application: Computer; Networking
NetDirector USB Server Interface Unit with Virtual Media & CAC Support (B064-Series) -- B055-001-UV2CAC
from Tripp Lite by Eaton

Tripp Lite's USB Server Interface Unit with Virtual Media and Common Access Card ( CAC ) support connects a USB server to a B064- IPG Series NetDirector KVM switch using Cat5e/6 cabling. The server connected using this interface unit will be able to access the Virtual Media functionality of the... [See More]

  • Application: Computer; Networking
NetDirector USB Server Interface Unit with Virtual Media Support (B064-Series) -- B055-001-USB-V2
from Tripp Lite by Eaton

Tripp Lite's USB Server Interface Unit with Virtual Media support connects a USB server to a B064- IPG Series NetDirector KVM switch using Cat5e/6 cabling. The server connected using this interface unit will be able to access the Virtual Media functionality of the B064- IPG series KVM switch. Use of... [See More]

  • Application: Computer; Networking
NetDirector USB Server Interface Unit with Virtual Media Support and Audio (B064-IPG Series) -- B055-001-USB-VA
from Tripp Lite by Eaton

The B055-001-USB-VA NetDirector ® USB Server Interface Unit connects a server or computer with HD15 VGA video, 3.5 mm audio and USB mouse/keyboard ports to a compatible Tripp Lite B064-IPG Series KVM switch. Using Cat5e/6 cabling, you can locate the KVM switch up to 164 feet (50 m) from the... [See More]

  • Application: Audio; Computer; Networking; Video