4 Drive Sockets and Adapters

4 Results
Drive Socket -- J07510SS
from Proto® Industrial Tools

4 POINT TYPE. HEAT TREATED ALLOY STEEL MATERIAL. 1 7/8 INCH OVERALL LENGTH. 1 5/8 INCH OUTSIDE DIAMETER. 3/4 INCH DRIVE END SIZE. .75 DRIVE END SIZE - DECIMAL. 3/4 DRIVE END SIZE - FRACTIONAL. 19.05 DRIVE END SIZE IN MM. .625 SOCKET END SIZE - DECIMAL. 5/8 SOCKET END SIZE - FRACTIONAL. 5/8 INCH... [See More]

  • Number of Points: 4
  • SAE Size: 0.6250
  • Product Type: Individual Socket
  • Type: Square Drive
Drive Socket -- B-409
from Snap-on Industrial Brands

4 POINT TYPE. 1.03125 INCH OVERALL LENGTH. 41229 INCH OUTSIDE DIAMETER. 40976 INCH DRIVE END SIZE. 11933 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. SOCKET DESIGNATION STANDARD. BODY STYLE STRAIGHT. SOCKET DEPTH 5/16 INCH [See More]

  • Number of Points: 4
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • SAE Size: 11933
Drive Socket -- J07513SL
from Proto® Industrial Tools

4 POINT TYPE. HEAT TREATED ALLOY STEEL MATERIAL. 4 INCH OVERALL LENGTH. 1 5/8 INCH OUTSIDE DIAMETER. 3/4 INCH DRIVE END SIZE. .75 DRIVE END SIZE - DECIMAL. 3/4 DRIVE END SIZE - FRACTIONAL. 19.05 DRIVE END SIZE IN MM. .813 SOCKET END SIZE - DECIMAL. 13/16 SOCKET END SIZE - FRACTIONAL. 13/16 INCH... [See More]

  • Number of Points: 4
  • SAE Size: 0.8125
  • Product Type: Individual Socket
  • Type: Square Drive
Drive Socket -- J10012SS
from Proto® Industrial Tools

4 POINT TYPE. HEAT TREATED ALLOY STEEL MATERIAL. 2 1/2 INCH OVERALL LENGTH. 2 1/8 INCH OUTSIDE DIAMETER. 1 INCH DRIVE END SIZE. 1 DRIVE END SIZE - DECIMAL. 1 DRIVE END SIZE - FRACTIONAL. 25.4 DRIVE END SIZE IN MM. .75 SOCKET END SIZE - DECIMAL. 3/4 SOCKET END SIZE - FRACTIONAL. 3/4 INCH SOCKET END... [See More]

  • Number of Points: 4
  • SAE Size: 0.7500
  • Product Type: Individual Socket
  • Type: Square Drive