8 Drive Sockets and Adapters
from Proto® Industrial Tools
8 POINT TYPE. 3/8 INCH DRIVE END SIZE. .375 DRIVE END SIZE - DECIMAL. 3/8 DRIVE END SIZE - FRACTIONAL. 9.525 DRIVE END SIZE IN MM. .25 SOCKET END SIZE - DECIMAL. 1/4 SOCKET END SIZE - FRACTIONAL. 1/4 INCH SOCKET END SIZE. 6.35 SOCKET END SIZE IN MM. BLACKHAWK[T] BRAND. SOCKET DESIGNATION STANDARD. [See More]
- Number of Points: 8
- SAE Size: 0.2500
- Product Type: Individual Socket
- Size: 3/8"
from Hubbell Incorporated
8 POINT TYPE. 1.63 INCH OVERALL LENGTH. 1.63 INCH OUTSIDE DIAMETER. 1/2 INCH DRIVE END SIZE. 1/2 DRIVE END SIZE - FRACTIONAL. 1 1/8 SOCKET END SIZE - FRACTIONAL. 1 1/8 INCH SOCKET END SIZE. SQUARE DRIVE END SHAPE. BURNDY[R] BRAND. ROHS COMPATIBLE WITH EXEMPTION. USED ON LOW PRESSURE HYDRAULIC TOOL. [See More]
- Number of Points: 8
- SAE or Metric: SAE Only
- Product Type: Individual Socket
- SAE Size: 1.12
from Snap-on Industrial Brands
8-POINT TYPE. EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL. 1-7/32 INCH OVERALL LENGTH. 11/16 INCH OUTSIDE DIAMETER. 3/8 INCH DRIVE END SIZE. .375 DRIVE END SIZE - DECIMAL. 3/8 DRIVE END SIZE - FRACTIONAL. .25 SOCKET END SIZE - DECIMAL. 1/4 SOCKET END SIZE - FRACTIONAL. 1/4 INCH SOCKET... [See More]
- Number of Points: 8
- SAE or Metric: SAE Only
- Product Type: Individual Socket
- SAE Size: 0.2500
from Proto® Industrial Tools
8 POINT TYPE. 1/4 INCH DRIVE END SIZE. .25 DRIVE END SIZE - DECIMAL. 1/4 DRIVE END SIZE - FRACTIONAL. 6.35 DRIVE END SIZE IN MM. .25 SOCKET END SIZE - DECIMAL. 1/4 SOCKET END SIZE - FRACTIONAL. 1/4 INCH SOCKET END SIZE. 6.35 SOCKET END SIZE IN MM. BLACKHAWK[T] BRAND. DRIVE END SIZE - DECIMAL - UOM... [See More]
- Number of Points: 8
- SAE Size: 0.2500
- Product Type: Individual Socket
- Size: 1/4"
from Hubbell Incorporated
8 POINT TYPE. 1.5 INCH OVERALL LENGTH. 1.5 INCH OUTSIDE DIAMETER. 1/2 INCH DRIVE END SIZE. 1/2 DRIVE END SIZE - FRACTIONAL. 1 INCH SOCKET END SIZE. SQUARE DRIVE END SHAPE. BURNDY[R] BRAND. ROHS COMPATIBLE WITH EXEMPTION. USED ON LOW PRESSURE HYDRAULIC TOOL. LPHT MODEL [See More]
- Number of Points: 8
- SAE or Metric: SAE Only
- Product Type: Individual Socket
- SAE Size: 1
from Snap-on Industrial Brands
8-POINT TYPE. EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL. 7/8 INCH OVERALL LENGTH. 15/32 INCH OUTSIDE DIAMETER. 1/4 INCH DRIVE END SIZE. .25 DRIVE END SIZE - DECIMAL. 1/4 DRIVE END SIZE - FRACTIONAL. .25 SOCKET END SIZE - DECIMAL. 1/4 SOCKET END SIZE - FRACTIONAL. 1/4 INCH SOCKET END... [See More]
- Number of Points: 8
- SAE or Metric: SAE Only
- Product Type: Individual Socket
- SAE Size: 0.2500
from Proto® Industrial Tools
8-POINT TYPE. 3/4 INCH DRIVE END SIZE. .75 DRIVE END SIZE - DECIMAL. 3/4 DRIVE END SIZE - FRACTIONAL. .75 SOCKET END SIZE - DECIMAL. 3/4 SOCKET END SIZE - FRACTIONAL. 3/4 INCH SOCKET END SIZE. PROTO. BRAND. PACKAGING QUANTITY 6. DRIVE END SIZE - DECIMAL - UOM IN. SOCKET END SIZE - DECIMAL - UOM IN [See More]
- Number of Points: 8
- SAE Size: 0.7500
- Product Type: Individual Socket
- Size: 3/4 INCH
from Snap-on Industrial Brands
8-POINT TYPE. EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL. 7/8 INCH OVERALL LENGTH. 9/16 INCH OUTSIDE DIAMETER. 1/4 INCH DRIVE END SIZE. .25 DRIVE END SIZE - DECIMAL. 1/4 DRIVE END SIZE - FRACTIONAL. .3125 SOCKET END SIZE - DECIMAL. 5/16 SOCKET END SIZE - FRACTIONAL. 5/16 INCH SOCKET END... [See More]
- Number of Points: 8
- SAE or Metric: SAE Only
- Product Type: Individual Socket
- SAE Size: 0.3125
from Proto® Industrial Tools
8 POINT TYPE. HIGH STRENGTH STEEL MATERIAL. BLACK OXIDE FINISH. 2 5/8 INCH OVERALL LENGTH. 2 INCH OUTSIDE DIAMETER. 1 INCH DRIVE END SIZE. 7/8 SOCKET END SIZE - FRACTIONAL. 7/8 INCH SOCKET END SIZE. PROTO[R] BRAND. NUT DEPTH 5/8 INCH. BOLT CLEARANCE DEPTH 1 3/8 INCH. WEIGHT 1.33 LB [See More]
- Number of Points: 8
- SAE Size: 0.8750
- Product Type: Individual Socket
- Size: 1"
from Snap-on Industrial Brands
8-POINT TYPE. EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL. 1-1/2 INCH OVERALL LENGTH. 7/8 INCH OUTSIDE DIAMETER. 1/2 INCH DRIVE END SIZE. .5 DRIVE END SIZE - DECIMAL. 1/2 DRIVE END SIZE - FRACTIONAL. .375 SOCKET END SIZE - DECIMAL. 3/8 SOCKET END SIZE - FRACTIONAL. 3/8 INCH SOCKET END... [See More]
- Number of Points: 8
- SAE or Metric: SAE Only
- Product Type: Individual Socket
- SAE Size: 0.3750
from Proto® Industrial Tools
8-POINT TYPE. ALLOY STEEL MATERIAL. 7/8 INCH OVERALL LENGTH. 7/16 INCH OUTSIDE DIAMETER. 1/4 INCH DRIVE END SIZE. .25 DRIVE END SIZE - DECIMAL. 1/4 DRIVE END SIZE - FRACTIONAL. .25 SOCKET END SIZE - DECIMAL. 1/4 SOCKET END SIZE - FRACTIONAL. 1/4 INCH SOCKET END SIZE. APPLICABLE STANDARD ANSI B107.1,... [See More]
- Number of Points: 8
- SAE Size: 0.2500
- Product Type: Individual Socket
- Size: 1/4"
from Snap-on Industrial Brands
8-POINT TYPE. EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL. 1-1/2 INCH OVERALL LENGTH. 7/8 INCH OUTSIDE DIAMETER. 1/2 INCH DRIVE END SIZE. .5 DRIVE END SIZE - DECIMAL. 1/2 DRIVE END SIZE - FRACTIONAL. .5 SOCKET END SIZE - DECIMAL. 1/2 SOCKET END SIZE - FRACTIONAL. 1/2 INCH SOCKET END... [See More]
- Number of Points: 8
- SAE or Metric: SAE Only
- Product Type: Individual Socket
- SAE Size: 0.5000
from Proto® Industrial Tools
8-POINT TYPE. ALLOY STEEL MATERIAL. 1-5/64 INCH OVERALL LENGTH. 5/8 INCH OUTSIDE DIAMETER. 3/8 INCH DRIVE END SIZE. .375 DRIVE END SIZE - DECIMAL. 3/8 DRIVE END SIZE - FRACTIONAL. .25 SOCKET END SIZE - DECIMAL. 1/4 SOCKET END SIZE - FRACTIONAL. 1/4 INCH SOCKET END SIZE. APPLICABLE STANDARD ANSI... [See More]
- Number of Points: 8
- SAE Size: 0.2500
- Product Type: Individual Socket
- Size: 3/8"
from Proto® Industrial Tools
8-POINT TYPE. ALLOY STEEL MATERIAL. 1-7/16 INCH OVERALL LENGTH. 55/64 INCH OUTSIDE DIAMETER. 1/2 INCH DRIVE END SIZE. .5 DRIVE END SIZE - DECIMAL. 1/2 DRIVE END SIZE - FRACTIONAL. .375 SOCKET END SIZE - DECIMAL. 3/8 SOCKET END SIZE - FRACTIONAL. 3/8 INCH SOCKET END SIZE. APPLICABLE STANDARD ANSI... [See More]
- Number of Points: 8
- SAE Size: 0.3750
- Product Type: Individual Socket
- Size: 1/2"
from Proto® Industrial Tools
8-POINT TYPE. ALLOY STEEL MATERIAL. 1 INCH OVERALL LENGTH. 11/16 INCH OUTSIDE DIAMETER. 3/8 INCH DRIVE END SIZE. .375 DRIVE END SIZE - DECIMAL. 3/8 DRIVE END SIZE - FRACTIONAL. .25 SOCKET END SIZE - DECIMAL. 1/4 SOCKET END SIZE - FRACTIONAL. 1/4 INCH SOCKET END SIZE. APPLICABLE STANDARD ANSI B107.2. [See More]
- Number of Points: 8
- SAE Size: 0.2500
- Product Type: Individual Socket
- Size: 3/8"
from Proto® Industrial Tools
8-POINT TYPE. ALLOY STEEL MATERIAL. 3-1/4 INCH OVERALL LENGTH. 7/8 INCH OUTSIDE DIAMETER. 1/2 INCH DRIVE END SIZE. .5 DRIVE END SIZE - DECIMAL. 1/2 DRIVE END SIZE - FRACTIONAL. .375 SOCKET END SIZE - DECIMAL. 3/8 SOCKET END SIZE - FRACTIONAL. 3/8 INCH SOCKET END SIZE. APPLICABLE STANDARD ANSI... [See More]
- Number of Points: 8
- SAE Size: 0.3750
- Product Type: Individual Socket
- Size: 1/2"
from Proto® Industrial Tools
8-POINT TYPE. ALLOY STEEL MATERIAL. 1-1/2 INCH OVERALL LENGTH. 15/16 INCH OUTSIDE DIAMETER. 1/2 INCH DRIVE END SIZE. .5 DRIVE END SIZE - DECIMAL. 1/2 DRIVE END SIZE - FRACTIONAL. .375 SOCKET END SIZE - DECIMAL. 3/8 SOCKET END SIZE - FRACTIONAL. 3/8 INCH SOCKET END SIZE. APPLICABLE STANDARD ANSI... [See More]
- Number of Points: 8
- SAE Size: 0.3750
- Product Type: Individual Socket
- Size: 1/2"
from Proto® Industrial Tools
8 POINT TYPE. 5 PIECE(S). (5) 3/8 INCH STANDARD DRIVE SOCKET SET CONTENT. 3/8 INCH DRIVE SIZE. BLACKHAWK[T], PROTO[R] BRAND. SOCKET SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH. WEIGHT 0.58 LB. WITH CLIP RAIL [See More]
- Number of Points: 8
- # of Pieces: 5
- Product Type: Socket Set (Sockets Only)
- Size: 3/8"
from Proto® Industrial Tools
6 POINT, 8 POINT TYPE. 19 PIECE(S). MOLDED CASE PACKAGING TYPE. (13) 1/4 INCH DRIVE COMBINATION SOCKET, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE SOCKET DRIVER, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE UNIVERSAL JOINT, (1) 1/4 INCH DRIVE HANDLE SET CONTENT. 1/4 INCH DRIVE... [See More]
- Number of Points: 6; 8
- Product Features: Universal Joint
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 19
from Proto® Industrial Tools
8 POINT, 12 POINT TYPE. 33 PIECE(S). MOLDED CASE PACKAGING TYPE. (12) 3/8 INCH DRIVE SOCKET, (9) 3/8 INCH DEEP DRIVE SOCKET, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (3) 3/8 INCH DRIVE EXTENSION, (5) 3/8 INCH SOCKET DRIVER, (2) 3/8 INCH DRIVE HANDLE, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT. 3/8... [See More]
- Number of Points: 8; 12
- Product Features: Deep Length; Universal Joint
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 33