Wrench Included Drive Sockets and Adapters
from All-Spec Industries
12 piece insulated socket set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/2" Square Drive Lever Control Reversible Ratchet. 5" Extension Bar. 10"... [See More]
- Product Type: Socket Set (Sockets Only)
- Product Features: Insulated; Standard Length; Wrench Included
- SAE or Metric: SAE Only
- # of Pieces: 12
from All-Spec Industries
ISS38-11L is an 11 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 3/8" Sq. Dr. Ratchet. 3" Extension Bar. 6"... [See More]
- Product Type: Socket Set (Sockets Only)
- Product Features: Deep Length; Insulated; Wrench Included
- SAE or Metric: SAE Only
- # of Pieces: 11
from All-Spec Industries
The Wiha 31590 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31590 Features: Chrome-vanadium steel. Forged, oil-hardened sockets. Insulated to 1000 volts. Wiha 31590 Includes: Metric size sockets: 8mm, 10mm, 11mm, 12mm, 13mm, 14mm, 17mm, 19mm. 1 - 12856 insulated socket... [See More]
- Product Type: Socket Set (Sockets Only)
- Product Features: Insulated; Standard Length; Wrench Included
- SAE or Metric: Metric Only
- # of Pieces: 10
from All-Spec Industries
The Wiha 31493 is an insulated 12 point standard socket set for 3/8" square drive, 10 pieces. Wiha 31493 Features: CV steel with forged, oil-hardened sockets. Insulated to EN/IEC 60900. Set includes the following sized sockets: Standard sizes: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4" [See More]
- Product Type: Socket Set (Sockets Only)
- Product Features: Insulated; Standard Length; Wrench Included
- SAE or Metric: SAE Only
- # of Pieces: 10