SAE Only Drive Sockets and Adapters
Last Updated: February 12, 2025
Description
SAE Only Drive Sockets and Adapters are tools designed to facilitate the connection between different drive sizes and socket types. They allow for the adaptation of sockets to fit various wrenches, enabling the use of a single wrench with multiple socket sizes. These tools are essential for ensuring compatibility and versatility in mechanical and engineering tasks.
Working Principle
SAE Only Drive Sockets and Adapters work by providing a secure connection between a socket and a wrench of differing drive sizes. For example, a socket adapter can convert a 1/4" square drive socket for use with a 3/8" square drive wrench. This adaptability is achieved through precise engineering that ensures the adapter can transmit torque effectively without slipping or damaging the fastener. The utility of these tools lies in their ability to extend the functionality of existing tools, allowing for work in tight or awkward spaces by using extensions or universal joint adapters.
Applications
SAE Only Drive Sockets and Adapters are used in a variety of specific applications. For instance, they are commonly employed in automotive repair to adapt sockets for different fasteners found in engine compartments. They are also used in aerospace applications, where high-strength sockets are necessary to handle the specific torque requirements of aircraft components. Additionally, these tools are valuable in construction and maintenance tasks where different fastener sizes are encountered.
Advantages over other Drive Sockets and Adapters
One significant advantage of SAE Only Drive Sockets and Adapters is their ability to provide a versatile solution for connecting different drive sizes, which reduces the need for multiple wrenches. This versatility is particularly beneficial in environments where space and weight are considerations, such as in toolkits for field engineers or mechanics. Furthermore, many of these tools come with a lifetime guarantee, ensuring long-term reliability and performance.
Limitations
A limitation of SAE Only Drive Sockets and Adapters is that they may not be suitable for all torque applications, particularly those requiring extremely high torque levels. The use of adapters can sometimes introduce a slight loss of torque efficiency, which may not be acceptable in precision applications. Additionally, the use of multiple adapters can increase the risk of tool failure or damage to fasteners if not used correctly.
Considerations
When selecting SAE Only Drive Sockets and Adapters, it is important to consider the initial cost and the potential for long-term savings due to their versatility. Operating expenses can be minimized by reducing the number of tools needed. Durability is a key factor, as high-quality materials and construction can extend the lifespan of these tools. Accuracy in torque transmission is crucial, especially in precision applications, so choosing adapters that maintain torque integrity is essential. Replacement and maintenance costs should also be considered, with a focus on selecting products that offer warranties or guarantees to mitigate these expenses.
from DigiKey
"Socket Set 3/16"" ~ 1/2"" 6 Point Socket 1/4"" Drive 13 Pieces" [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from Lowell Corporation
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through ” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 3
- Product Type: Socket Set (Sockets Only)
- SAE Size: 0.8750 to 1.25
from RS Components, Ltd.
DOUILLE A CHOCS 1/2'' 6 PANS LONGUE DE 1 [See More]
- SAE or Metric: SAE Only
- Product Features: Deep Length; Impact Socket; Deep Impact Socket
- Product Type: Socket Set (Sockets Only)
- SAE Size: 0.5000
from DigiKey
"Socket Set 3/8"" ~ 13/16"" 6 Point Socket 3/8"" Drive 8 Pieces" [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from Lowell Corporation
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through ” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc. [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from RS Components, Ltd.
SAM NST-45 Impact Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; Bit
- Product Type: Socket Set (Sockets Only)
- SAE Size: 0.5000
from DigiKey
"Socket Set 1/4"" ~ 5/16"" 6 Point Socket 1/4"" Drive" [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from Lowell Corporation
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through ” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Socket Set (Sockets Only)
- SAE Size: 0.8750 to 1.25
from RS Components, Ltd.
DOUILLE A CHOCS 1/2'' 6 PANS LONGUE DE 3 [See More]
- SAE or Metric: SAE Only
- Product Features: Deep Length; Impact Socket; Deep Impact Socket
- Product Type: Socket Set (Sockets Only)
- SAE Size: 0.5000
from DigiKey
"Socket Set 1/4"" ~ 5/16"" 6 Point Socket 1/4"" Drive" [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from Lowell Corporation
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through ” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 7
- Product Type: Socket Set (Sockets Only)
- SAE Size: 0.7500 to 1.25
from RS Components, Ltd.
SAM NC-1"5/8 Impact Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; 6 Point
- Product Type: Socket Set (Sockets Only)
- SAE Size: 1.62
from DigiKey
"Socket Set 1/4"" ~ 5/16"" 6 Point Socket 1/4"" Drive" [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from Lowell Corporation
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through ” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 7
- Product Type: Socket Set (Sockets Only)
- SAE Size: 0.7500 to 1.25
from RS Components, Ltd.
POWER SOCKET 1/2 drive, 3/8" [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; Hexagon
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
"Socket Set 1/4"" ~ 1/2"" 6 Point Socket 1/4"" Drive" [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from Lowell Corporation
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through ” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc. [See More]
- SAE or Metric: SAE Only
- Type: Hex Bit
- Product Type: Socket Set (Sockets Only)
from RS Components, Ltd.
POWER SOCKET DEEP 1/2 drive, 9/16" [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; Hexagon
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
"Socket Set 1/4"" ~ 1/2"" 6 Point Socket 1/4"" Drive" [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from Lowell Corporation
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through ” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 6
- Product Type: Socket Set (Sockets Only)
- SAE Size: 1.25 to 1.62
from RS Components, Ltd.
POWER SOCKET 3/4 DRIVE, 1.1/8" [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; Hexagon
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
3 IN 1 IMPACT RATED FLIP SOCKET [See More]
- SAE or Metric: SAE Only
- Type: Hex Bit; Hex
- Product Type: Socket Set (Sockets Only)
- Size: "1/4"""
from Lowell Corporation
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through ” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 6
- Product Type: Socket Set (Sockets Only)
- SAE Size: 1.25 to 1.62
from RS Components, Ltd.
IMPACT SOCKET DEEP 3/4, 1.1/8" [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; Hexagon
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
2 IN 1 IMPACT RATED FLIP SOCKET [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from Lowell Corporation
Lowell Corporation socket sets for pipe line utility pole installation and repair. “Bolt-Through ” Ratcheting Socket Wrenches Sets. Utility applications include mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, flange bolts, etc. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Socket Set (Sockets Only)
- Type: Hex Bit
from RS Components, Ltd.
POWER SOCKET 1" DRIVE, 1.1/2" [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; Hexagon
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
5 IN 1 IMPACT RATED FLIP SOCKET [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from Lowell Corporation
Lowell corporation valve key sockets turn rounded or corroded 2 inch square valve nuts. Lower the cost and lower maintenance than alternative tools. Valve key sockets feature rugged, durable, yellow zinc-plated hardened-steel components. [See More]
- SAE or Metric: SAE Only
- Type: Hex Bit
- Product Type: Socket Set (Sockets Only)
from RS Components, Ltd.
Facom S.15 Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Bi-hexagon
- Product Type: Socket Set (Sockets Only)
- SAE Size: 0.5000
from DigiKey
4 IN 1 IMPACT RATED FLIP SOCKET [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from RS Components, Ltd.
SOCKET 3/8, HEX, AF [See More]
- SAE or Metric: SAE Only
- Product Features: Standard Length; Standard
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
7-IN-1 IMPACT FLIP SOCKET SET NO [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from RS Components, Ltd.
SOCKET 1/4, AEROSPACE [See More]
- SAE or Metric: SAE Only
- Product Features: Standard Length; Standard
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
IMPACT-RATED FLIP SOCKET SET, SA [See More]
- SAE or Metric: SAE Only
- Type: Hex Bit; Hex
- Product Type: Socket Set (Sockets Only)
- Size: "1/4"""
from RS Components, Ltd.
Facom R.1/4 Socket [See More]
- SAE or Metric: SAE Only
- Product Features: 6 Point
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
6 IN 1 IMPACT RATED FLIP SOCKET [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from RS Components, Ltd.
Facom R.5/16 Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Hexagon
- Product Type: Socket Set (Sockets Only)
- SAE Size: 0.3125
from DigiKey
9 IN 1 IMPACT RATED FLIP SOCKET [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from RS Components, Ltd.
Facom R.3/16 Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Hexagon
- Product Type: Socket Set (Sockets Only)
- SAE Size: 0.0625
from DigiKey
HEX SHAFT REPLACEMENT PARTS 4 PK [See More]
- SAE or Metric: SAE Only
- Type: Hex Bit; Hex
- Product Type: Socket Set (Sockets Only)
- Size: "1/4"""
from RS Components, Ltd.
DOUILLE LONGUE 1/2'' 12 PANS 1''1/8 [See More]
- SAE or Metric: SAE Only
- Product Features: 12 Point
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 2
from DigiKey
PROFLEX IMPACT DRIVER BIT AND SO [See More]
- SAE or Metric: SAE Only
- Type: Phillips, Slotted
- Product Type: Socket Set (Sockets Only)
- Size: "3/8"""
from RS Components, Ltd.
SAM RHL-3/16 Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Hexagon
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 2
from DigiKey
GRAB-AND-GO IMPACT SOCKET SET, M [See More]
- SAE or Metric: SAE Only
- Type: Hex Bit; Hex
- Product Type: Socket Set (Sockets Only)
- Size: "3/8"""
from RS Components, Ltd.
SAM RHL-7/16 Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Hexagon
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 2
from DigiKey
GRAB-AND-GO IMPACT SOCKET SET, M [See More]
- SAE or Metric: SAE Only
- Type: Hex Bit; Hex
- Product Type: Socket Set (Sockets Only)
- Size: "3/8"""
from RS Components, Ltd.
SAM RHL-9/32 Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Hexagon
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 2
from DigiKey
3-INCH IMPACT DRIVER AND SOCKET [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from RS Components, Ltd.
DOUILLE 1/2'' 12 PANS 1''1/16 [See More]
- SAE or Metric: SAE Only
- Product Features: 12 Point
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
KNECT DEEP-WELL 3/8-INCH DRIVE I [See More]
- SAE or Metric: SAE Only
- Type: Hex Bit; Hex
- Product Type: Socket Set (Sockets Only)
- Size: "3/8"""
from RS Components, Ltd.
DOUILLE 1/2'' 12 PANS 1''1/8 [See More]
- SAE or Metric: SAE Only
- Product Features: 12 Point
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
KNECT 1/2 IN IMPACT SOCKET SET S [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from RS Components, Ltd.
DOUILLE 12 PANS 3/4'' DE 1'' [See More]
- SAE or Metric: SAE Only
- Product Features: 12 Point
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
KNECT 1/2 IN IMPACT SOCKET SET M [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Socket Set (Sockets Only)
- Type: 6 Point Socket
from RS Components, Ltd.
DOUILLE 12 PANS 3/4'' DE 1''3/8 [See More]
- SAE or Metric: SAE Only
- Product Features: 12 Point
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
KNECT DEEP-WELL 3/8-INCH DRIVE S [See More]
- SAE or Metric: SAE Only
- Type: Hex Bit; Hex
- Product Type: Socket Set (Sockets Only)
- Size: "3/8"""
from RS Components, Ltd.
DOUILLE 12 PANS 3/4'' DE 1''5/16 [See More]
- SAE or Metric: SAE Only
- Product Features: 12 Point
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from DigiKey
KNECT 1/2-INCH DEEP-WELL IMPACT [See More]
- SAE or Metric: SAE Only
- Type: Hex Bit; Hex, Square
- Product Type: Socket Set (Sockets Only)
- Size: "1/2"""
from RS Components, Ltd.
DOUILLE 1/4'' 6 PANS 1/4'' [See More]
- SAE or Metric: SAE Only
- Product Features: 6 Point
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 1
from All-Spec Industries
Insulated 1/2" Square Drive socket with 5/16" hex bit. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Milwaukee Electric Tool Corporation
CHROMALLOY STEEL MATERIAL. HEAT TREATED PROCESS. 1/4 INCH DRIVE END SIZE. SHOCKWAVE[TM] BRAND. APPLICATION HIGH TORQUE [See More]
- SAE or Metric: SAE Only
- Size: 1/4"
- Product Type: Individual Socket
from Mountz, Inc.
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your... [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket
- Product Type: Individual Socket
- SAE Size: 2.38
from Hubbell Incorporated
12 POINT TYPE. 1/2 INCH DRIVE END SIZE. 1/2 DRIVE END SIZE - FRACTIONAL. 1 INCH SOCKET END SIZE. SQUARE DRIVE END SHAPE. BURNDY[R] BRAND. ROHS COMPATIBLE WITH EXEMPTION. USED ON LOW PRESSURE HYDRAULIC TOOL. LPHT MODEL [See More]
- SAE or Metric: SAE Only
- SAE Size: 1
- Product Type: Individual Socket
- Number of Points: 12
from Stahlwille North America
with ball point hexagon,. for hexagon socket head screws,. swivel angle up to 25 ° each side,. special lengths,. Chrome Alloy Steel, chrome plated. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Individual Socket
from DEWALT Industrial Tool Co.
Impact Driver Ready Accessories: Sockets. Product Features. Recessed Corners distributes torque across flats - promoting life. Thinner Than Wrench Sockets for tough to access areas. Large Laser Etched Markings - Easily Identifiable. Provides the Impact Driver user with a socket solution. Designed... [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket
- Product Type: Individual Socket
- Size: 1/2"
from Snap-on Industrial Brands
6-POINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 2 INCH OVERALL LENGTH. 11/16 INCH OUTSIDE DIAMETER. 3/8 INCH DRIVE END SIZE. .375 DRIVE END SIZE - DECIMAL. 3/8 DRIVE END SIZE - FRACTIONAL. .3125 SOCKET END SIZE - DECIMAL. 5/16 SOCKET END SIZE - FRACTIONAL. 5/16 INCH SOCKET END SIZE. [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.3125
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 F x 3/4 in. M Impact Socket Adapter [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket
- Product Type: Individual Socket; Socket Adapter
- SAE Size: 0.5000 to 0.7500
from All-Spec Industries
12 point insulated socket. 3/8" standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Milwaukee Electric Tool Corporation
6-POINT TYPE. CHROMOLY STEEL MATERIAL. 2.5 INCH OVERALL LENGTH. 5/16 INCH OUTSIDE DIAMETER. HEAT TREATED PROCESS. 3/8 INCH DRIVE END SIZE. SHOCKWAVE[TM] BRAND [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.3125
- Product Type: Individual Socket
- Number of Points: 6
from Mountz, Inc.
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your... [See More]
- SAE or Metric: SAE Only
- Product Features: Deep Length
- Product Type: Individual Socket
- SAE Size: 0.5000
from Hubbell Incorporated
8 POINT TYPE. 1.63 INCH OVERALL LENGTH. 1.63 INCH OUTSIDE DIAMETER. 1/2 INCH DRIVE END SIZE. 1/2 DRIVE END SIZE - FRACTIONAL. 1 1/8 SOCKET END SIZE - FRACTIONAL. 1 1/8 INCH SOCKET END SIZE. SQUARE DRIVE END SHAPE. BURNDY[R] BRAND. ROHS COMPATIBLE WITH EXEMPTION. USED ON LOW PRESSURE HYDRAULIC TOOL. [See More]
- SAE or Metric: SAE Only
- SAE Size: 1.12
- Product Type: Individual Socket
- Number of Points: 8
from Stahlwille North America
for inside TORX ® screws,. with ball point, swivel angle up to 20 °. each side, extra long,. Chrome Alloy Steel, chrome plated. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Individual Socket
from DEWALT Industrial Tool Co.
Impact Driver Ready Accessories: Socket Sets. Product Features. Includes 8 most common size sockets & 2 - 1/4 " adapters. Pivoting organization pins allow for customized application based storage. Space inside the case allows for storage of a common 10 " hand wrench (not included). Made of... [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6-POINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 2 INCH OVERALL LENGTH. 11/16 INCH OUTSIDE DIAMETER. 3/8 INCH DRIVE END SIZE. .375 DRIVE END SIZE - DECIMAL. 3/8 DRIVE END SIZE - FRACTIONAL. .4375 SOCKET END SIZE - DECIMAL. 7/16 SOCKET END SIZE - FRACTIONAL. 7/16 INCH SOCKET END SIZE. [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.4375
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 F x 3/8 in. M Impact Socket Adapter [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket
- Product Type: Individual Socket; Socket Adapter
- SAE Size: 0.3750 to 0.5000
from All-Spec Industries
12 piece insulated socket set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/2" Square Drive Lever Control Reversible Ratchet. 5" Extension Bar. 10"... [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length; Wrench Included
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 12
from Milwaukee Electric Tool Corporation
6-POINT TYPE. CHROMOLY STEEL MATERIAL. 2.5 INCH OVERALL LENGTH. 1/2 INCH OUTSIDE DIAMETER. HEAT TREATED PROCESS. 3/8 INCH DRIVE END SIZE. SHOCKWAVE[TM] BRAND [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.5000
- Product Type: Individual Socket
- Number of Points: 6
from Mountz, Inc.
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your... [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.5000
- Product Type: Individual Socket
- Number of Points: 6
from Stahlwille North America
for inside TORX ® screws,. extra long,. Chrome Alloy Steel, chrome plated. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Individual Socket
from DEWALT Industrial Tool Co.
Impact Driver Ready Accessories: Socket Adapters. Product Features. Impact Driver Rated Socket Adaptors - Best In Class Durability [See More]
- SAE or Metric: SAE Only
- Size: 1/4"
- Product Type: Socket Adapter
from Snap-on Industrial Brands
6-POINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 3-1/4 INCH OVERALL LENGTH. 7/8 INCH OUTSIDE DIAMETER. 1/2 INCH DRIVE END SIZE. .5 DRIVE END SIZE - DECIMAL. 1/2 DRIVE END SIZE - FRACTIONAL. .375 SOCKET END SIZE - DECIMAL. 3/8 SOCKET END SIZE - FRACTIONAL. 3/8 INCH SOCKET END SIZE. WILLIAMS. [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.3750
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 in. dr 1/2 in. Deep Impact Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Deep Length; Impact Socket
- Product Type: Individual Socket
- SAE Size: 0.5000
from All-Spec Industries
The Cementex 12F34M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex 12F34M Specifications: Double-insulated for safety. Female drive size: 1/2". Male drive size: 3/4". Tested to 10,000V AC. [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket; Socket Adapter
- # of Pieces: 1
from Milwaukee Electric Tool Corporation
6-POINT TYPE. CHROMOLY STEEL MATERIAL. 3 INCH OVERALL LENGTH. 5/8 INCH OUTSIDE DIAMETER. HEAT TREATED PROCESS. 1/2 INCH DRIVE END SIZE. SHOCKWAVE[TM] BRAND [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.6250
- Product Type: Individual Socket
- Number of Points: 6
from Mountz, Inc.
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your... [See More]
- SAE or Metric: SAE Only
- Product Features: Deep Length
- Product Type: Individual Socket
- Number of Points: 6
from Stahlwille North America
for inside TORX ® screws,. in plastic wallet, 4 pieces,. Content: T40; T45; T50; T55 [See More]
- SAE or Metric: SAE Only
- # of Pieces: 1
- Product Type: Socket Set (Sockets Only)
from DEWALT Industrial Tool Co.
Rapid Load Quick Change Accessory System: Socket Adapters. Product Features. Hardened steel body for increased durability. Adapts sockets for use in drills [See More]
- SAE or Metric: SAE Only
- Size: 1/4"
- Product Type: Socket Adapter
from Snap-on Industrial Brands
6-POINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 3-1/4 INCH OVERALL LENGTH. 7/8 INCH OUTSIDE DIAMETER. 1/2 INCH DRIVE END SIZE. .5 DRIVE END SIZE - DECIMAL. 1/2 DRIVE END SIZE - FRACTIONAL. .5625 SOCKET END SIZE - DECIMAL. 9/16 SOCKET END SIZE - FRACTIONAL. 9/16 INCH SOCKET END SIZE. [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.5625
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 in. dr 1/2 in. Shallow Impact Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; Standard Length
- Product Type: Individual Socket
- SAE Size: 0.5000
from All-Spec Industries
Cementex 38F14M is an insulated socket adapter, 3/8" female square drive to 1/4" male square drive. [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket; Socket Adapter
- # of Pieces: 1
from Milwaukee Electric Tool Corporation
CHROMALLOY STEEL MATERIAL. HEAT TREATED PROCESS. 1/2 INCH DRIVE END SIZE. SHOCKWAVE[TM] BRAND. APPLICATION HIGH TORQUE [See More]
- SAE or Metric: SAE Only
- Size: 1/2"
- Product Type: Individual Socket
from Mountz, Inc.
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your... [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- Product Type: Individual Socket
- Size: 1/4"
from Stahlwille North America
for socket head screws,. extra long, DIN 7422,. Chrome Alloy Steel, chrome plated. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Individual Socket
from DEWALT Industrial Tool Co.
Product Features. Knurled beauty rings provide a non-slip gripping surface. Deep laser etched markings for easy socket size identification. 5 Degree arc swing and slim head design for maneuverability in constricted areas. 72 Tooth gear system for high torque ratcheting. Low profile directional lever... [See More]
- SAE or Metric: SAE Only
- Size: 1/4"
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6 POINT TYPE. 3.5 INCH OVERALL LENGTH. 1.6875 INCH OUTSIDE DIAMETER. 40910 INCH DRIVE END SIZE. 1.1875 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.2. SOCKET DESIGNATION DEEP. BODY STYLE STRAIGHT. SOCKET DEPTH 13/16 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 1.19
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 in. dr 3/4 in. Deep Impact Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Deep Length; Impact Socket
- Product Type: Individual Socket
- SAE Size: 0.7500
from All-Spec Industries
Cementex FX12-12 extension bar is custom made with a fiberglass shaft, completely breaks end to end continuity. The extension bar is fully insulated to provide bump protection for the metal end fittings. The units have been torque tested for use up to 80 ft. lbs and are rated for a maximum safe use... [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket; Socket Extension
- # of Pieces: 1
from Mountz, Inc.
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your... [See More]
- SAE or Metric: SAE Only
- Size: 1/4"
- Product Type: Individual Socket
from Stahlwille North America
1/2" -drive, inside TORX ®, for power drivers, Chrome Alloy Steel,. gunmetal finish. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Individual Socket
from DEWALT Industrial Tool Co.
Product Features. Knurled beauty rings provide a non-slip gripping surface. Deep laser etched markings for easy socket size identification. 5 Degree arc swing and slim head design for maneuverability in constricted areas. 72 Tooth gear system for high torque ratcheting. Low profile directional lever... [See More]
- SAE or Metric: SAE Only
- Size: 3/8"
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6-POINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 3-1/4 INCH OVERALL LENGTH. 1-19/32 INCH OUTSIDE DIAMETER. 3/4 INCH DRIVE END SIZE. .75 DRIVE END SIZE - DECIMAL. 3/4 DRIVE END SIZE - FRACTIONAL. .75 SOCKET END SIZE - DECIMAL. 3/4 SOCKET END SIZE - FRACTIONAL. 3/4 INCH SOCKET END SIZE. [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.7500
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 in. dr 3/4 in. Shallow Impact Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; Standard Length
- Product Type: Individual Socket
- SAE Size: 0.7500
from All-Spec Industries
The Cementex IB12-10 is an insulated extension bar which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex IB12-10 Specifications: Double-insulated for safety. Bar length: 10". Female drive size: 1/2". Male drive size: 1/2". [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket; Socket Extension
- # of Pieces: 1
from Mountz, Inc.
These handy tool accessories let you to connect various square drive size tools with different size sockets. Built to meet the rugged requirements of industrial users and maintenance technicians, the adapters are fabricated using high-quality micro-alloyed steel, added strength and durability. Heat... [See More]
- SAE or Metric: SAE Only
- Size: 1/4"
- SAE Size: 0.2500
from Stahlwille North America
1/2" -drive, external TORX ®, for power drivers, Chrome Alloy Steel, gunmetal finish. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 10
- Product Type: Individual Socket
from DEWALT Industrial Tool Co.
Product Features. Knurled beauty rings provide a non-slip gripping surface. Deep laser etched markings for easy socket size identification. 5 Degree arc swing and slim head design for maneuverability in constricted areas. 72 Tooth gear system for high torque ratcheting. Low profile directional lever... [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6-POINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 3-1/4 INCH OVERALL LENGTH. 1-19/32 INCH OUTSIDE DIAMETER. 3/4 INCH DRIVE END SIZE. .75 DRIVE END SIZE - DECIMAL. 3/4 DRIVE END SIZE - FRACTIONAL. .875 SOCKET END SIZE - DECIMAL. 7/8 SOCKET END SIZE - FRACTIONAL. 7/8 INCH SOCKET END SIZE. [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.8750
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 in. dr 9/16 in. Shallow Impact Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; Standard Length
- Product Type: Individual Socket
- SAE Size: 0.5625
from All-Spec Industries
Cementex IB12-10F, 10" flared, insulated extension bar with 1/2" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket; Socket Extension
- # of Pieces: 1
from Mountz, Inc.
Ratchet Head Reversible TBIH - 52 Teeth 1/4 inch Female Hex [See More]
- SAE or Metric: SAE Only
- Size: 1/4"
from Stahlwille North America
1/2" -drive, for power drivers, extra deep, with reduced outside diameter, Chrome Alloy Steel, gunmetal finish. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Individual Socket
from DEWALT Industrial Tool Co.
Product Features. Ratcheting T-Handle with interchangeable keys for productivity. High-impact storage case for storing bits and handle. Includes 7 MM sockets, 7 SAE sockets, 3 extensions (3 ”, 4 ”, and 6 ”), bit driver, 2 Phillips bits, 2 slotted bits, heavy-duty ratchet,... [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6 POINT TYPE. ALLOY STEEL MATERIAL. BLACK FINISH. 3 1/4 INCH OVERALL LENGTH. 1 7/8 INCH OUTSIDE DIAMETER. FORGED HEAT TREATED PROCESS. 3/4 INCH DRIVE END SIZE. 3/4 DRIVE END SIZE - FRACTIONAL. 1 3/16 SOCKET END SIZE - FRACTIONAL. 1 3/16 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD... [See More]
- SAE or Metric: SAE Only
- SAE Size: 1.19
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 in. Universal Impact Joint [See More]
- SAE or Metric: SAE Only
- Product Features: Impact Socket; Universal Joint
- Product Type: Individual Socket
- Size: 1/2"
from All-Spec Industries
Cementex IB38-3 straight insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket; Socket Extension
- # of Pieces: 1
from Mountz, Inc.
Slotted Insert Bit 6F-8R [See More]
- SAE or Metric: SAE Only
from Stahlwille North America
3/4" -drive, for power drivers, extra deep, with reduced diameter,. Chrome Alloy Steel, gunmetal finish. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 2
- Product Type: Individual Socket
from Snap-on Industrial Brands
HEX TYPE. EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL. 3-29/32 INCH OVERALL LENGTH. 2-1/4 INCH OUTSIDE DIAMETER. 3/4 INCH DRIVE END SIZE. .75 DRIVE END SIZE - DECIMAL. 3/4 DRIVE END SIZE - FRACTIONAL. 1.5 SOCKET END SIZE - DECIMAL. 1-1/2 SOCKET END SIZE - FRACTIONAL. 1-1/2 INCH SOCKET... [See More]
- SAE or Metric: SAE Only
- SAE Size: 1.5
- Product Type: Individual Socket
- Type: Hex Bit
from Princess Auto Limited
1/2 in. x 1/2 in. dr Deep Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Deep Length
- Product Type: Individual Socket
- SAE Size: 0.5000
from All-Spec Industries
The Wiha 31493 is an insulated 12 point standard socket set for 3/8" square drive, 10 pieces. Wiha 31493 Features: CV steel with forged, oil-hardened sockets. Insulated to EN/IEC 60900. Set includes the following sized sockets: Standard sizes: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length; Wrench Included
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 10
from Stahlwille North America
1" -drive, for power drivers, extra deep, with reduced outside diameter, Chrome Alloy Steel, gunmetal finish. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 2
- Product Type: Individual Socket
from Snap-on Industrial Brands
6-POINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 5-3/16 INCH OVERALL LENGTH. 4-9/32 INCH OUTSIDE DIAMETER. 1 INCH DRIVE END SIZE. 1 DRIVE END SIZE - DECIMAL. 1 DRIVE END SIZE - FRACTIONAL. 3.125 SOCKET END SIZE - DECIMAL. 3-1/8 SOCKET END SIZE - FRACTIONAL. 3-1/8 INCH SOCKET END SIZE. [See More]
- SAE or Metric: SAE Only
- SAE Size: 3.12
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 in. x 1/2 in. dr Shallow Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Standard Length
- Product Type: Individual Socket
- SAE Size: 0.5000
from All-Spec Industries
The Wiha 31425 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31425 Features: Insulated up to 1000 volts. Chrome-vanadium steel, forged and oil-hardened. Socket size: 1/4" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Stahlwille North America
with hexagon inserts for power drivers,. hexagon fitted with permanent magnet,. Chrome Alloy Steel, clear lacquered. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Individual Socket
from Snap-on Industrial Brands
6 POINT TYPE. 3 INCH OVERALL LENGTH. 2.125 INCH OUTSIDE DIAMETER. 1 INCH DRIVE END SIZE. 1 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.2. SOCKET DESIGNATION DEEP. BODY STYLE SHOULDER. SOCKET DEPTH 3/4 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 1
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 in. x 3/8 in. dr Deep Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Deep Length
- Product Type: Individual Socket
- SAE Size: 0.5000
from All-Spec Industries
The Wiha 31432 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31432 Features: Insulated up to 1000 volts. Chrome-vanadium steel, forged and oil-hardened. Socket size: 7/16" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Stahlwille North America
for tri-square socket head screws (XZN ®), extra long, DIN 2324, Chrome Alloy Steel, chrome plated. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Individual Socket
from Snap-on Industrial Brands
6-POINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 3-29/32 INCH OVERALL LENGTH. 2-1/4 INCH OUTSIDE DIAMETER. 13/16 INCH DRIVE END SIZE. .8125 DRIVE END SIZE - DECIMAL. 13/16 DRIVE END SIZE - FRACTIONAL. 1.5 SOCKET END SIZE - DECIMAL. 1-1/2 SOCKET END SIZE - FRACTIONAL. 1-1/2 INCH SOCKET END... [See More]
- SAE or Metric: SAE Only
- SAE Size: 1.5
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/2 x 3/8 in. dr Shallow [See More]
- SAE or Metric: SAE Only
- Product Features: Standard Length
- Product Type: Individual Socket
- SAE Size: 0.5000
from All-Spec Industries
The Wiha 31805 is an insulated hex head socket for 3/8" square drive. Wiha 31805 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 3/16". Overall length: 3.1" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Stahlwille North America
for trisquare socket head screws (XZN ®), DIN 2324,. extra long, Chrome Alloy Steel, chrome plated. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Individual Socket
from Snap-on Industrial Brands
6-POINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 1-1/16 INCH OVERALL LENGTH. 11/16 INCH OUTSIDE DIAMETER. 3/8 INCH DRIVE END SIZE. .375 DRIVE END SIZE - DECIMAL. 3/8 DRIVE END SIZE - FRACTIONAL. .25 SOCKET END SIZE - DECIMAL. 1/4 SOCKET END SIZE - FRACTIONAL. 1/4 INCH SOCKET END SIZE. [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.2500
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/4 in. dr 21 pc SAE Ratchet & Socket Set [See More]
- SAE or Metric: SAE Only
- Number of Points: 6
- SAE Size: 0.1875 to 0.5000
- Size: 1/4"
from All-Spec Industries
The Wiha 31807 is an insulated hex head socket for 3/8" square drive. Wiha 31807 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 7/32". Overall length: 3.1" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Stahlwille North America
for trisquare socket head screws (XZN ®), 8 pieces,. Content: 3054X: M8, M10, M12. 54X: M6, M8, M10, M12, M14 [See More]
- SAE or Metric: SAE Only
- # of Pieces: 1
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6-POINT TYPE. FORGED HEAT TREATED ALLOY STEEL MATERIAL. 1-1/8 INCH OVERALL LENGTH. 11/16 INCH OUTSIDE DIAMETER. 3/8 INCH DRIVE END SIZE. .375 DRIVE END SIZE - DECIMAL. 3/8 DRIVE END SIZE - FRACTIONAL. .4375 SOCKET END SIZE - DECIMAL. 7/16 SOCKET END SIZE - FRACTIONAL. 7/16 INCH SOCKET END SIZE. [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.4375
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/4 in. x 1/4 in. dr Deep Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Deep Length
- Product Type: Individual Socket
- SAE Size: 0.2500
from All-Spec Industries
The Wiha 31809 is an insulated hex head socket for 3/8" square drive. Wiha 31809 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 1/4". Overall length: 3.1" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Stahlwille North America
extra deep, with magnet,. HPQ ® high performance steel, chrome plated. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 5
- Product Type: Individual Socket
from Snap-on Industrial Brands
6 POINT TYPE. 1.25 INCH OVERALL LENGTH. 1.125 INCH OUTSIDE DIAMETER. 40976 INCH DRIVE END SIZE. 0.8125 SOCKET END SIZE - FRACTIONAL. 13/16 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.2. SOCKET DESIGNATION STANDARD. BODY STYLE STRAIGHT. SOCKET DEPTH 11/16 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.8125
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
1/4 in. x 1/4 in. dr Shallow Socket [See More]
- SAE or Metric: SAE Only
- Product Features: Standard Length
- Product Type: Individual Socket
- SAE Size: 0.2500
from All-Spec Industries
The Wiha 31811 is an insulated hex head socket for 3/8" square drive. Wiha 31811 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 5/16". Overall length: 3.1" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Stahlwille North America
metric sizes: DIN 3124/ISO 2725-1, ASME B 107.5M,. E DIN EN 3709 (test loads), American sizes: ASME B 107.1,. Fed. Spec. GGG-W-641, SAE AS 954-E (test loads),. HPQ ® high performance steel, chrome plated. [See More]
- SAE or Metric: SAE Only
- # of Pieces: 10
- Product Type: Individual Socket
from Snap-on Industrial Brands
6 POINT TYPE. 1 INCH OVERALL LENGTH. 15/32 INCH OUTSIDE DIAMETER. 40912 INCH DRIVE END SIZE. 40984 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. SOCKET DESIGNATION STANDARD. BODY STYLE SHOULDER. SOCKET DEPTH 9/32 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 40984
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
10 pc 1/2 dr SAE Deep Impact Socket Set [See More]
- SAE or Metric: SAE Only
- # of Pieces: 10
- Product Features: Deep Length; Impact Socket
- SAE Size: 0.4375 to 1
from All-Spec Industries
The Wiha 31813 is an insulated hex head socket for 3/8" square drive. Wiha 31813 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 3/8". Overall length: 3.1" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Stahlwille North America
in sturdy sheet steel case,. 19 pieces. Content: 13 sockets with hexagon. No 40: sizes 3.5; 4; 4.5; 5; 5.5; 6; 7;. 8; 9; 10; 11; 12; 13 mm. 1 ratchet No 415. 2 extensions. No 405/2 (54 mm),. No 405/6 (150 mm). 1 universal joint No 407. 1 drive handle No 400. 1 T-handle No 404 [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
12 POINT TYPE. 1 INCH OVERALL LENGTH. 15/32 INCH OUTSIDE DIAMETER. 40912 INCH DRIVE END SIZE. 40984 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. SOCKET DESIGNATION STANDARD. BODY STYLE SHOULDER. SOCKET DEPTH 9/32 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 40984
- Product Type: Individual Socket
- Number of Points: 12
from Princess Auto Limited
10 pc 1/2 in. dr Deep Colour Coded SAE Socket Set [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.4375 to 1
- Product Features: Deep Length
- Size: 1/2"
from All-Spec Industries
The Wiha 31815 is an insulated hex head socket for 3/8" square drive. Wiha 31815 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 7/16". Overall length: 3.1" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Stahlwille North America
in sturdy ABS plastic case,. 19 pieces. Content: 13 sockets with hexagon. No 40: sizes 3.5; 4; 4.5; 5; 5.5; 6; 7;. 8; 9; 10; 11; 12; 13 mm. 1 ratchet No 415QR. 2 extensions. No 405QR/2 (54 mm),. No 405QR/6 (150 mm). 1 universal joint No 407QR. 1 drive handle No 400QR. 1 T-handle No 404QR [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6 POINT TYPE. 1.96875 INCH OVERALL LENGTH. 15/32 INCH OUTSIDE DIAMETER. 40912 INCH DRIVE END SIZE. 40984 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. SOCKET DESIGNATION DEEP. BODY STYLE SHOULDER. SOCKET DEPTH 5/16 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 40984
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
11 pc 3/8 in. dr SAE Socket Set with Pouch [See More]
- SAE or Metric: SAE Only
- Size: 3/8"
from All-Spec Industries
The Wiha 31817 is an insulated hex head socket for 3/8" square drive. Wiha 31817 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 1/2". Overall length: 3.1" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Individual Socket
- # of Pieces: 1
from Stahlwille North America
in sturdy sheet steel case,. 29 pieces. Content: 11 sockets with hexagon No 40: sizes 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13; 14 mm. 3 screwdriver sockets No 41K: sizes 0.6 x 3.5; 1.0 x 55; 1.2 x 8 mm,. 5 INHEX sockets No 44K: sizes 3; 4; 5; 6; 8 mm. 4 screwdriver sockets No 44P: sizes 1; 2; 3; 4. 1... [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
12 POINT TYPE. 1.96875 INCH OVERALL LENGTH. 15/32 INCH OUTSIDE DIAMETER. 40912 INCH DRIVE END SIZE. 40984 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. SOCKET DESIGNATION DEEP. BODY STYLE SHOULDER. SOCKET DEPTH 5/16 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 40984
- Product Type: Individual Socket
- Number of Points: 12
from Princess Auto Limited
13 pc 1/2 in. dr SAE Deep Impact Socket Set [See More]
- SAE or Metric: SAE Only
- # of Pieces: 13
- Product Features: Deep Length; Impact Socket
- SAE Size: 0.4375 to 1.25
from All-Spec Industries
The Wiha 31890 is an insulated hex head socket set for 3/8" square drive. Wiha 31890 Features: Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Set includes the following sizes: 3/16", 7/32", 1/4", 5/16", 3/8", 7/16", 1/2" [See More]
- SAE or Metric: SAE Only
- Product Features: Insulated; Standard Length
- Product Type: Socket Set (Sockets Only)
- # of Pieces: 7
from Stahlwille North America
in sturdy sheet steel case,. 30 pieces. Content: 12 sockets with hexagon No 40: sizes 4; 4.5; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm. 4 INHEX sockets No 44: sizes 3; 4; 5; 6 mm. 3 Bits 1221: size 1; 1222: size 2; 1223: size 3. 4 bits 1162: 0.6 x 3.5 mm, 1164: 0.8 x 4 mm; 1166: 1 x 5.5 mm; 1168: 1.6 x... [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6 POINT TYPE. 1 INCH OVERALL LENGTH. 41229 INCH OUTSIDE DIAMETER. 40976 INCH DRIVE END SIZE. 40912 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. SOCKET DESIGNATION STANDARD. BODY STYLE SHOULDER. SOCKET DEPTH 11/32 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 40912
- Product Type: Individual Socket
- Number of Points: 6
from Princess Auto Limited
13 pc 1/2 in. dr SAE Shallow Impact Socket Set [See More]
- SAE or Metric: SAE Only
- # of Pieces: 13
- Product Features: Impact Socket; Standard Length
- SAE Size: 0.4375 to 1.25
from Stahlwille North America
in sturdy ABS plastic case,. 30 pieces. Content: 12 sockets with hexagon No 40: sizes 4; 5; 5.5; 6; 7; 8; 9; 10; 11;. 12; 13; 14 mm. 3 screwdriver sockets No 41K: 0.6 x 3.5; 1.0 x 5.5; 1.2 x 8 mm. 5 INHEX sockets No 44K: sizes 3; 4; 5; 6; 8 mm. 2 screwdriver sockets. No 44P: sizes 1; 2. 2... [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
12 POINT TYPE. 1 INCH OVERALL LENGTH. 41229 INCH OUTSIDE DIAMETER. 40976 INCH DRIVE END SIZE. 40912 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. SOCKET DESIGNATION STANDARD. BODY STYLE SHOULDER. SOCKET DEPTH 11/32 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 40912
- Product Type: Individual Socket
- Number of Points: 12
from Stahlwille North America
in sturdy ABS plastic case,. 30 pieces. Content: 12 sockets with hexagon No 40: sizes 4; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13; 14 mm. 3 screwdriver sockets No 41K: 0.6 x 3.5; 1.0 x 5.5; 1.2 x 8 mm. 5 INHEX sockets No 44K: sizes 3; 4; 5; 6; 8 mm. 2 screwdriver sockets No 44P: sizes 1; 2. 2 screwdriver... [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6 POINT TYPE. 2.84375 INCH OVERALL LENGTH. 27/32 INCH OUTSIDE DIAMETER. 40976 INCH DRIVE END SIZE. 41037 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. BODY STYLE SHOULDER. SOCKET DEPTH 15/32 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 41037
- Product Type: Individual Socket
- Number of Points: 6
from Stahlwille North America
in sturdy ABS plastic case,. 22 pieces. Content: 13 sockets with hexagon No 40: sizes 3.5; 4; 4.5; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm. 4 INHEX sockets No 44: sizes 3; 4; 5; 6 mm. 1 ratchet 415QR. 1 extension No 405/6QR (150 mm). 1 universal joint No 407QR. 1 drive handle 400QR. 1 T-handle No... [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6 POINT TYPE. 2.71875 INCH OVERALL LENGTH. 1.0625 INCH OUTSIDE DIAMETER. 40976 INCH DRIVE END SIZE. 0.8125 SOCKET END SIZE - FRACTIONAL. 13/16 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. BODY STYLE SHOULDER. SOCKET DEPTH 15/32 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 0.8125
- Product Type: Individual Socket
- Number of Points: 6
from Stahlwille North America
in sturdy sheet steel case,. 22 pieces. Content: 13 sockets with hexagon No 40: sizes 3.5; 4; 4.5; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm. 4 INHEX sockets No 44: sizes 3; 4; 5; 6 mm. 1 ratchet No 415. 1 extension No 405/6 (150 mm). 1 universal joint No 407. 1 drive handle No 400. 1 T-handle No 404 [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
6 POINT TYPE. 2.5 INCH OVERALL LENGTH. 41229 INCH OUTSIDE DIAMETER. 40976 INCH DRIVE END SIZE. 40912 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. SOCKET DESIGNATION DEEP. BODY STYLE SHOULDER. SOCKET DEPTH 11/32 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 40912
- Product Type: Individual Socket
- Number of Points: 6
from Stahlwille North America
in sturdy sheet steel case,. 38 pieces. Content: 9 sockets with hexagon No 40: sizes 4; 5; 5,5; 6; 7; 8; 9; 10; 11 mm. 10 sockets with hexagon No 52: sizes 13; 16; 17; 18; 19; 21; 22; 24; 27; 30 mm. 3 INHEX sockets No 44: sizes 3; 4; 5 mm. 5 INHEX sockets No 54: sizes 6; 8; 10; 12; 14 mm. 2 ratchets... [See More]
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
from Snap-on Industrial Brands
12 POINT TYPE. 2.5 INCH OVERALL LENGTH. 41229 INCH OUTSIDE DIAMETER. 40976 INCH DRIVE END SIZE. 40912 INCH SOCKET END SIZE. WILLIAMS[R] BRAND. APPLICABLE STANDARD ANSI B107.1. SOCKET DESIGNATION DEEP. BODY STYLE SHOULDER. SOCKET DEPTH 11/32 INCH [See More]
- SAE or Metric: SAE Only
- SAE Size: 40912
- Product Type: Individual Socket
- Number of Points: 12