Insulated Drive Sockets and Adapters

22 Results
Cementex - 1/2" Square Drive Insulated Socket -- IH12-10
from All-Spec Industries

Insulated 1/2" Square Drive socket with 5/16" hex bit. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Cementex - 1/2" Square Drive Insulated Socket -- IS12-166
from All-Spec Industries

Cementex IS12-166 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-166 has 1/2" square drive, 1/2", 6 point standard socket. [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Cementex - 1/2" Square Drive Insulated Socket -- IS1209M12
from All-Spec Industries

12 point insulated socket. 9mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: Metric Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Cementex - 1/2" Square Drive Insulated Socket Set -- ISS12-12
from All-Spec Industries

12 piece insulated socket set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/2" Square Drive Lever Control Reversible Ratchet. 5" Extension Bar. 10"... [See More]

  • Product Features: Insulated; Standard Length; Wrench Included
  • SAE or Metric: SAE Only
  • Product Type: Socket Set (Sockets Only)
  • # of Pieces: 12
Cementex - Insulated Socket Adapter -- 12F34M
from All-Spec Industries

The Cementex 12F34M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex 12F34M Specifications: Double-insulated for safety. Female drive size: 1/2". Male drive size: 3/4". Tested to 10,000V AC. [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket; Socket Adapter
  • # of Pieces: 1
Cementex - Insulated Socket Adapter -- 38F14M
from All-Spec Industries

Cementex 38F14M is an insulated socket adapter, 3/8" female square drive to 1/4" male square drive. [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket; Socket Adapter
  • # of Pieces: 1
Cementex - Square Drive Insulated -- FX12-12
from All-Spec Industries

Cementex FX12-12 extension bar is custom made with a fiberglass shaft, completely breaks end to end continuity. The extension bar is fully insulated to provide bump protection for the metal end fittings. The units have been torque tested for use up to 80 ft. lbs and are rated for a maximum safe use... [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket; Socket Extension
  • # of Pieces: 1
Cementex - Square Drive Insulated -- IB12-10
from All-Spec Industries

The Cementex IB12-10 is an insulated extension bar which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex IB12-10 Specifications: Double-insulated for safety. Bar length: 10". Female drive size: 1/2". Male drive size: 1/2". [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket; Socket Extension
  • # of Pieces: 1
Cementex - Square Drive Insulated -- IB12-10F
from All-Spec Industries

Cementex IB12-10F, 10" flared, insulated extension bar with 1/2" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket; Socket Extension
  • # of Pieces: 1
Cementex - Square Drive Insulated -- IB38-3
from All-Spec Industries

Cementex IB38-3 straight insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC. [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket; Socket Extension
  • # of Pieces: 1
Wiha - Insulated 12 Point Metric Socket Set -- 31590
from All-Spec Industries

The Wiha 31590 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31590 Features: Chrome-vanadium steel. Forged, oil-hardened sockets. Insulated to 1000 volts. Wiha 31590 Includes: Metric size sockets: 8mm, 10mm, 11mm, 12mm, 13mm, 14mm, 17mm, 19mm. 1 - 12856 insulated socket... [See More]

  • Product Features: Insulated; Standard Length; Wrench Included
  • SAE or Metric: Metric Only
  • Product Type: Socket Set (Sockets Only)
  • # of Pieces: 10
Wiha - Insulated 12 Point Standard Socket Set -- 31493
from All-Spec Industries

The Wiha 31493 is an insulated 12 point standard socket set for 3/8" square drive, 10 pieces. Wiha 31493 Features: CV steel with forged, oil-hardened sockets. Insulated to EN/IEC 60900. Set includes the following sized sockets: Standard sizes: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4" [See More]

  • Product Features: Insulated; Standard Length; Wrench Included
  • SAE or Metric: SAE Only
  • Product Type: Socket Set (Sockets Only)
  • # of Pieces: 10
Wiha - Insulated 6 Point Standard Socket -- 31425
from All-Spec Industries

The Wiha 31425 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31425 Features: Insulated up to 1000 volts. Chrome-vanadium steel, forged and oil-hardened. Socket size: 1/4" [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Wiha - Insulated 6 Point Standard Socket -- 31432
from All-Spec Industries

The Wiha 31432 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31432 Features: Insulated up to 1000 volts. Chrome-vanadium steel, forged and oil-hardened. Socket size: 7/16" [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Wiha - Insulated Hex Head Socket -- 31805
from All-Spec Industries

The Wiha 31805 is an insulated hex head socket for 3/8" square drive. Wiha 31805 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 3/16". Overall length: 3.1" [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Wiha - Insulated Hex Head Socket -- 31807
from All-Spec Industries

The Wiha 31807 is an insulated hex head socket for 3/8" square drive. Wiha 31807 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 7/32". Overall length: 3.1" [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Wiha - Insulated Hex Head Socket -- 31809
from All-Spec Industries

The Wiha 31809 is an insulated hex head socket for 3/8" square drive. Wiha 31809 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 1/4". Overall length: 3.1" [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Wiha - Insulated Hex Head Socket -- 31811
from All-Spec Industries

The Wiha 31811 is an insulated hex head socket for 3/8" square drive. Wiha 31811 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 5/16". Overall length: 3.1" [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Wiha - Insulated Hex Head Socket -- 31813
from All-Spec Industries

The Wiha 31813 is an insulated hex head socket for 3/8" square drive. Wiha 31813 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 3/8". Overall length: 3.1" [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Wiha - Insulated Hex Head Socket -- 31815
from All-Spec Industries

The Wiha 31815 is an insulated hex head socket for 3/8" square drive. Wiha 31815 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 7/16". Overall length: 3.1" [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Wiha - Insulated Hex Head Socket -- 31817
from All-Spec Industries

The Wiha 31817 is an insulated hex head socket for 3/8" square drive. Wiha 31817 Features: Sockets must be used with insulated ratchets and extensions. Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Size: 1/2". Overall length: 3.1" [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Individual Socket
  • # of Pieces: 1
Wiha - Insulated Hex Head Socket Set for 3/8" Square Drive -- 31890
from All-Spec Industries

The Wiha 31890 is an insulated hex head socket set for 3/8" square drive. Wiha 31890 Features: Individually tested to 10,000 volts. Forged and oil-hardened steel sockets. Set includes the following sizes: 3/16", 7/32", 1/4", 5/16", 3/8", 7/16", 1/2" [See More]

  • Product Features: Insulated; Standard Length
  • SAE or Metric: SAE Only
  • Product Type: Socket Set (Sockets Only)
  • # of Pieces: 7