Automotive Combustion Engines
from Cummins, Inc.
From the legendary 6.7L Turbo Diesel to the largest industrial engines, our passion is advanced, dependable power. Cummins engines power nearly every type of vehicle and equipment on earth, from fire trucks and 18-wheelers to berry pickers and 360-ton mining haul trucks. You ’ll also find us... [See More]
- Application: Agriculture; Automotive; Industrial; Marine
- Engine Type: Internal Combustion
- Fuel Type: Diesel; CNG
- Features: Multi Fuel; Fuel Injected; EPA Certified; EU Certified; EPA Tier 1/EU Stage I; EPA Tier 2/EU Stage II; EPA Tier 3/EU Stage IIIA; EPA Tier 4i/EU Stage IIIB; EPA Tier 4/EU Stage IV
from Weichai Power Co., Ltd.
With the continuous development of infrastructure and real estate construction and requirements for environmental protection, China's demand for concrete machinery is growing rapidly. As an important link between the concrete mixing plant and the construction site, the concrete mixer undertakes an... [See More]
- Application: Automotive
- Torque: 4425 to 8850
- Fuel Type: Gasoline
- RPM: 1900 to 2300
from Weichai Power Co., Ltd.
Bulldozers are mainly used for road construction and large-scale earthwork construction. They are especially suitable for medium and long distance construction material moving. During the operation, bulldozers often have to overcome the sudden increase in resistance, thus requiring a large engine... [See More]
- Application: Automotive; Construction
- Fuel Type: Diesel
from Weichai Power Co., Ltd.
Weichai Power is the general application engine manufacturer with world's advanced level, and is also the largest domestic power supplier for construction machinery. After successfully developing special engines for scraper machinery, road construction machinery, lifting machinery and concrete... [See More]
- Application: Automotive; Construction
- RPM: 1900 to 2000
- Fuel Type: Diesel
- Displacement: 4.76 to 11.6
from Weichai Power Co., Ltd.
High reliability, excellent economically efficiency, low vibration & noise and good adaptability. Weichai Power is the general application engine manufacturer with world's advanced level, and is also the largest domestic power supplier for construction machinery. According to different requirements... [See More]
- Application: Automotive; Construction
- Fuel Type: Diesel
from Weichai Power Co., Ltd.
Engine life is 30% longer than similar products. Gas consumption is 10% lower than similar products. Safety factor has reached the international advanced level. The emissions go up to China? and? level. Equipped with CAN communication, common-rail monitor and other smart features. Based on mature... [See More]
- Application: Automotive
- Torque: 4956
- Fuel Type: Gasoline
- Horse Power: 162 to 221
from Weichai Power Co., Ltd.
Since 2008, focusing on wide-body dump trucks' application and working environment, Weichai made a lot of optimization according to the vehicle structure, power matching requirements, engine performance and the structure, such as the ribbed structure, WPM electric dust filter, special fuel-water... [See More]
- Application: Automotive
- RPM: 1800 to 2200
- Fuel Type: Gasoline (optional feature); Diesel (optional feature)
- Displacement: 9.73 to 16