CNG Combustion Engines
from Kohler Co. - Engines
Command PRO gaseous fuel engines are designed to run on either natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features. Designed to operate on both propane and natural gas fuels. [See More]
- Fuel Type: CNG
- Application: Commercial
- Engine Type: Internal Combustion
- Horse Power: 7 to 29
from Caterpillar Oil & Gas
Tough and durable, with field-proven head design to maximize time between overhauls. CG137 engines are equipped with ADEM A4 technology that brings performance, uptime, and low operating cost to your operation. CG137 engines meet the most demanding continuous duty gas compression applications with... [See More]
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
- Horse Power: 600
from Robin Subaru
The Overhead Valve V-Twin Cylinder Series industrial engines are the workhorses of the Subaru commercial-grade engine line. These engines deliver smooth, reliable torque and low fuel consumption throughout the rpm range. The series provides maximum versatility in models with horizontal or vertical... [See More]
- Fuel Type: LPG; CNG
- RPM: 3600
- Engine Type: Internal Combustion
- Displacement: 0.7200
from Cummins, Inc.
From the legendary 6.7L Turbo Diesel to the largest industrial engines, our passion is advanced, dependable power. Cummins engines power nearly every type of vehicle and equipment on earth, from fire trucks and 18-wheelers to berry pickers and 360-ton mining haul trucks. You ’ll also find us... [See More]
- Fuel Type: Diesel; CNG
- Application: Agriculture; Automotive; Industrial; Marine
- Engine Type: Internal Combustion
- Features: Multi Fuel; Fuel Injected; EPA Certified; EU Certified; EPA Tier 1/EU Stage I; EPA Tier 2/EU Stage II; EPA Tier 3/EU Stage IIIA; EPA Tier 4i/EU Stage IIIB; EPA Tier 4/EU Stage IV
from Kohler Co. - Engines
Command PRO gaseous fuel engines are designed to run on either gasoline, natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features. Designed to operate on gasoline, propane and... [See More]
- Fuel Type: Gasoline; LPG; CNG
- Application: Commercial
- Engine Type: Internal Combustion
- Horse Power: 7 to 29
from Caterpillar Oil & Gas
Tough and durable, with field-proven head design to maximize time between overhauls. CG137 engines are equipped with ADEM A4 technology that brings performance, uptime, and low operating cost to your operation. CG137 engines meet the most demanding continuous duty gas compression applications with... [See More]
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
- Horse Power: 400
from Caterpillar Oil & Gas
Tough and durable, built on the industry-standard G3300 platform and equipped with technology that brings performance, uptime, and low operating cost to your operation. G3304B engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal... [See More]
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
- Horse Power: 95
from Caterpillar Oil & Gas
Tough and durable, built on the industry-standard G3300 platform and equipped with technology that brings performance, uptime, and low operating cost to your operation. G3306B engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal... [See More]
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
- Horse Power: 145 to 211
from Caterpillar Oil & Gas
Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3408 engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3408 engines include gas... [See More]
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
- Horse Power: 255 to 400
from Caterpillar Oil & Gas
Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3408C engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3408C engines include... [See More]
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
- Horse Power: 425