LPG Combustion Engines

2 Results
Propane Driven Engines
from Kohler Co. - Engines

Command PRO gaseous fuel engines are designed to run on either natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features. Designed to operate on both propane and natural gas fuels. [See More]

  • Fuel Type: LPG
  • Application: Commercial
  • Engine Type: Internal Combustion
  • Horse Power: 7 to 29
V-Twin Engine -- EH72 LP/NG
from Robin Subaru

The Overhead Valve V-Twin Cylinder Series industrial engines are the workhorses of the Subaru commercial-grade engine line. These engines deliver smooth, reliable torque and low fuel consumption throughout the rpm range. The series provides maximum versatility in models with horizontal or vertical... [See More]

  • Fuel Type: LPG; CNG
  • RPM: 3600
  • Engine Type: Internal Combustion
  • Displacement: 0.7200