Audible or Visual Alarms Digital Timers

31 Results
Preset Timer Counter Tachometer -- TC-Pro482CRA
from Fargo Controls, Inc.

This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series... [See More]

  • Instrument Type: Counter; Timer; Counter / Timer Combination
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Bi-directional Counter
Frequency Input Ratemeter / Totalizer -- DPF70
from OMEGA Engineering, Inc.

The DPF70 Series is the ideal solution for many flow meter applications. Omega offers many different types of flowmeters: paddlewheels, turbines, positivie displacement, annemometers, mass flow, etc. for many application solutions. [See More]

  • Instrument Type: Counter; Timer; Counter / Timer Combination
  • Number of Functions: Multi
  • Technology: Electronic
  • Functions: Count Totalizer; Ratemeters (Tachometers)
Multi-Function Timer -- 230123
from diaago

CELLTREAT's Multi-Function Timer includes a timer, stopwatch, clock and alarm, along with an easel stand, mounting magnet and retractable hook for hanging. Features. Uses one standard AAA battery (not included). [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Power Supply: DC/Battery
Eight Channel Alarm Timer -- Model 5005
from Traceable® Products

The only timer manufactured with a continuously-adjustable alarm-volume control. Can be set from whisper low at the lab bench to ear-piercing loud for noisy plant areas. Alarms may be set to sound continuously until turned off manually or set to turn off automatically in 7 seconds or 1 minute. Eight... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Up Count; Down Count; Bi-directional Counter
Flasher -- FLSD
from Airotronics

PURPOSE: For hazard warning devices requiring 2 flashing lights alternating for maximum visual effect. Solid state 5 amp output provides improved reliability and extended service life. FEATURES: Dual flashing outputs with continuous current up to 5 amps. Standard cycle rate of 84 cycles per minute;... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Up Count
Panel-Mount Programmable Timer -- PTC900 / PTC901
from OMEGA Engineering, Inc.

The PTC900 timer and PTC901 clock/timer offer many features and performance capabilities that suit a wide range of industrial applications. Both can function as an elapsed timer or preset timer, while the PTC901 also offers real-time clock with date capability. The Plug-in option cards allow the... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Up Count
Traceable® 100-Hr Mini-Alarm Timer -- Model 5021
from Traceable® Products

Versatile timer incorporates all lab timing (alarm timing, down timing, stopwatch, time-out, and memory) Memory Counts down with an alarm and may be set to count up and alarm. It also has a memory. Set it once, press recall, and start counting down from the memory time. In the stopwatch mode it... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Up Count; Down Count; Bi-directional Counter
Flasher -- TEK
from Airotronics

TEK flashers are an ideal substitute for mechanical flashers. They have no moving parts and are designed to mount onto a circuit board. The CMOS timing provides excellent accuracy and repeatability. [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Up Count
Traceable® 3 Channel Alarm Timer -- Model 5000
from Traceable® Products

Triple display The ultimate user-friendly timer fulfills every lab's timing needs. Displays three different times simultaneously, counts down, and alarms. Also functions as a stopwatch and a time-of-day clock. Meets government regulations and ISO 9000 requirements. Three different tests may be run... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Down Count
Relay Timer -- TWZC
from Airotronics

TWZC is a Delay On Make timer with an audio warning of time out. Input voltage range is from 96 to 240 VAC, or at 24 VAC/VAC. It has an open board configuration and is designed for panel mounting. [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Up Count
Traceable® 99min/59s Timer -- Model 5028
from Traceable® Products

Timer counts down from 99 minutes, 59 seconds in second increments with 3-button ease and big-digit visibility. Automatic memory resets the display to the last programmed time-ideal for repetitive tests. Quartz-crystal accuracy is 0.01%. To assure accuracy an individually serial-numbered Traceable®... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Down Count
Solid State Timer -- MC337 Series
from Airotronics

MC337 series is a microprocessor-based recycle timer with solid state output, independent ON time / OFF time dipswitch adjustments and LED indicator. Provides timed sequencing of functions such as liquid dispensing, moisture purging, stirring, controlled lighting, feed distribution, water and air... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Up Count
Traceable® Advanced Memory Timer -- Model 5035
from Traceable® Products

Timer remembers the last time set, counts down, alarms, and counts up. Use it to count down/up from 24 hours to 1 second in increments of 1 second. One of the most versatile timers for the lab. The clock channel features time-of-day to the second with AM/PM indicators. Timer signals duration of... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Up Count; Down Count; Bi-directional Counter
Timer -- TFK
from Airotronics

The TFK Timer is a high-current solid state DC flasher with both 12VDC and 24VDC input ratings. [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Up Count
Traceable® Alarm Timer/Stopwatch -- Model 5020
from Traceable® Products

Numbered keys make it a breeze to set a countdown time Remarkable timer counts down with an alarm and counts up with a time-out feature. Program it to count down from 99 minutes, 99 seconds to zero in any second increment. In the stopwatch mode, the unit counts up to 59 minutes, 59 seconds, and... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Up Count; Down Count; Bi-directional Counter
Timer / Flasher -- THK
from Airotronics

THK timers are solid state output units with digital timing. The THK comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just like a single... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Up Count
Traceable® Clip-It Timer -- Model 5046
from Traceable® Products

Clip-It ™ Timer counts down, alarms, and functions as a stopwatch The handiest timer ever designed clips to your lab coat, belt, notebook, clipboard, or anywhere. You'll never lose your own personal timer. Six-digit LCD display always shows the time remaining in hours, minutes, and seconds... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Down Count
Timer / Flasher -- THKA
from Airotronics

THKA timers are solid state output units with digital timing and similar on/off cycle times. The THKA comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Up Count
Traceable® Digital Timer Plus -- Model 5045
from Traceable® Products

Costs so little, everyone deserves one The handiest timer ever designed clips to your lab coat, belt, notebook, clipboard, or anywhere. You'll never lose your own personal timer. Six-digit LCD display always shows the time remaining in hours, minutes, and seconds Program it in the countdown mode, in... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Down Count
Traceable® Fingertip Timer -- Model 5042
from Traceable® Products

Easy-to-use timer has a repeat memory function for repetitive tests. Three-button operation can be learned in less than 10 seconds. Everyone in the lab will enjoy using this always-at-your-fingertips timer. May be placed on incubators, refrigerators, and ovens with the magnet on the back. Also... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Down Count
Traceable® Four-Channel Alarm Timer -- Model 5004
from Traceable® Products

Easy on the eyes Massive, 3/4-inch-high display permits viewing from across the lab. Its microcomputer chip permits setting 4 separate channels. Set any countdown time from 99 hours, 59 minutes, 59 seconds to 1 second. When zero is reached, the timer starts counting up to show time elapsed since... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Up Count; Down Count; Bi-directional Counter
Traceable® Instant Recall Memory Timer -- Model 5122
from Traceable® Products

Input a time and the instant memory always returns the display to the programmed time. This is the ideal timer to dedicate to a routinely timed test. Bright, extra-large, 5/8-inch-high digits count down at any set time from 99 minutes 59 seconds to zero. At zero a loud 30-second alarm sounds. [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Down Count
Traceable® Key Chain Timer -- Model 5041
from Traceable® Products

Unique timer is easy to use Counts down, alarms, and functions as a stopwatch. One of the handiest timers ever designed- holds your keys or hooks onto your lab coat buttonhole. Four-digit LCD display always shows time remaining in hours and minutes. Program it in the countdown mode in minute... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Down Count
Traceable® LCD Timer -- Model 8906
from Traceable® Products

This compact unit is a timer, stopwatch, and clock. Timer can be programmed to count down from 23 hours, 59 minutes, 59 seconds with 1-second resolution. Accuracy is 0.01%. At zero, a 1-minute alarm sounds and thru-zero timing automatically begins counting up, displaying time elapsed. Memory recall... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Down Count
Traceable® Memory Timer -- Model 5030
from Traceable® Products

Save time on repetitive tests with Traceable® Memory Timer Unique timer counts down with an alarm and remembers the setting. Program countdown times from 24 hours to 1 minute in increments of a minute. The bright, crisp, 1/3-inch-high LCD digits read in hours, minutes, and seconds (seconds displayed... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Down Count
Traceable® Original Lab Timer -- Model 5002
from Traceable® Products

Timer signals drying and incubating times, helps catch all test results, and even alarms for appointments. The ideal bench-mate for quality-control and experimental requirements. Extremely simple operation makes it a joy to use. Friendly operation makes it the lab's most desirable timer. Accuracy is... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Down Count
Traceable® QC Timer -- Model 5026
from Traceable® Products

Ideal QC (quality control) countdown and alarm timer combines easy, 3-button operation with giant-size digits. Learn its operation in less than 10 seconds without ever opening the directions. Quartz-crystal accuracy is 0.01%. To assure accuracy an individually serial-numbered Traceable® Certificate... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Down Count
Traceable® Three Line Alarm Timer -- Model 5008
from Traceable® Products

User-friendly timer displays three different countdown/alarm times simultaneously. Three unique channels may be started individually or concurrently and programmed to count down from 99 hours, 59 minutes, 59 seconds to 1 second. When zero is reached, an alarm sounds, a TIMES UP is displayed, and the... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electronic
  • Direction: Down Count
Traceable® Triple-Display Timer -- Model 5025
from Traceable® Products

Time three tests simultaneously with ease Three-line display permits simultaneous countdown alarm timing of three tests. Extra-large, 1/2-inch digits are easy to read from across the lab. Times may be set from 19 hours, 59 minutes, 59 seconds to 1 second. When zero is reached, the timer starts... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Down Count
Traceable® Triple-Purpose Timer -- Model 5027
from Traceable® Products

At the press of a button, big-digit timer displays countdown alarm time, stopwatch (count-up) time, and time-of-day (AM/PM) and 24-hour format). Accuracy is 0.01%. Full keyboard (0-9 keys) makes entering times exceptionally fast. High-decibel alarm sounds for 1 minute. Count down or up to 9 hours,... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Up Count; Down Count; Bi-directional Counter
Traceable® Two-Memory Timer -- Model 5006
from Traceable® Products

Count on Two-Memory Timer to deliver on-the-dot timing operations whether counting up or down from 23 hours, 59 minutes, 59 seconds. Features a timing accuracy of 0.01% and a 1-second resolution. It's also a time-of-day clock with user-selectable AM/PM or 24-hour format. A smooth, streamlined design... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electronic
  • Direction: Up Count; Down Count; Bi-directional Counter