Field Selectable Time Ranges Digital Timers
from Fargo Controls, Inc.
The PS3-12 & PS3-22 are 1 and 2 preset counters. They offer scaling, which allows for displaying of specific units or lengths. They accept a variety of inputs making them suitable for a wide range of applications. FEATURES: Up down counter/timer control. AC/DC and self powered versions. LCD... [See More]
- Instrument Type: Counter; Timer; Counter / Timer Combination
- Number of Functions: Multi
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter
from Fargo Controls, Inc.
This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series... [See More]
- Instrument Type: Counter; Timer; Counter / Timer Combination
- Number of Functions: Multi
- Technology: Electronic
- Direction: Bi-directional Counter
from Fargo Controls, Inc.
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES:... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count
from Specialty Product Technologies
A unique combination of versatility and simplicity make the Eagle Signal brand B866 the premiere low cost timing solution. Housed in a compact 1/16 DIN package, changing the set time is as simple as turning a dial. Selectable time ranges provide preset times ranging from 0.06 seconds to 10 hours. [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Functions: Delay On Timer; Delay Off Timer; Interval Delay Timer; Repeat Cycle
from Airotronics
The MC series Coin Counting Timers combine a Single Shot timing mode and coin counting capability with microprocessor technology for reliability and accuracy. Two 4-position binary dipswitches allow users to select the number of coins as well as the time period. The switches can accommodate from 1... [See More]
- Instrument Type: Counter; Timer; Counter / Timer Combination
- Number of Functions: Multi
- Technology: Electronic
- Direction: Up Count
from CARLO GAVAZZI Automation Components
Small, low-cost mono function timer with adjustable time setting. Only 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screws. The timer is used e.g. to delay small industrial relays or 3-phase contactors. Fail-safe two-wire connection. [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electromechanical; Electronic
- Direction: Up Count
from Traceable® Products
The only timer manufactured with a continuously-adjustable alarm-volume control. Can be set from whisper low at the lab bench to ear-piercing loud for noisy plant areas. Alarms may be set to sound continuously until turned off manually or set to turn off automatically in 7 seconds or 1 minute. Eight... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter
from Specialty Product Technologies
The B856 features a compact 1/16 DIN package, precise digital setting, versatile functionality, and a straightforward button-per-digit interface. It can be easily programmed to perform any standard timing operation: On-Delay, Off-Delay, Interval, or Repeat Cycle. A unique On-Delay/ Interval Mode... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Functions: Delay Cycle Timer; Delay On Timer; Delay Off Timer; Interval Delay Timer; Repeat Cycle
from Airotronics
TGC-E timers with dipswitch adjustment offer precise timing accuracy in a compact 2.5" x 2.5" encapsulated configuration. Three time ranges are available: 0.1 to 102.3 seconds, 1 to 1023 seconds and 10 to 10230 seconds. The encapsulated relay is capable of switching up to 20 amps (70 amps inrush),... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count
from CARLO GAVAZZI Automation Components
Small, low cost monofunction timer with adjustable time setting. 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screw. The timer is used e.g. with industrial relays or 3-phase contactors. Fail-safe two-wire connection. Low-cost. [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electromechanical; Electronic
- Direction: Up Count
from Traceable® Products
Versatile timer incorporates all lab timing (alarm timing, down timing, stopwatch, time-out, and memory) Memory Counts down with an alarm and may be set to count up and alarm. It also has a memory. Set it once, press recall, and start counting down from the memory time. In the stopwatch mode it... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter
from Airotronics
TGCB series Cube Relay Delay on Make timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. These units provide the same functional performance as plug-in relay timers, at significant cost savings. The relay common is internally... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count
from CARLO GAVAZZI Automation Components
Small, low cost monofunction timer with adjustable time setting. 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screw. The timer is used e.g. with industrial relays or 3-phase contactors. Fail-safe two-wire connection. Low-cost. [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electromechanical; Electronic
- Direction: Up Count
from Traceable® Products
Triple display The ultimate user-friendly timer fulfills every lab's timing needs. Displays three different times simultaneously, counts down, and alarms. Also functions as a stopwatch and a time-of-day clock. Meets government regulations and ISO 9000 requirements. Three different tests may be run... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Direction: Down Count
from Airotronics
TGCM / TGCML series Cube Relay timers offer a timing mode combination of Delay on Make followed by Delay on Break. This function is also known as the "On Delay / Off Delay" timer. Both time periods are offered with either fixed or adjustable times and both time periods can be offered with a separate... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Direction: Up Count
from CARLO GAVAZZI Automation Components
Multifunction timer with 7 functions and selectable time range from 0.05 seconds to 300 hours. 48 x 48 mm for front panel mounting and on 11-pin socket. Time range 0.05 s to 300 h. Knob selection of time range. Knob adjustable time setting. Knob selection of operating mode (7 functions): Op - delay... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Direction: Up Count
from Traceable® Products
Timer counts down from 99 minutes, 59 seconds in second increments with 3-button ease and big-digit visibility. Automatic memory resets the display to the last programmed time-ideal for repetitive tests. Quartz-crystal accuracy is 0.01%. To assure accuracy an individually serial-numbered Traceable®... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Airotronics
The TGCXB-E is a unique combination of digital CMOS timing circuitry with a memory capability and a relay output. It is ideal for applications where there is a need to keep track of elapsed time. A single unit can handle delays of up to 511.5 hours. For longer time periods, multiple units can be set... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count
from Traceable® Products
Timer remembers the last time set, counts down, alarms, and counts up. Use it to count down/up from 24 hours to 1 second in increments of 1 second. One of the most versatile timers for the lab. The clock channel features time-of-day to the second with AM/PM indicators. Timer signals duration of... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter
from Airotronics
TGKAD series Cube Relay Repeat Cycle (Dual Adjustable) On/Off timers are a unique combination of solid state timing circuitry with a relay output in a compact cube configuration. The time delay for both the "On" cycle and the "Off" cycle can be individually adjusted. These timers offer the many... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count
from Traceable® Products
Numbered keys make it a breeze to set a countdown time Remarkable timer counts down with an alarm and counts up with a time-out feature. Program it to count down from 99 minutes, 99 seconds to zero in any second increment. In the stopwatch mode, the unit counts up to 59 minutes, 59 seconds, and... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter
from Airotronics
TGKDDB series Cube Relay Repeat Cycle (Dual Adjustable) Off/On timers are a unique combination of solid state timing circuitry with a relay output in a compact cube configuration. The time delay for both the "Off" cycle and the "On" cycle can be individually adjusted. These timers offer the many... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count
from Traceable® Products
Lab's new timing standard-the Traceable® Bench Timer Times from 0.001 second to 999 hours. Precise timing and an eight-digit, 1/2-inch-high, bright-intensity LED display make it the choice for all industrial and biomedical tests. Four timing modes Reads in four different formats: 99 hours, 59... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count
from Airotronics
TGLB-E timers with dipswitch adjustment offer precise timing accuracy in a compact 2.5" x 2.5" encapsulated configuration. Three models offer time periods from 0.1 to 102.3 seconds, 1 to 1023 seconds and 10 to 10230 seconds. Available with relay output ratings up to 20 amps, the advanced circuitry... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count
from Traceable® Products
Clip-It ™ Timer counts down, alarms, and functions as a stopwatch The handiest timer ever designed clips to your lab coat, belt, notebook, clipboard, or anywhere. You'll never lose your own personal timer. Six-digit LCD display always shows the time remaining in hours, minutes, and seconds... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Airotronics
The MC series offers accurate microprocessor-based circuitry with solid state output. On and off time periods have 10 bit binary dipswitch adjustments in seconds, minutes or hours. On and off time periods are customer-selected and offer many timing options. Any time range may be selected for either... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Direction: Up Count
from Traceable® Products
Versatile and economical controller may be programmed to turn equipment on and off at any minute of any day. A fail-safe memory permits programming 14 different switchings per day. They may be allocated over four separate weekly programs for up to 196 switchings per week. Random function... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter
from Traceable® Products
Countdown controller turns any piece of equipment on or off at the end of a set time period. Programmable in any 1-minute interval from 23 hours, 59 minutes, 59 seconds to 1 minute. Program controller in an instant with easy-to-use countdown time mode. Switch equipment on/off instantly with manual... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Traceable® Products
The perfect size-has a large-screen LCD and a small, lab-bench footprint. Times up from 0.01 second to 9 hours, 59 minutes, 59 seconds, and 99 hundredths of a second. Switchable between cumulative and interval-split, the unit also allows an infinite number of time-outs. Oversize buttons make it easy... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count
from Traceable® Products
Costs so little, everyone deserves one The handiest timer ever designed clips to your lab coat, belt, notebook, clipboard, or anywhere. You'll never lose your own personal timer. Six-digit LCD display always shows the time remaining in hours, minutes, and seconds Program it in the countdown mode, in... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Traceable® Products
Easy-to-use timer has a repeat memory function for repetitive tests. Three-button operation can be learned in less than 10 seconds. Everyone in the lab will enjoy using this always-at-your-fingertips timer. May be placed on incubators, refrigerators, and ovens with the magnet on the back. Also... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Traceable® Products
Easy on the eyes Massive, 3/4-inch-high display permits viewing from across the lab. Its microcomputer chip permits setting 4 separate channels. Set any countdown time from 99 hours, 59 minutes, 59 seconds to 1 second. When zero is reached, the timer starts counting up to show time elapsed since... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter
from Traceable® Products
Input a time and the instant memory always returns the display to the programmed time. This is the ideal timer to dedicate to a routinely timed test. Bright, extra-large, 5/8-inch-high digits count down at any set time from 99 minutes 59 seconds to zero. At zero a loud 30-second alarm sounds. [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Traceable® Products
Allows simultaneous programming of two different activities from 24 hours to 1 second. Resolution is 1 second; accuracy is 0.01%. Each channel has a distinct electronic alarm and display indicator when zero is reached. The alarm may be turned off or it is silenced automatically after 1 minute. For... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Traceable® Products
Unique timer is easy to use Counts down, alarms, and functions as a stopwatch. One of the handiest timers ever designed- holds your keys or hooks onto your lab coat buttonhole. Four-digit LCD display always shows time remaining in hours and minutes. Program it in the countdown mode in minute... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Traceable® Products
Lab-Top Timer is built expressly for bench use. LCD screen is designed for viewing at any angle (sitting or standing). Ease of operation, versatile timing modes, extra-large keys, and the any-angle viewing make this unit ideal for the lab. Counts down from 24 hours to 1 second, in second increments,... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter
from Traceable® Products
This compact unit is a timer, stopwatch, and clock. Timer can be programmed to count down from 23 hours, 59 minutes, 59 seconds with 1-second resolution. Accuracy is 0.01%. At zero, a 1-minute alarm sounds and thru-zero timing automatically begins counting up, displaying time elapsed. Memory recall... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Traceable® Products
Save time on repetitive tests with Traceable® Memory Timer Unique timer counts down with an alarm and remembers the setting. Program countdown times from 24 hours to 1 minute in increments of a minute. The bright, crisp, 1/3-inch-high LCD digits read in hours, minutes, and seconds (seconds displayed... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Traceable® Products
Small timer- large display At the press of a button, timer displays countdown alarm time/stopwatch (count-up) time, and time-of-day (AM/PM and 24-hour format). Accuracy is 0.01%. High-decibel alarm sounds for 1 minute. Count down or up to 23 hours, 59 minutes, 59 seconds on the two timing channels. [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter
from Traceable® Products
Timer signals drying and incubating times, helps catch all test results, and even alarms for appointments. The ideal bench-mate for quality-control and experimental requirements. Extremely simple operation makes it a joy to use. Friendly operation makes it the lab's most desirable timer. Accuracy is... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Direction: Down Count
from Traceable® Products
Four-digit LCD display always shows the time remaining in hours and minutes. Program it in 1-minute increments from 20 hours to 1 minute. At zero, a beeping alarm sounds for 60 seconds or may be silenced manually. In the stopwatch mode, it times from 1 second to 20 minutes and then rolls over. Also... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter
from Traceable® Products
Ideal QC (quality control) countdown and alarm timer combines easy, 3-button operation with giant-size digits. Learn its operation in less than 10 seconds without ever opening the directions. Quartz-crystal accuracy is 0.01%. To assure accuracy an individually serial-numbered Traceable® Certificate... [See More]
- Instrument Type: Timer
- Number of Functions: Single
- Technology: Electronic
- Direction: Down Count
from Traceable® Products
Innovative countdown timer talks. It counts down, talks, times up, and tells time-of-day with Traceable® precision. Never again glance at your timer. During countdown, voice reporting frequency is every hour until 1 hour is reached, every 10 minutes until 10 minutes is reached, every minute until 1... [See More]
- Instrument Type: Timer
- Number of Functions: Multi
- Technology: Electronic
- Direction: Up Count; Down Count; Bi-directional Counter