Steel Spring Locating Pins
from Imao-Fixtureworks
Body. SK95 steel. Quenched and tempered (Rc 55 - 60). Precision ground [See More]
- Body Material: Steel
- Pin Diameter: 0.2362 to 0.9843
- Diameter: 0.2362 to 0.9843
- Pin Material: Steel
from Jergens, Inc.
Jergens Elastomer Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum. Spring Material: Elastomer... [See More]
- Body Material: Aluminum; Steel; Steel, Case Hardened Zinc Coated
- Side Force: 2.2
- Pin Diameter: 0.2500
- Pin Material: Steel
from Imao-Fixtureworks
Body. SK95 steel. Quenched and tempered (Rc 55 - 60). Precision ground [See More]
- Body Material: Steel
- Pin Diameter: 0.1969 to 0.7087
- Diameter: 0.3150 to 0.9843
- Pin Material: Steel
from Jergens, Inc.
Jergens Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum. Spring Material: Steel. Pin Materials... [See More]
- Body Material: Aluminum; Steel; Steel, Case Hardened Zinc Coated
- Side Force: 2.2
- Diameter: 0.2500
- Pin Material: Steel
from Imao-Fixtureworks
Material: SK95 steel. Heat Treat: Quenched and tempered. Precision ground [See More]
- Body Material: Steel
- Pin Diameter: 0.3150 to 0.6299
- Diameter: 0.3937 to 0.7874
- Pin Material: Steel
from Imao-Fixtureworks
Features. The round head of these pins facilitates setting a workpiece. Use NKL Pin Extractors to pull out these pins. [See More]
- Body Material: Steel
- Pin Diameter: 0.2756 to 0.4724
- Diameter: 0.3937 to 0.6299
- Pin Material: Steel
from Imao-Fixtureworks
Body. Steel (SK95). Quenched and tempered (HRC 55 - 60). Black oxide finish. Precision ground [See More]
- Body Material: Steel
- Pin Diameter: 0.3937 to 0.9843
- Diameter: 0.5906 to 1.57
- Pin Material: Steel
from Imao-Fixtureworks
Body. SK95 steel. Quenched and tempered (Rc 55 - 60). Precision ground [See More]
- Body Material: Steel
- Pin Diameter: 0.2362 to 0.9843
- Diameter: 0.2362 to 0.9843
- Pin Material: Steel
from Imao-Fixtureworks
Body. SK95 steel. Quenched and tempered (Rc 55 - 60). Precision ground [See More]
- Body Material: Steel
- Pin Diameter: 0.3150 to 0.9843
- Diameter: 0.1969 to 0.7087
- Pin Material: Steel
from Imao-Fixtureworks
Material: SK95 steel. Heat Treat: Quenched and tempered. Precision ground [See More]
- Body Material: Steel
- Pin Diameter: 0.3150 to 0.6299
- Diameter: 0.3150 to 0.6299
- Pin Material: Steel
from Imao-Fixtureworks
Material: SK95 steel. Heat Treat: Quenched and tempered. Precision ground [See More]
- Body Material: Steel
- Pin Diameter: 0.2756 to 0.4724
- Diameter: 0.3937 to 0.6299
- Pin Material: Steel