Steel Spring Locating Pins
from Imao-Fixtureworks
Body. SK95 steel. Quenched and tempered (Rc 55 - 60). Precision ground [See More]
- Pin Material: Steel
- Pin Diameter: 0.2362 to 0.9843
- Diameter: 0.2362 to 0.9843
- Body Material: Steel
from Jergens, Inc.
Jergens Elastomer Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum. Spring Material: Elastomer... [See More]
- Pin Material: Steel
- Side Force: 2.2
- Pin Diameter: 0.2500
- Body Material: Aluminum; Steel; Steel, Case Hardened Zinc Coated
from Imao-Fixtureworks
Body. SK95 steel. Quenched and tempered (Rc 55 - 60). Precision ground [See More]
- Pin Material: Steel
- Pin Diameter: 0.1969 to 0.7087
- Diameter: 0.3150 to 0.9843
- Body Material: Steel
from Jergens, Inc.
Jergens Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum. Spring Material: Steel. Pin Materials... [See More]
- Pin Material: Steel
- Side Force: 2.2
- Diameter: 0.2500
- Body Material: Aluminum; Steel; Steel, Case Hardened Zinc Coated
from Imao-Fixtureworks
Material: SK95 steel. Heat Treat: Quenched and tempered. Precision ground [See More]
- Pin Material: Steel
- Pin Diameter: 0.3150 to 0.6299
- Diameter: 0.3937 to 0.7874
- Body Material: Steel
from Imao-Fixtureworks
Features. The round head of these pins facilitates setting a workpiece. Use NKL Pin Extractors to pull out these pins. [See More]
- Pin Material: Steel
- Pin Diameter: 0.2756 to 0.4724
- Diameter: 0.3937 to 0.6299
- Body Material: Steel
from Imao-Fixtureworks
Body. Steel (SK95). Quenched and tempered (HRC 55 - 60). Black oxide finish. Precision ground [See More]
- Pin Material: Steel
- Pin Diameter: 0.3937 to 0.9843
- Diameter: 0.5906 to 1.57
- Body Material: Steel
from Imao-Fixtureworks
Body. SK95 steel. Quenched and tempered (Rc 55 - 60). Precision ground [See More]
- Pin Material: Steel
- Pin Diameter: 0.2362 to 0.9843
- Diameter: 0.2362 to 0.9843
- Body Material: Steel
from Imao-Fixtureworks
Body. SK95 steel. Quenched and tempered (Rc 55 - 60). Precision ground [See More]
- Pin Material: Steel
- Pin Diameter: 0.3150 to 0.9843
- Diameter: 0.1969 to 0.7087
- Body Material: Steel
from Imao-Fixtureworks
Material: SK95 steel. Heat Treat: Quenched and tempered. Precision ground [See More]
- Pin Material: Steel
- Pin Diameter: 0.3150 to 0.6299
- Diameter: 0.3150 to 0.6299
- Body Material: Steel
from Imao-Fixtureworks
Material: SK95 steel. Heat Treat: Quenched and tempered. Precision ground [See More]
- Pin Material: Steel
- Pin Diameter: 0.2756 to 0.4724
- Diameter: 0.3937 to 0.6299
- Body Material: Steel
from Imao-Fixtureworks
Features. Ideal for temporary clamping of low-profile workpieces. The seal provided for BJ765****2 and BJ766****2 keeps dust out of the body. [See More]
- Pin Material: Plastic; Steel
- Pin Diameter: 0.1181 to 0.3937
- Diameter: 0.2362 to 0.6299
- Body Material: Aluminum
from Carr Lane Manufacturing Co.
Spring Locating Pins provide an extremely compact way to apply side force to a workpiece, for positioning or light clamping. The version shown here has a Delrin ® contact pin and a solid polyurethane body covered by an aluminum shell. This type is ideal to avoid marring soft materials or... [See More]
- Pin Material: Steel
- Pin Diameter: 0.1180 to 0.3940
- Diameter: 0.1250 to 0.6250
- Side Force: 2.2 to 67