Stainless Steel Spring Locating Pins

2 Results
Elastomer Spring Locating Pins -- 36271
from Jergens, Inc.

Jergens Elastomer Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum. Spring Material: Elastomer... [See More]

  • Pin Material: Stainless Steel
  • Side Force: 2.2
  • Pin Diameter: 0.2500
  • Body Material: Aluminum; Steel; Steel, Case Hardened Zinc Coated
Stainless Steel Pin (Polyurethane Spring)
from Carr Lane Manufacturing Co.

Spring Locating Pins provide an extremely compact way to apply side force to a workpiece, for positioning or light clamping. The version shown here, with a case-hardened steel contact pin and a coil spring, is our most popular. A protective rubber seal around the contact pin keeps out dirt and... [See More]

  • Pin Material: Stainless Steel
  • Pin Diameter: 0.1180 to 0.3940
  • Diameter: 0.1250 to 0.6250
  • Side Force: 2.2 to 45