Plastic Spring Locating Pins

3 Results
Spring Locating Pin -- BJ765, BJ766
from Imao-Fixtureworks

Features. Ideal for temporary clamping of low-profile workpieces. The seal provided for BJ765****2 and BJ766****2 keeps dust out of the body. [See More]

  • Pin Material: Plastic; Steel
  • Pin Diameter: 0.1181 to 0.3937
  • Diameter: 0.2362 to 0.6299
  • Body Material: Aluminum
Elastomer Spring Locating Pins -- 36251
from Jergens, Inc.

Jergens Elastomer Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum. Spring Material: Elastomer... [See More]

  • Pin Material: Plastic
  • Side Force: 2.2
  • Pin Diameter: 0.2500
  • Body Material: Aluminum; Steel; Steel, Case Hardened Zinc Coated
Spring Locating Pins with Seal -- 36221
from Jergens, Inc.

Jergens Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum. Spring Material: Steel. Pin Materials... [See More]

  • Pin Material: Plastic
  • Side Force: 2.2
  • Diameter: 0.2500
  • Body Material: Aluminum; Steel; Steel, Case Hardened Zinc Coated