700Ω Strain Gauges
Last Updated: February 12, 2025
Description
700O strain gauges are devices used to measure the strain or deformation of an object. They operate by detecting changes in electrical resistance as the object undergoes stress, allowing for precise measurement of the strain experienced by the material.
Working Principle
Strain gauges work on the principle that the electrical resistance of a conductor changes when it is stretched or compressed. In the case of 700O strain gauges, the resistance increases under tensile strain and decreases under compressive strain. This change in resistance is directly proportional to the amount of strain, allowing for accurate measurement. The gauges are typically bonded to the surface of the material being tested, ensuring that they experience the same strain as the material itself. This makes them useful for determining stress levels in various materials and structures.
Applications
Strain gauges are used in a wide range of applications. They are commonly employed in geotechnical monitoring, such as in the aerospace industry for testing the structural integrity of aircraft components. They are also used in civil engineering for monitoring the stress and strain in bridges and buildings. Additionally, strain gauges are utilized in the automotive industry for testing the durability and performance of vehicle components.
Advantages over other Strain Gauges
700O strain gauges offer several advantages over other types of strain gauges. They are known for their precision and stability, retaining their calibration and performance over extended periods. Their small size and low mass allow them to operate over a wide frequency range with minimal sensitivity to shock effects. Furthermore, they are relatively low-cost and available in various shapes, sizes, and materials, making them versatile for different applications.
Limitations
Despite their advantages, 700O strain gauges have limitations. They can be affected by temperature changes, which may require compensation techniques to ensure accurate readings. Additionally, they may not be suitable for all environments, particularly those with extreme conditions that could affect their performance.
Considerations
When considering the use of 700O strain gauges, several factors should be taken into account. Initial costs are generally low, but operating expenses can vary depending on the application and environment. Durability is typically high, but accuracy can be affected by environmental factors such as temperature and humidity. Replacement and maintenance costs are generally low, but regular calibration may be necessary to maintain accuracy. It is important to select the appropriate gauge for the specific application to ensure optimal performance and reliability.
from Hottinger Brüel & Kjær A/S
Strain gauge series Y. (Universal SG for stress analysis). Geometry: linear. Measuring grid material: constantan. Carrier foil: polyimide. 1 measuring grid. Measuring grid covered. Integrated solder tabs. Temp. response: ferr. steel (10.8 ppm/K). Nominal resistance: 700 ohms. Measuring grid length:... [See More]
-
Nominal Resistance: 700
; 700 Ohms
- Specialty Application: Stress Analysis / structural testing
- Arrangement: Linear
- Grid Length: 0.3937
from Hottinger Brüel & Kjær A/S
Strain gauge series Y. (Universal SG for stress analysis). Geometry: shear/torsion half bridge. Measuring grid material: constantan. Carrier foil: polyimide. 2 grids, offset +/- 45 ° to the axis,. connected in a half bridge circuit. Measuring grid covered. Leads, opposite each other longitud. [See More]
-
Nominal Resistance: 700
; 700 Ohms
- Specialty Application: Stress Analysis / structural testing
- Arrangement: Shear/torsion
- Integral Bridge Circuitry: Half-Bridge
from Hottinger Brüel & Kjær A/S
Strain gauge series Y. (Universal SG for stress analysis). Geometry: shear/torsion half bridge. Measuring grid material: constantan. Carrier foil: polyimide. 2 grids, offset +/- 45 ° to the axis,. connected in a half bridge circuit. Measuring grid covered. Integrated solder tabs. Temp. [See More]
-
Nominal Resistance: 700
; 700 Ohms
- Specialty Application: Stress Analysis / structural testing
- Arrangement: Shear/torsion
- Integral Bridge Circuitry: Half-Bridge
from Kistler Group
A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN. Small size. For static and dynamic measurements. Stainless steel construction. Standardized... [See More]
-
Nominal Resistance: 350
; 700
- Arrangement: Diaphragm
- Construction: Semiconductor
- Integral Bridge Circuitry: Full-Bridge