Electrical Resistance Strain Gauges
from Campbell Scientific, Inc.
The highly accurate ST350 Strain Transducer from Bridge Diagnostics brings great efficiency and reliability to measuring live-load stresses on structures. With minimal surface preparation, you can quickly install the transducer and avoid the tedious and time-consuming effort involved when using foil... [See More]
- Construction: Electrical Resistance
- Integral Bridge Circuitry: Full-Bridge
- Arrangement: Uniaxial
- Grid Length: 3
from Columbia Research Labs, Inc.
Columbia Series DT 3617 Strain Sensors are designed for the measurements of planar shear strain forces when the axis of principal strain is identified. Each sensor is a complete, compact, easily installed device utilizing the proven technology of the Columbia DTD 2684 Series Fatigue Monitoring... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Tee
- Specialty Application: Residual Stress; Measurement of Planar Shear Strain
from Baumer Ltd.
Strain links measure the surface strain between the support surfaces. Strain links are ideally suited for measurements on rigid structures. Depending on design strain links can be used in cyclical and static applications. product description. • For cyclical and static measurements, without... [See More]
- Construction: Electrical Resistance
- Integral Bridge Circuitry: Full-Bridge
- Arrangement: Uniaxial
- Strain Range: 750
from OMEGA Engineering, Inc.
OMEGA ® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then... [See More]
- Construction: Electrical Resistance
- Integral Bridge Circuitry: None
- Arrangement: Uniaxial
- Grid Length: 1.5
from Columbia Research Labs, Inc.
Columbia's Strain Sensors measure fatigue loading experienced by aircraft under various conditions of speed, weight and mission configuration more accurately than by older, less accurate counting accelerometer methods. These sensors allow critical undercarriage structures and surfaces to be more... [See More]
- Construction: Electrical Resistance
- Specialty Application: Residual Stress; Monitoring Fatigue Damage
- Arrangement: Uniaxial
- Integral Bridge Circuitry: Full-Bridge
from Baumer Ltd.
With strain probes it is possible to measure strain in deep holes. A strain probe equipped with two diametrically opposed strain gages at the tip is inserted and clamped in a hole. product description. • Passive strain probe. • Strain measurement in deep holes. • Recessed installation... [See More]
- Construction: Electrical Resistance
- Integral Bridge Circuitry: Quarter-Bridge
- Arrangement: Uniaxial
- Strain Range: 1000
from OMEGA Engineering, Inc.
OMEGA strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurements. [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Tee
- Integral Bridge Circuitry: None
from Columbia Research Labs, Inc.
Columbia Series DT3715 sensors were designed to accurately measure both strain and temperature on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum... [See More]
- Construction: Electrical Resistance
- Specialty Application: Temperature; Residual Stress; Military Applications
- Arrangement: Uniaxial
- Integral Bridge Circuitry: Full-Bridge
from Baumer Ltd.
With strain probes it is possible to measure strain in deep holes. A strain probe equipped with two diametrically opposed strain gages at the tip is inserted and clamped in a hole. product description. • Strain probe with integrated amplifier. • Simple strain measurement in deep holes. [See More]
- Construction: Electrical Resistance
- Integral Bridge Circuitry: Quarter-Bridge
- Arrangement: Uniaxial
- Strain Range: 1000
from OMEGA Engineering, Inc.
OMEGA ® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Stacked
- Arrangement: Rectangular
- Integral Bridge Circuitry: None
from Columbia Research Labs, Inc.
Columbia Series DT3716 sensors were designed to accurately measure both strain and temperature on straight mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum... [See More]
- Construction: Electrical Resistance
- Specialty Application: Residual Stress; Monitoring Fatigue Damage
- Arrangement: Uniaxial
- Integral Bridge Circuitry: Full-Bridge
from OMEGA Engineering, Inc.
OMEGA ® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Rectangular
- Integral Bridge Circuitry: None
from Columbia Research Labs, Inc.
Columbia Series DT3747 sensors were designed to accurately measure strain on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684. Similar devices have been utilized to monitor rocket motor expansion. They can also... [See More]
- Construction: Electrical Resistance
- Specialty Application: Residual Stress; Monitoring Fatigue Damage
- Arrangement: Uniaxial
- Integral Bridge Circuitry: Full-Bridge
from OMEGA Engineering, Inc.
•. Conveniently Priced per Pack of 5. •. X-Y Pattern for Axial Strain. •. Very Flexible, Mechanically Strong. •. Small Bending Radius. •. Broad Temperature Range. •. Clear Alignment Marks. •. Affix with Cold or Hot Curing Adhesives [See More]
- Construction: Electrical Resistance
- Rosette Construction: Stacked
- Arrangement: Tee
- Integral Bridge Circuitry: None
from Columbia Research Labs, Inc.
Columbia's Foil Strain Sensors measure the fatigue loading experienced by aircraft under various conditions of speed, weight and mission configuration more accurately than by older, less accurate counting accelerometer methods. These sensors allow critical undercarriage structures and surfaces to be... [See More]
- Construction: Electrical Resistance
- Specialty Application: Residual Stress; Monitoring Fatigue Damage
- Arrangement: Uniaxial
- Integral Bridge Circuitry: Full-Bridge
from OMEGA Engineering, Inc.
OMEGA ® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Delta
- Integral Bridge Circuitry: None
from OMEGA Engineering, Inc.
OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Rectangular
- Grid Length: 0.4331
from OMEGA Engineering, Inc.
OMEGA ® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Rectangular
- Integral Bridge Circuitry: None
from OMEGA Engineering, Inc.
OMEGA strain gages are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by... [See More]
- Construction: Electrical Resistance
- Integral Bridge Circuitry: Full-Bridge
- Arrangement: Diaphragm
- Grid Length: 0.0630
from OMEGA Engineering, Inc.
OMEGA ® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate static and dynamic transducers. The measuring grid is formed by specially... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Tee
- Specialty Application: Transducer
from OMEGA Engineering, Inc.
OMEGA ® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then... [See More]
- Construction: Electrical Resistance
- Integral Bridge Circuitry: None
- Arrangement: Dual
- Grid Length: 2
from OMEGA Engineering, Inc.
OMEGA ® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate static and dynamic transducers. The measuring grid is formed by specially... [See More]
- Construction: Electrical Resistance
- Specialty Application: Transducer
- Arrangement: Dual
- Integral Bridge Circuitry: None
from OMEGA Engineering, Inc.
Special extra-long grid patterns for measuring strain in inhomogeneous materials. [See More]
- Construction: Electrical Resistance
- Integral Bridge Circuitry: None
- Arrangement: Uniaxial
- Grid Length: 10
from OMEGA Engineering, Inc.
OMEGA ® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate static and dynamic transducers. The measuring grid is formed by specially... [See More]
- Construction: Electrical Resistance
- Specialty Application: Transducer
- Arrangement: Diaphragm
- Integral Bridge Circuitry: Full-Bridge
from OMEGA Engineering, Inc.
OMEGADYNE ® offers K-Series strain gages in dual linear patterns in a halfbridge design with a common tab. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated solder pads which make soldering quick and easy. No special solders or fluxes... [See More]
- Construction: Electrical Resistance
- Specialty Application: Transducer
- Arrangement: Dual
- Integral Bridge Circuitry: Half-Bridge
from OMEGA Engineering, Inc.
OMEGADYNE ® offers Karma K-Series dual linear strain gage patterns. These strain gages can be used for bending beam transducer designs where you have access to both sides of the beam. Each carrier has 2 separate parallel linear strain gages. Precision Karma material offers excellent temperature... [See More]
- Construction: Electrical Resistance
- Specialty Application: Transducer
- Arrangement: Dual
- Integral Bridge Circuitry: None
from OMEGA Engineering, Inc.
bull;. Sold in Packages of 5 gages. •. K-Series, Premium Karma Strain Gages. •. Available as Single ¼ Bridge, Single Matched Reversed Patterns, ½ Bridge with Separate Connection Pads, or ½ Bridge with Common Connection Tab. •. Custom Gages Available - Fast... [See More]
- Construction: Electrical Resistance
- Specialty Application: Transducer; Shear
- Arrangement: Uniaxial; Shear
- Integral Bridge Circuitry: None
from OMEGA Engineering, Inc.
OMEGADYNE ® offers K-Series Tee Rosettes for Axial strain transducer designs. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated solder pads which make soldering quick and easy. No special solders or fluxes are required. [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Tee
- Specialty Application: Transducer
from OMEGA Engineering, Inc.
The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE ® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end of the grid. [See More]
- Construction: Electrical Resistance
- Specialty Application: Transducer
- Arrangement: Diaphragm
- Integral Bridge Circuitry: Full-Bridge
from OMEGA Engineering, Inc.
OMEGA ® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate static and dynamic transducers. The measuring grid is formed by specially... [See More]
- Construction: Electrical Resistance
- Specialty Application: Transducer
- Arrangement: Diaphragm
- Integral Bridge Circuitry: Half-Bridge
from OMEGA Engineering, Inc.
The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE ® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end of the grid. [See More]
- Construction: Electrical Resistance
- Specialty Application: Transducer
- Arrangement: Uniaxial
- Integral Bridge Circuitry: None
from OMEGA Engineering, Inc.
OMEGA ® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate static and dynamic transducers. The measuring grid is formed by specially... [See More]
- Construction: Electrical Resistance
- Specialty Application: Transducer
- Arrangement: Uniaxial
- Integral Bridge Circuitry: None
from OMEGA Engineering, Inc.
OMEGA ® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Rectangular
- Integral Bridge Circuitry: None
from OMEGA Engineering, Inc.
OMEGA ® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Rectangular
- Integral Bridge Circuitry: None
from OMEGA Engineering, Inc.
OMEGA ® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate static and dynamic transducers. The measuring grid is formed by specially... [See More]
- Construction: Electrical Resistance
- Specialty Application: Transducer; Torque or Shear Applications
- Arrangement: Uniaxial
- Integral Bridge Circuitry: None