K-Alloy Strain Gauges

6 Results
Karma Dual Linear Pattern Strain Gage -- SGK-LH1A-K350T-PC11-E
from OMEGA Engineering, Inc.

OMEGADYNE ® offers K-Series strain gages in dual linear patterns in a halfbridge design with a common tab. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated solder pads which make soldering quick and easy. No special solders or fluxes... [See More]

  • Strain Sensitive Material: K-Alloy
  • Arrangement: Dual
  • Construction: Electrical Resistance
  • Specialty Application: Transducer
Karma Dual Parallel Grid Strain Gage -- SGK-D2A-K350Q-PC11-E
from OMEGA Engineering, Inc.

OMEGADYNE ® offers Karma K-Series dual linear strain gage patterns. These strain gages can be used for bending beam transducer designs where you have access to both sides of the beam. Each carrier has 2 separate parallel linear strain gages. Precision Karma material offers excellent temperature... [See More]

  • Strain Sensitive Material: K-Alloy
  • Arrangement: Dual
  • Construction: Electrical Resistance
  • Specialty Application: Transducer
Karma Shear & Torque Pattern Gage -- SGK-SS3A-K350U-PC11-E
from OMEGA Engineering, Inc.

bull;. Sold in Packages of 5 gages. •. K-Series, Premium Karma Strain Gages. •. Available as Single ¼ Bridge, Single Matched Reversed Patterns, ½ Bridge with Separate Connection Pads, or ½ Bridge with Common Connection Tab. •. Custom Gages Available - Fast... [See More]

  • Strain Sensitive Material: K-Alloy
  • Arrangement: Uniaxial; Shear
  • Construction: Electrical Resistance
  • Specialty Application: Transducer; Shear
Karma Tee Rosette Gage -- SGK-B3A-K350U-PC11-E
from OMEGA Engineering, Inc.

OMEGADYNE ® offers K-Series Tee Rosettes for Axial strain transducer designs. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated solder pads which make soldering quick and easy. No special solders or fluxes are required. [See More]

  • Strain Sensitive Material: K-Alloy
  • Arrangement: Tee
  • Construction: Electrical Resistance
  • Rosette Construction: Planar
Linear Diaphragm Karma Strain Gage -- SGK-LD1B-K350Q-PC11-E
from OMEGA Engineering, Inc.

The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE ® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end of the grid. [See More]

  • Strain Sensitive Material: K-Alloy
  • Arrangement: Diaphragm
  • Construction: Electrical Resistance
  • Specialty Application: Transducer
Linear Pattern Karma Strain Gage -- SGK-L1D-K350P-PC11-E
from OMEGA Engineering, Inc.

The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE ® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end of the grid. [See More]

  • Strain Sensitive Material: K-Alloy
  • Arrangement: Uniaxial
  • Construction: Electrical Resistance
  • Specialty Application: Transducer