Encapsulated Strain Gauges
from Columbia Research Labs, Inc.
Columbia Series DT 3617 Strain Sensors are designed for the measurements of planar shear strain forces when the axis of principal strain is identified. Each sensor is a complete, compact, easily installed device utilizing the proven technology of the Columbia DTD 2684 Series Fatigue Monitoring... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Tee
- Specialty Application: Residual Stress; Measurement of Planar Shear Strain
from OMEGA Engineering, Inc.
OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Rectangular
- Grid Length: 0.4331
from Columbia Research Labs, Inc.
Columbia's Strain Sensors measure fatigue loading experienced by aircraft under various conditions of speed, weight and mission configuration more accurately than by older, less accurate counting accelerometer methods. These sensors allow critical undercarriage structures and surfaces to be more... [See More]
- Construction: Electrical Resistance
- Specialty Application: Residual Stress; Monitoring Fatigue Damage
- Arrangement: Uniaxial
- Integral Bridge Circuitry: Full-Bridge
from OMEGA Engineering, Inc.
OMEGA strain gages are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by... [See More]
- Construction: Electrical Resistance
- Integral Bridge Circuitry: Full-Bridge
- Arrangement: Diaphragm
- Grid Length: 0.0630
from Columbia Research Labs, Inc.
Columbia Series DT3715 sensors were designed to accurately measure both strain and temperature on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum... [See More]
- Construction: Electrical Resistance
- Specialty Application: Temperature; Residual Stress; Military Applications
- Arrangement: Uniaxial
- Integral Bridge Circuitry: Full-Bridge
from OMEGA Engineering, Inc.
OMEGA parallel dual grid strain gages are available in a variety of different models to cover most bending strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The... [See More]
- Construction: Electrical Resistance
- Grid Length: 0.2756
- Arrangement: Dual
- Grid Width: 0.1496
from Columbia Research Labs, Inc.
Columbia Series DT3716 sensors were designed to accurately measure both strain and temperature on straight mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum... [See More]
- Construction: Electrical Resistance
- Specialty Application: Residual Stress; Monitoring Fatigue Damage
- Arrangement: Uniaxial
- Integral Bridge Circuitry: Full-Bridge
from OMEGA Engineering, Inc.
OMEGA strain gages are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by... [See More]
- Construction: Electrical Resistance
- Grid Length: 4.47
- Arrangement: Uniaxial
- Grid Width: 0.2165
from Columbia Research Labs, Inc.
Columbia Series DT3747 sensors were designed to accurately measure strain on curved mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684. Similar devices have been utilized to monitor rocket motor expansion. They can also... [See More]
- Construction: Electrical Resistance
- Specialty Application: Residual Stress; Monitoring Fatigue Damage
- Arrangement: Uniaxial
- Integral Bridge Circuitry: Full-Bridge
from OMEGA Engineering, Inc.
Linear pattern precision gages with minature and medium length grids are for general purpose and stress analysis applications. Available with either two 1-meter leads or three 3-meter leads and 120 Ω or 350 Ω resistance. All models are compensated for steel. The planar XY pattern (0 / 90... [See More]
- Construction: Electrical Resistance
- Specialty Application: Stress Analysis
- Arrangement: Uniaxial (optional feature); Tee (optional feature); Rectangular (optional feature)
- Grid Length: 0.7874
from Columbia Research Labs, Inc.
Columbia's Foil Strain Sensors measure the fatigue loading experienced by aircraft under various conditions of speed, weight and mission configuration more accurately than by older, less accurate counting accelerometer methods. These sensors allow critical undercarriage structures and surfaces to be... [See More]
- Construction: Electrical Resistance
- Specialty Application: Residual Stress; Monitoring Fatigue Damage
- Arrangement: Uniaxial
- Integral Bridge Circuitry: Full-Bridge
from OMEGA Engineering, Inc.
OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Stacked
- Arrangement: Rectangular
- Grid Length: 0.2362
from OMEGA Engineering, Inc.
OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Delta
- Grid Length: 0.1181
from OMEGA Engineering, Inc.
OMEGA stress relief strain gage roesttes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages ideal for residual stress analysis with a high degree of accuracy. The measuring grid... [See More]
- Construction: Electrical Resistance
- Rosette Construction: Planar
- Arrangement: Delta
- Grid Length: 0.0630
from OMEGA Engineering, Inc.
SPECIFICATIONS. Foil Thickness: 5m. Carrier Material: Polyimide. Carrier Thickness: 50m. Connection: Solder pads (Constantan gages); solder dots (Karma gages). Nominal Resistance: 350 and 1000 Ohms. Resistance Tolerance: 0.5%. Gage Factor: 2.0 nominal (actual value printed on each package). Gage... [See More]
- Construction: Electrical Resistance
- Integral Bridge Circuitry: Half-Bridge
- Arrangement: Uniaxial
- Grid Length: 0.4921