Flexible / Dampening Insulating Varnishes and Impregnating Resins

3 Results
ELAN-Cast® -- P 300 S RTC
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Features: High Dielectric; Flexible; Non-corrosive; UL Rating
  • Chemical System: Alkyd
  • Form / Shape: Liquid
  • Cure / Technology: Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing; Thermoset
Optically Clear, Condensation Curing Silicone -- MasterSil 152
from Master Bond, Inc.

Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal for potting and encapsulation applications. Additionally it features a long working life and has a... [See More]

  • Features: High Dielectric; Flexible; Non-corrosive; Optical; Thermal Insulation
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
  • Chemical System: Silicone
Electro-Conductive Epoxy Varnish -- BCE-30370 (formerly C 370)
from Protavic America, Inc.

Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product... [See More]

  • Features: Electrically Conductive; Flexible; Thermally Conductive
  • Form / Shape: Grease, Paste
  • Substrate Compatibility: Metal
  • Chemical System: Epoxy