Solvent Based (Volatile Organic) Insulating Varnishes and Impregnating Resins

2 Results
Isonel® -- 31-398
from ELANTAS North America LLC

General-purpose dip-and bake impregnant for motor and transformer windings [See More]

  • Composition: Single Component; Unfilled; Solvent Based
  • Form / Shape: Liquid
  • Substrate Compatibility: Metal; Paper or Paperboard; Plastic
  • Chemical System: Alkyd / Phenolic
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Composition: Two Component  ; Unfilled; Solvent Based
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Chemical System: Epoxy