AWG 2/0, 3/0, 4/0 or Larger Photovoltaic (PV) System Cables
2 Results
Copper Building Wire
from General Cable
from General Cable
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult... [See More]
- Product Category: Cable
- > AWG 0: 1/0 to 1000 kcmil
- North American: 0.0 to 22
- Rated Voltage: 0.6000 to 2
Solar Cable
from Philatron Wire & Cable
from Philatron Wire & Cable
BE COMPLIANT AND SAFE Specify Solar Wire ™ For Your Solar Projects Philatron Solar Wires Are PV UL Listed And NEC Compliant High Quality Crosslinked Polyethlene (XLPE) Insulation. Carry A Unique Multi-UL Rating: Types; XHHW2, SIS, And RHW2 Philatron (UL) (volts) (size) PV Wire or 600 Volts... [See More]
- Product Category: Cable
- > AWG 0: 1/0, 2/0, 3/0, 4/0
- North American: 1 to 18
- Rated Voltage: 0.6000 to 2