CSA Mark Photovoltaic (PV) System Cables
from General Cable
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult... [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
- North American: 0.0 to 22
- Product Category: Cable
- > AWG 0: 1/0 to 1000 kcmil
from SAB North America
Halogen-free solar cable with improved fire and temperature performance [See More]
- Standards / Certifications: RoHS; CSA Mark
- North American: 18
- Product Category: Cable
- Rated Voltage: 3.5
from Belden Inc.
UL Type PV Wire, 10AWG (105x30) Tinned Copper, XLPO Insulation, 2000V PV 90C Dry/Wet USE-2 RHW-2 CSA RW90 1000V SUN RES [See More]
- Standards / Certifications: RoHS; CSA Mark; China RoHS II (GB/T 26572-2011)
- North American: 10
- Product Category: PV Adapter
- Rated Voltage: 2
from Cicoil Corporation
Ideal for Power Applications Requiring Voltages up to 42,000 Volts DC. Excellent Alternative to PVC & Teflon Wire in Confined Area and Motion Applications. Available from 4 AWG to 30 AWG [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); REACH; FAA
- Gender: Male-Male
- Product Category: Cable (optional feature); Cable Assembly
- North American: 4 to 30