Bulk Cable Photovoltaic (PV) System Cables

6 Results
Solar Cable, Li11Y11Y -- SOLARFLEX 104
from Hi-Tech Controls, Inc.

The power of the wind, sun and water are alternative power sources which are always available and inexhaustible. These cables are intended for photo-voltaic systems. Photo-voltaic systems convert the energy of the sun directly into electric energy. The cable is UV-radiation and temperature resistant... [See More]

  • Product Category: Cable
  • Rated Voltage: 3.5
  • North American: 6 to 14
  • Rated Temperature: -50 to 90
Solar Cable
from Philatron Wire & Cable

BE COMPLIANT AND SAFE Specify Solar Wire ™ For Your Solar Projects Philatron Solar Wires Are PV UL Listed And NEC Compliant High Quality Crosslinked Polyethlene (XLPE) Insulation. Carry A Unique Multi-UL Rating: Types; XHHW2, SIS, And RHW2 Philatron (UL) (volts) (size) PV Wire or 600 Volts... [See More]

  • Product Category: Cable
  • > AWG 0: 1/0, 2/0, 3/0, 4/0
  • North American: 1 to 18
  • Rated Voltage: 0.6000 to 2
Copper Building Wire
from General Cable

General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult... [See More]

  • Product Category: Cable
  • > AWG 0: 1/0 to 1000 kcmil
  • North American: 0.0 to 22
  • Rated Voltage: 0.6000 to 2
PV1-F - Halogen-Free Cable for Photovoltaic Systems -- 7191 .. 82*
from SAB North America

Halogen-free solar cable with improved fire and temperature performance [See More]

  • Product Category: Cable
  • Rated Voltage: 3.5
  • North American: 18
  • Standards / Certifications: RoHS; CSA Mark
Solar Cable, LiTPE/TPE -- SOLARFLEX 101
from Hi-Tech Controls, Inc.

The power of the wind, sun and water are alternative power sources which are always available and inexhaustible. These cables are intended for photo-voltaic systems. Photo-voltaic systems convert the energy of the sun directly into electric energy. The cable is UV-radiation and temperature resistant... [See More]

  • Product Category: Cable
  • Rated Voltage: 3.5
  • North American: 6 to 14
  • Rated Temperature: -50 to 115
Solar Cable, LiTPE11Y -- SOLARFLEX 100
from Hi-Tech Controls, Inc.

The power of the wind, sun and water are alternative power sources which are always available and inexhaustible. These cables are intended for photo-voltaic systems. Photo-voltaic systems convert the energy of the sun directly into electric energy. The cable is UV-radiation and temperature resistant... [See More]

  • Product Category: Cable
  • Rated Voltage: 3.5
  • North American: 6 to 14
  • Rated Temperature: -50 to 90