RoHS Photovoltaic (PV) System Cables

14 Results
Solar Cable -- 1722314 [62.7431-91021 from Staubli Corporation]
from RS Components, Ltd.

Staubli 62.7431-91021 Solar Cable [See More]

  • Standards / Certifications: RoHS; IEC; En 50618, iec, iec/en 60228, tuv
  • International: 4
  • Product Category: Cable Assembly
Solar Cable -- 1722315 [62.7432-91021 from Staubli Corporation]
from RS Components, Ltd.

Staubli 62.7432-91021 Solar Cable [See More]

  • Standards / Certifications: RoHS; IEC; En 50618, iec, iec/en 60228, tuv
  • International: 6
  • Product Category: Cable Assembly
Solar Cable -- 2864047
from RS Components, Ltd.

Seeit SOLBAT-2CF-1M5 Solar Cable [See More]

  • Standards / Certifications: RoHS
  • International: 2.5
  • Product Category: Cable Assembly
  • Cable Length: 4.92
Solar Cable -- 2864048
from RS Components, Ltd.

Seeit SOLBAT-2CR-1M5 Solar Cable [See More]

  • Standards / Certifications: RoHS
  • International: 2.5
  • Product Category: Cable Assembly
  • Cable Length: 4.92
Solar Cable -- 2864049
from RS Components, Ltd.

Seeit SOLBAT-4CF-1M5 Solar Cable [See More]

  • Standards / Certifications: RoHS
  • International: 4
  • Product Category: Cable Assembly
  • Cable Length: 4.92
Solar Cable -- 2864051
from RS Components, Ltd.

Seeit SOLCAB-4BK-10M Solar Cable [See More]

  • Standards / Certifications: RoHS
  • International: 4
  • Product Category: Cable Assembly
  • Cable Length: 32.81
Solar Cable, Li11Y11Y -- SOLARFLEX 104
from Hi-Tech Controls, Inc.

The power of the wind, sun and water are alternative power sources which are always available and inexhaustible. These cables are intended for photo-voltaic systems. Photo-voltaic systems convert the energy of the sun directly into electric energy. The cable is UV-radiation and temperature resistant... [See More]

  • Standards / Certifications: RoHS
  • North American: 6 to 14
  • Product Category: Cable
  • Rated Voltage: 3.5
UL Type PV Wire, #10 Str TC, XLPO Ins, 2000V PV 90C Dry/Wet -- 38110
from Belden Inc.

UL Type PV Wire, 10AWG (105x30) Tinned Copper, XLPO Insulation, 2000V PV 90C Dry/Wet USE-2 RHW-2 CSA RW90 1000V SUN RES [See More]

  • Standards / Certifications: RoHS; CSA Mark; China RoHS II (GB/T 26572-2011)
  • North American: 10
  • Product Category: PV Adapter
  • Rated Voltage: 2
PV1-F - Halogen-Free Cable for Photovoltaic Systems -- 7191 .. 82*
from SAB North America

Halogen-free solar cable with improved fire and temperature performance [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • North American: 18
  • Product Category: Cable
  • Rated Voltage: 3.5
SOLAR CABLE, PANEL TO CHARGER (12FT) -- CBL233-12
from PCB Piezotronics, Inc.

Solar cable from panel (MC4 connectors) to charger (bar wire), 12 ft (3.6 m) [See More]

  • Standards / Certifications: RoHS
  • Product Category: Cable Assembly
Unshielded Cables - Hi-Flex Unshielded Single Conductor Flat Cable
from Cicoil Corporation

Ideal for Power Applications Requiring Voltages up to 42,000 Volts DC. Excellent Alternative to PVC & Teflon Wire in Confined Area and Motion Applications. Available from 4 AWG to 30 AWG [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); REACH; FAA
  • Gender: Male-Male
  • Product Category: Cable (optional feature); Cable Assembly
  • North American: 4 to 30
Solar Cable, LiTPE/TPE -- SOLARFLEX 101
from Hi-Tech Controls, Inc.

The power of the wind, sun and water are alternative power sources which are always available and inexhaustible. These cables are intended for photo-voltaic systems. Photo-voltaic systems convert the energy of the sun directly into electric energy. The cable is UV-radiation and temperature resistant... [See More]

  • Standards / Certifications: RoHS
  • North American: 6 to 14
  • Product Category: Cable
  • Rated Voltage: 3.5
Solar Cable, LiTPE11Y -- SOLARFLEX 100
from Hi-Tech Controls, Inc.

The power of the wind, sun and water are alternative power sources which are always available and inexhaustible. These cables are intended for photo-voltaic systems. Photo-voltaic systems convert the energy of the sun directly into electric energy. The cable is UV-radiation and temperature resistant... [See More]

  • Standards / Certifications: RoHS
  • North American: 6 to 14
  • Product Category: Cable
  • Rated Voltage: 3.5
Solar Cable, LiYY -- SOLARFLEX 102
from Hi-Tech Controls, Inc.

2-pole special cable for installation protected against short-circuit to earth and short-circuit, as a connecting cable from a module to an inverter. [See More]

  • Standards / Certifications: RoHS
  • North American: 10 to 14
  • Product Category: Cable
  • Rated Voltage: 3.5