2.92 mm RF Power Detectors

5 Results
Detectors -- ND-10-40000
from kTB Solutions

kTB Solutions supplies coaxial and waveguide detectors work from 10MHz to 110GHz. Our detectors are widely used in many applications. Features: Broadband. High Sensitivity. Applications: Telecom. Instrumentation. Laboratory Test. Radar. Detectors Brochure [See More]

  • Connector Type: 2.92 mm; 2.92mm(f)
  • Frequency Range: 10 to 40000
POWER DETECTOR / 1.85MM / ROHS -- ZV47-E673RMS+
from Mini-Circuits

Mini-Circuits ’ ZV47-E673RMS+ is a high-accuracy RMS power detector with an ultra-wide RF input bandwidth of 0.1 GHz to 67 GHz. The DC output voltage of the detector provides an accurate representation of the average signal power applied to the RF input. This device provides a linear-in-dB... [See More]

  • Connector Type: 1.85mm; 2.92 mm
  • Input Voltage: 3.8
  • Frequency Range: 100
  • Standards and Certifications: RoHS
Directional Detectors 184010KS -- 184010KS
from KRYTAR, Inc.

KRYTAR offers the industry ’s widest selection of Directional Detectors specifically designed for use in today ’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling... [See More]

  • Connector Type: BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
  • dBm Measurement Range: 30
  • Frequency Range: 18000 to 40000
POWER DETECTOR / 2.92MM / ROHS -- ZV47-K44+
from Mini-Circuits

Mini-Circuits ’ ZV47-K44+ is an envelope detector that covers a wide RF input bandwidth from 500 MHz to 43.5 GHz. The output is a baseband voltage proportional to the instantaneous amplitude of the RF input signal, with power range from -30 to +15 dBm. It comes in a compact, gold over nickel... [See More]

  • Connector Type: 2.92 mm
  • Standards and Certifications: RoHS
  • Frequency Range: 500
  • Operating Temperature: -40 to 85
Power Sensors 9540A -- 9540A
from KRYTAR, Inc.

KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR ’s Power Sensors simplify your measurement... [See More]

  • Connector Type: 2.92 mm
  • Frequency Range: 0.1000 to 40000