RMS RF Power Detectors

2 Results
USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm -- PWR-18RMS-RC
from Mini-Circuits

Mini-Circuits ’ PWR-18RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 MHz to 18 GHz, detecting input signals as high as +20 dBm and all the way down to -60 dBm. The... [See More]

  • Measurement Options: RMS
  • Bandwidth: 100000
  • Frequency Range: 50
  • Connector Type: Type N
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -35 to +20 dBm -- PWR-6RMS-RC
from Mini-Circuits

Mini-Circuits ’ PWR-6RMS-RC is a compact sensor-head that turns any PC into true RMS power meter for CW, modulated and multi tone signals. The sensor has an 55 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -35 dBm over 50 to 6000 MHz. The USB HID... [See More]

  • Measurement Options: RMS
  • Operating Temperature: 0.0 to 50
  • Input Voltage: 16