3.5 mm RF Power Detectors
from KRYTAR, Inc.
KRYTAR offers the industry ’s widest selection of Directional Detectors specifically designed for use in today ’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling... [See More]
- Connector Type: BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
- dBm Measurement Range: 30
- Frequency Range: 6000 to 26500
from KRYTAR, Inc.
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR ’s Power Sensors simplify your measurement... [See More]
- Connector Type: 3.5mm
- Frequency Range: 0.1000 to 4000
from KRYTAR, Inc.
KRYTAR 9500A Series Diode Power Sensor are available with operating frequency range from 100 KHz to 40 GHz. KRYTAR Power Sensors are an excellent choice for use in design, manufacture and maintenance of RF and microwave communication equipment. KRYTAR ’s Power Sensors simplify your measurement... [See More]
- Connector Type: 3.5mm
- Frequency Range: 0.1000 to 12400